Loren Cook Company Air Cirulation Fans CAC

Description
Air Cirulators are designed for industrial and commercial applications requiring air circulators. All units are ETL listed in the US and Canda. Standard Air Circulators,with 4 mount options. CAC-ACH Oscillating: CAC-ACHO Washdown: CAC-IHPWD Mounts Pedestal Wall I-Beam Ceiling Portable Blowers, on wheels. Direct Drive: CAC-PBD Belt Drive: CAC-PBB Ceiling Or Wall (requires special mount) Mounted Mini-Blower: CAC-MBDY. Suspension Blower: CAC-SBD. Ceiling Mounted Workstation: CAC-UTE.
Datasheet
Description
Air Cirulators are designed for industrial and commercial applications requiring air circulators. All units are ETL listed in the US and Canda. Standard Air Circulators,with 4 mount options. CAC-ACH Oscillating: CAC-ACHO Washdown: CAC-IHPWD Mounts Pedestal Wall I-Beam Ceiling Portable Blowers, on wheels. Direct Drive: CAC-PBD Belt Drive: CAC-PBB Ceiling Or Wall (requires special mount) Mounted Mini-Blower: CAC-MBDY. Suspension Blower: CAC-SBD. Ceiling Mounted Workstation: CAC-UTE.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air Cirulation Fans - CAC - Loren Cook Company
Springfield, MO, USA
Air Cirulation Fans
CAC
Air Cirulation Fans CAC
Air Cirulators are designed for industrial and commercial applications requiring air circulators. All units are ETL listed in the US and Canda. Standard Air Circulators,with 4 mount options. CAC-ACH Oscillating: CAC-ACHO Washdown: CAC-IHPWD Mounts Pedestal Wall I-Beam Ceiling Portable Blowers, on wheels. Direct Drive: CAC-PBD Belt Drive: CAC-PBB Ceiling Or Wall (requires special mount) Mounted Mini-Blower: CAC-MBDY. Suspension Blower: CAC-SBD. Ceiling Mounted Workstation: CAC-UTE.

Air Cirulators are designed for industrial and commercial applications requiring air circulators. All units are ETL listed in the US and Canda.

  1. Standard Air Circulators,with 4 mount options.
    • CAC-ACH
    • Oscillating: CAC-ACHO
    • Washdown: CAC-IHPWD
    • Mounts
      • Pedestal
      • Wall
      • I-Beam
      • Ceiling
  2. Portable Blowers, on wheels.
    • Direct Drive: CAC-PBD
    • Belt Drive: CAC-PBB
  3. Ceiling Or Wall (requires special mount) Mounted Mini-Blower: CAC-MBDY.
  4. Suspension Blower: CAC-SBD.
  5. Ceiling Mounted Workstation: CAC-UTE.
Supplier's Site Datasheet

Technical Specifications

  Loren Cook Company
Product Category Fans and Blowers (industrial)
Product Number CAC
Product Name Air Cirulation Fans
Product Form Packaged
Configuration Mancooler
Environment Clean
Fan / Blower Diameter 20.0 to 48.0 inch (508 to 1219 mm)
Unlock Full Specs
to access all available technical data

Similar Products

FRP Fume Exhauster -  - New York Blower Company (The)
New York Blower Company (The)
Specs
Applications / Use Pressure Blower; Ventilation
Product Form Packaged
Environment Clean; Corrosive
View Details
Backward Curved Centrifugal, Configurations - Series 03 Configurations - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 36.0 inch (305 to 914 mm)
Features Dampers
Static Pressure Range 0 to 8 in H2O (0.0 to 14.95 Torr)
View Details
Backward Curved Fan - N86-45007 - Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details
Industrial Direct Drive Screw Blowers - GBS and HBS Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details