Loren Cook Company Inline and Roof Mounted Fans CV

Description
Centri-Vane® and Centri-Vane® Stretch are constructed of aluminum and designed for straight-through air flow. Performance ranges from 50 to 31,200 CFM with static pressures to 6” w.g. The Centri-Vane® belt drive is offered in 9 sizes from 12 to 36 and is available in duct mounted inline and roof mounted supply, exhaust and upblast configurations. The Centri-Vane® direct drive is offered in 7 sizes from 8 to 20 in duct mounted inline configuration. Specially designed mixed-flow wheel provides unique performance with stable operation from free air to shutoff. True airfoil blades provide non-overloading horsepower characteristics. All aluminum construction reduces unit weight and associated installation costs. Adjustable mounting brackets permit mounting in any desired position. Compact straight-through design saves valuable floor space compared to a conventional centrifugal blower. Straightening vanes insure linear movement of air at the fan discharge providing higher efficiency and lower overall noise levels.
Datasheet
Description
Centri-Vane® and Centri-Vane® Stretch are constructed of aluminum and designed for straight-through air flow. Performance ranges from 50 to 31,200 CFM with static pressures to 6” w.g. The Centri-Vane® belt drive is offered in 9 sizes from 12 to 36 and is available in duct mounted inline and roof mounted supply, exhaust and upblast configurations. The Centri-Vane® direct drive is offered in 7 sizes from 8 to 20 in duct mounted inline configuration. Specially designed mixed-flow wheel provides unique performance with stable operation from free air to shutoff. True airfoil blades provide non-overloading horsepower characteristics. All aluminum construction reduces unit weight and associated installation costs. Adjustable mounting brackets permit mounting in any desired position. Compact straight-through design saves valuable floor space compared to a conventional centrifugal blower. Straightening vanes insure linear movement of air at the fan discharge providing higher efficiency and lower overall noise levels.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inline and Roof Mounted Fans - CV - Loren Cook Company
Springfield, MO, USA
Inline and Roof Mounted Fans
CV
Inline and Roof Mounted Fans CV
Centri-Vane® and Centri-Vane® Stretch are constructed of aluminum and designed for straight-through air flow. Performance ranges from 50 to 31,200 CFM with static pressures to 6” w.g. The Centri-Vane® belt drive is offered in 9 sizes from 12 to 36 and is available in duct mounted inline and roof mounted supply, exhaust and upblast configurations. The Centri-Vane® direct drive is offered in 7 sizes from 8 to 20 in duct mounted inline configuration. Specially designed mixed-flow wheel provides unique performance with stable operation from free air to shutoff. True airfoil blades provide non-overloading horsepower characteristics. All aluminum construction reduces unit weight and associated installation costs. Adjustable mounting brackets permit mounting in any desired position. Compact straight-through design saves valuable floor space compared to a conventional centrifugal blower. Straightening vanes insure linear movement of air at the fan discharge providing higher efficiency and lower overall noise levels.

Centri-Vane® and Centri-Vane® Stretch are constructed of aluminum and designed for straight-through air flow. Performance ranges from 50 to 31,200 CFM with static pressures to 6” w.g. The Centri-Vane® belt drive is offered in 9 sizes from 12 to 36 and is available in duct mounted inline and roof mounted supply, exhaust and upblast configurations. The Centri-Vane® direct drive is offered in 7 sizes from 8 to 20 in duct mounted inline configuration.

Specially designed mixed-flow wheel provides unique performance with stable operation from free air to shutoff.

  • True airfoil blades provide non-overloading horsepower characteristics.
  • All aluminum construction reduces unit weight and associated installation costs.
  • Adjustable mounting brackets permit mounting in any desired position.
  • Compact straight-through design saves valuable floor space compared to a conventional centrifugal blower.
  • Straightening vanes insure linear movement of air at the fan discharge providing higher efficiency and lower overall noise levels.
Supplier's Site Datasheet

Technical Specifications

  Loren Cook Company
Product Category Fans and Blowers (industrial)
Product Number CV
Product Name Inline and Roof Mounted Fans
Applications / Use Ventilation
Product Form Packaged
Environment Clean
Unlock Full Specs
to access all available technical data

Similar Products

Turbo Blowers - FDC-010P-5T - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Applications / Use Pressure Blower; Product / Process Cooling; Ventilation; Materials Handling
Product Form Packaged
Environment Clean
View Details
Turbo Blower - Magnetic bearing Turbo Blower - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Filter Fans - 2494447 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Air Flow Rate 371 SCFM (630 m³/hr)
View Details
Negative Pressure Stage with Pre-inlet Cooling -  - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Environment Clean
Air Flow Rate 35 to 26487 SCFM (60.03 to 45021 m³/hr)
View Details