Loren Cook Company Tubular Centrifugal Inline Fans TCN

Description
Tubular Centrifugal Inline fans are available in direct drive sizes from 60 to 165, and belt drive sizes from 60 to 490 in both standard and heavy duty construction. TCN performance ranges from 50 CFM to 52,000 CFM and static pressures up to 5 inches. With a full range of mounting options and accessories, the TCN is an effective alternative for round duct installations requiring high flow rates at low to moderate static pressures. Integral inlet and outlet flanges are provided for easy duct connection. A large access door is standard on direct drive models. This large access door allows for removal of the motor and the wheel without removing the fan from the ductwork. An inspection door is standard on belt drive models. It is oriented 180o from the motor providing access to the fan for cleaning and inspection. On belt drive models, the optional access door allows removal of the bearings, shaft, and wheel for cleaning and maintenance without removing the fan from the ductwork. Bearings and drives are isolated from the airstream. Removable bearing and drive covers provide easy access for inspection and service. Extended lubrication lines are standard on belt drive units for ease in bearing maintenance.
Datasheet
Description
Tubular Centrifugal Inline fans are available in direct drive sizes from 60 to 165, and belt drive sizes from 60 to 490 in both standard and heavy duty construction. TCN performance ranges from 50 CFM to 52,000 CFM and static pressures up to 5 inches. With a full range of mounting options and accessories, the TCN is an effective alternative for round duct installations requiring high flow rates at low to moderate static pressures. Integral inlet and outlet flanges are provided for easy duct connection. A large access door is standard on direct drive models. This large access door allows for removal of the motor and the wheel without removing the fan from the ductwork. An inspection door is standard on belt drive models. It is oriented 180o from the motor providing access to the fan for cleaning and inspection. On belt drive models, the optional access door allows removal of the bearings, shaft, and wheel for cleaning and maintenance without removing the fan from the ductwork. Bearings and drives are isolated from the airstream. Removable bearing and drive covers provide easy access for inspection and service. Extended lubrication lines are standard on belt drive units for ease in bearing maintenance.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tubular Centrifugal Inline Fans - TCN - Loren Cook Company
Springfield, MO, USA
Tubular Centrifugal Inline Fans
TCN
Tubular Centrifugal Inline Fans TCN
Tubular Centrifugal Inline fans are available in direct drive sizes from 60 to 165, and belt drive sizes from 60 to 490 in both standard and heavy duty construction. TCN performance ranges from 50 CFM to 52,000 CFM and static pressures up to 5 inches. With a full range of mounting options and accessories, the TCN is an effective alternative for round duct installations requiring high flow rates at low to moderate static pressures. Integral inlet and outlet flanges are provided for easy duct connection. A large access door is standard on direct drive models. This large access door allows for removal of the motor and the wheel without removing the fan from the ductwork. An inspection door is standard on belt drive models. It is oriented 180o from the motor providing access to the fan for cleaning and inspection. On belt drive models, the optional access door allows removal of the bearings, shaft, and wheel for cleaning and maintenance without removing the fan from the ductwork. Bearings and drives are isolated from the airstream. Removable bearing and drive covers provide easy access for inspection and service. Extended lubrication lines are standard on belt drive units for ease in bearing maintenance.

Tubular Centrifugal Inline fans are available in direct drive sizes from 60 to 165, and belt drive sizes from 60 to 490 in both standard and heavy duty construction. TCN performance ranges from 50 CFM to 52,000 CFM and static pressures up to 5 inches. With a full range of mounting options and accessories, the TCN is an effective alternative for round duct installations requiring high flow rates at low to moderate static pressures.

  • Integral inlet and outlet flanges are provided for easy duct connection.
  • A large access door is standard on direct drive models. This large access door allows for removal of the motor and the wheel without removing the fan from the ductwork.
  • An inspection door is standard on belt drive models. It is oriented 180o from the motor providing access to the fan for cleaning and inspection.
  • On belt drive models, the optional access door allows removal of the bearings, shaft, and wheel for cleaning and maintenance without removing the fan from the ductwork.
  • Bearings and drives are isolated from the airstream. Removable bearing and drive covers provide easy access for inspection and service.
  • Extended lubrication lines are standard on belt drive units for ease in bearing maintenance.
Supplier's Site Datasheet

Technical Specifications

  Loren Cook Company
Product Category Fans and Blowers (industrial)
Product Number TCN
Product Name Tubular Centrifugal Inline Fans
Applications / Use Ventilation
Product Form Packaged
Environment Clean
Air Flow Rate 50 to 52000 SCFM (84.99 to 88386 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
 - PBL.4208021-001 Brushless Blower - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Configuration Vacuum cleaner motor
Air Flow Rate 0 SCFM (1.24E-4 m³/hr)
Design Centrifugal
View Details
Backward Curved Fan - N86-63700 - Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details
Turbo Blowers - FDC-020A-7W - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Applications / Use Pressure Blower; Product / Process Cooling; Ventilation; Materials Handling
Product Form Packaged
Environment Clean
View Details