Loren Cook Company Mixed-Flow Blowers QMX

Description
The QMX and QMX-HP are designed for supply, exhaust, or return air applications. Performance ranges from 500 to 119,500 CFM with static pressures to 9” w.g. The QMX is offered in 18 sizes from 90 to 600. With the Cook Contour® axial-centrifugal hybrid impeller, these mixed-flow fans are more efficient than traditional centrifugal units. This provides you the opportunity to reduce motor horsepower and fan sound levels while using a smaller unit. The QMX will replace traditional tubular centrifugal and vane axial fans in most applications. The QMX is an ideal solution for critical applications where low sound, high efficiency, or compact size are requirements. The Cook Contour® mixed flow wheel combines the high airflow features of an axial fan with the pressure capabilities and static efficiency of a centrifugal blower. The QMX utilizes a relatively large diameter wheel in a small housing which results in slower wheel speeds and quieter operation. The QMX can be as many as two to three fan sizes smaller than an equivalent performing tubular inline blower resulting in significant space and cost savings. The QMX was designed using the latest Computational Fluid Dynamics (CFD) software. This allowed our engineers to fully optimize the inlet, wheel and straightening vanes through over 200 design iterations. Once the design was optimized, physical prototypes verified the performance and durability of the design. The result is one of the quietest and most efficient fans in the industry.
Description
The QMX and QMX-HP are designed for supply, exhaust, or return air applications. Performance ranges from 500 to 119,500 CFM with static pressures to 9” w.g. The QMX is offered in 18 sizes from 90 to 600. With the Cook Contour® axial-centrifugal hybrid impeller, these mixed-flow fans are more efficient than traditional centrifugal units. This provides you the opportunity to reduce motor horsepower and fan sound levels while using a smaller unit. The QMX will replace traditional tubular centrifugal and vane axial fans in most applications. The QMX is an ideal solution for critical applications where low sound, high efficiency, or compact size are requirements. The Cook Contour® mixed flow wheel combines the high airflow features of an axial fan with the pressure capabilities and static efficiency of a centrifugal blower. The QMX utilizes a relatively large diameter wheel in a small housing which results in slower wheel speeds and quieter operation. The QMX can be as many as two to three fan sizes smaller than an equivalent performing tubular inline blower resulting in significant space and cost savings. The QMX was designed using the latest Computational Fluid Dynamics (CFD) software. This allowed our engineers to fully optimize the inlet, wheel and straightening vanes through over 200 design iterations. Once the design was optimized, physical prototypes verified the performance and durability of the design. The result is one of the quietest and most efficient fans in the industry.

Suppliers

Company
Product
Description
Supplier Links
Mixed-Flow Blowers - QMX - Loren Cook Company
Springfield, MO, USA
Mixed-Flow Blowers
QMX
Mixed-Flow Blowers QMX
The QMX and QMX-HP are designed for supply, exhaust, or return air applications. Performance ranges from 500 to 119,500 CFM with static pressures to 9” w.g. The QMX is offered in 18 sizes from 90 to 600. With the Cook Contour® axial-centrifugal hybrid impeller, these mixed-flow fans are more efficient than traditional centrifugal units. This provides you the opportunity to reduce motor horsepower and fan sound levels while using a smaller unit. The QMX will replace traditional tubular centrifugal and vane axial fans in most applications. The QMX is an ideal solution for critical applications where low sound, high efficiency, or compact size are requirements. The Cook Contour® mixed flow wheel combines the high airflow features of an axial fan with the pressure capabilities and static efficiency of a centrifugal blower. The QMX utilizes a relatively large diameter wheel in a small housing which results in slower wheel speeds and quieter operation. The QMX can be as many as two to three fan sizes smaller than an equivalent performing tubular inline blower resulting in significant space and cost savings. The QMX was designed using the latest Computational Fluid Dynamics (CFD) software. This allowed our engineers to fully optimize the inlet, wheel and straightening vanes through over 200 design iterations. Once the design was optimized, physical prototypes verified the performance and durability of the design. The result is one of the quietest and most efficient fans in the industry.

The QMX and QMX-HP are designed for supply, exhaust, or return air applications. Performance ranges from 500 to 119,500 CFM with static pressures to 9” w.g. The QMX is offered in 18 sizes from 90 to 600. With the Cook Contour® axial-centrifugal hybrid impeller, these mixed-flow fans are more efficient than traditional centrifugal units. This provides you the opportunity to reduce motor horsepower and fan sound levels while using a smaller unit. The QMX will replace traditional tubular centrifugal and vane axial fans in most applications. The QMX is an ideal solution for critical applications where low sound, high efficiency, or compact size are requirements.

  • The Cook Contour® mixed flow wheel combines the high airflow features of an axial fan with the pressure capabilities and static efficiency of a centrifugal blower.
  • The QMX utilizes a relatively large diameter wheel in a small housing which results in slower wheel speeds and quieter operation.
  • The QMX can be as many as two to three fan sizes smaller than an equivalent performing tubular inline blower resulting in significant space and cost savings.

The QMX was designed using the latest Computational Fluid Dynamics (CFD) software. This allowed our engineers to fully optimize the inlet, wheel and straightening vanes through over 200 design iterations. Once the design was optimized, physical prototypes verified the performance and durability of the design. The result is one of the quietest and most efficient fans in the industry.

Supplier's Site

Technical Specifications

  Loren Cook Company
Product Category Fans and Blowers (industrial)
Product Number QMX
Product Name Mixed-Flow Blowers
Applications / Use Pressure Blower
Product Form Packaged
Air Flow Rate 500 to 119500 SCFM (850 to 203117 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Vaneaxial Adjustable Pitch Fans -  - New York Blower Company (The)
New York Blower Company (The)
Specs
Applications / Use Pressure Blower; Product / Process Cooling
Product Form Packaged
Environment Clean; Dirty; Smoke
View Details
Duct Axial® Fans - Series 44, 44V, 46, 46V, 48, & 48V - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 60.0 inch (305 to 1524 mm)
Static Pressure Range 0 to 8 in H2O (0.0 to 14.95 Torr)
Material of Construction Aluminum; Steel; Stainless Steel
View Details
Backward Curved Fan - N88-45366 - Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details
Industrial Direct Drive Screw Blowers - GBS and HBS Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details