Loren Cook Company Datasheets for Pressure Blowers and Fans

Pressure blowers and fans are used to create and sustain a positive pressure for inflatable structures, clean rooms, laboratories, and medical facilities. Pressurization blowers are fans that create a positive pressure in a sealed or restricted environment.
Pressure Blowers and Fans: Learn more

Product Name Notes
Duct Blower product line provides maximum performance and durability in a belt drive duct fan. The product line consists of the DB, TDB, DBX, TDBX and SDB. These four products...
Square Centrifugal Inline fans provide maximum performance and durability in a rugged inline design. The SQI is suitable for a wide variety of commercial and industrial air moving applications. Applications...
Square Inline Fan - is the most versatile fan in the industry. The SQN has the shortest depth of any available square inline fan. Standard universal mounting feet allows the...
The QMX and QMX-HP are designed for supply, exhaust, or return air applications. Performance ranges from 500 to 119,500 CFM with static pressures to 9” w.g. The QMX is offered...