Loren Cook Company Low Profile High Pressure Roof Exhaust Ventilators LO-PRO

Description
Low profile roof exhaust ventilator provides maximum performance and durability in a wide variety of applications from general ventilaton to restaurant hood exhaust. The Lo-Pro’s one-of-a-kind double scroll design produces higher airflow volumes and static pressures than the conventional roof exhaust ventilator. Heavy gauge galvanized steel exterior is designed for maximum weather protection. Standard hinged top access panel on sizes 100 through 300, and removable top access panel on sizes 330 through 540. Hinged wheel access door on sizes 100 through 300, and removable wheel panel on sizes 300 through 540 allow the wheel and fan to be cleaned without compromising the fan to ductwork seal. Wheels are centrifugal type featuring non-overloading, backward-inclined blades and a tapered inlet shroud. Available in 5 direct drive sizes and eighteen belt drive sizes. Capacities range from 650 to 55,000 CFM, with static pressure from 0 to 3 inches.
Description
Low profile roof exhaust ventilator provides maximum performance and durability in a wide variety of applications from general ventilaton to restaurant hood exhaust. The Lo-Pro’s one-of-a-kind double scroll design produces higher airflow volumes and static pressures than the conventional roof exhaust ventilator. Heavy gauge galvanized steel exterior is designed for maximum weather protection. Standard hinged top access panel on sizes 100 through 300, and removable top access panel on sizes 330 through 540. Hinged wheel access door on sizes 100 through 300, and removable wheel panel on sizes 300 through 540 allow the wheel and fan to be cleaned without compromising the fan to ductwork seal. Wheels are centrifugal type featuring non-overloading, backward-inclined blades and a tapered inlet shroud. Available in 5 direct drive sizes and eighteen belt drive sizes. Capacities range from 650 to 55,000 CFM, with static pressure from 0 to 3 inches.
Datasheet
Datasheet Summary
Powered by GS/AI

The Low Profile High Pressure Roof Exhaust Ventilator (part number LO-PRO) from Loren Cook Company is designed for high performance and durability across various applications, including general ventilation and restaurant hood exhaust. Its unique double scroll design enhances airflow volumes and static pressures compared to conventional models. The exterior is constructed from heavy gauge galvanized steel for superior weather protection. The ventilator features a standard hinged top access panel for sizes 100 through 300, and a removable top access panel for sizes 330 through 540. Cleaning access is facilitated by a hinged wheel access door on sizes 100 through 300 and a removable wheel panel on sizes 300 through 540, ensuring the fan and ductwork seal remain intact. The centrifugal wheels are designed with non-overloading, backward-inclined blades and a tapered inlet shroud. Available in five direct drive sizes and eighteen belt drive sizes, the LO-PRO offers capacities ranging from 650 to 55,000 CFM and static pressure capabilities from 0 to 3 inches. Optional features include variable speed controllers and various motor types, including explosion-proof options. The product is AMCA Certified for air and sound performance, making it a reliable choice for demanding ventilation needs.

Datasheet Summary
Powered by GS/AI

The Low Profile High Pressure Roof Exhaust Ventilator (part number LO-PRO) from Loren Cook Company is designed for high performance and durability across various applications, including general ventilation and restaurant hood exhaust. Its unique double scroll design enhances airflow volumes and static pressures compared to conventional models. The exterior is constructed from heavy gauge galvanized steel for superior weather protection. The ventilator features a standard hinged top access panel for sizes 100 through 300, and a removable top access panel for sizes 330 through 540. Cleaning access is facilitated by a hinged wheel access door on sizes 100 through 300 and a removable wheel panel on sizes 300 through 540, ensuring the fan and ductwork seal remain intact. The centrifugal wheels are designed with non-overloading, backward-inclined blades and a tapered inlet shroud. Available in five direct drive sizes and eighteen belt drive sizes, the LO-PRO offers capacities ranging from 650 to 55,000 CFM and static pressure capabilities from 0 to 3 inches. Optional features include variable speed controllers and various motor types, including explosion-proof options. The product is AMCA Certified for air and sound performance, making it a reliable choice for demanding ventilation needs.

Suppliers

Company
Product
Description
Supplier Links
Low Profile High Pressure Roof Exhaust Ventilators - LO-PRO - Loren Cook Company
Springfield, MO, USA
Low Profile High Pressure Roof Exhaust Ventilators
LO-PRO
Low Profile High Pressure Roof Exhaust Ventilators LO-PRO
Low profile roof exhaust ventilator provides maximum performance and durability in a wide variety of applications from general ventilaton to restaurant hood exhaust. The Lo-Pro’s one-of-a-kind double scroll design produces higher airflow volumes and static pressures than the conventional roof exhaust ventilator. Heavy gauge galvanized steel exterior is designed for maximum weather protection. Standard hinged top access panel on sizes 100 through 300, and removable top access panel on sizes 330 through 540. Hinged wheel access door on sizes 100 through 300, and removable wheel panel on sizes 300 through 540 allow the wheel and fan to be cleaned without compromising the fan to ductwork seal. Wheels are centrifugal type featuring non-overloading, backward-inclined blades and a tapered inlet shroud. Available in 5 direct drive sizes and eighteen belt drive sizes. Capacities range from 650 to 55,000 CFM, with static pressure from 0 to 3 inches.

Low profile roof exhaust ventilator provides maximum performance and durability in a wide variety of applications from general ventilaton to restaurant hood exhaust. The Lo-Pro’s one-of-a-kind double scroll design produces higher airflow volumes and static pressures than the conventional roof exhaust ventilator.

  • Heavy gauge galvanized steel exterior is designed for maximum weather protection.
  • Standard hinged top access panel on sizes 100 through 300, and removable top access panel on sizes 330 through 540.
  • Hinged wheel access door on sizes 100 through 300, and removable wheel panel on sizes 300 through 540 allow the wheel and fan to be cleaned without compromising the fan to ductwork seal.
  • Wheels are centrifugal type featuring non-overloading, backward-inclined blades and a tapered inlet shroud.
  • Available in 5 direct drive sizes and eighteen belt drive sizes. Capacities range from 650 to 55,000 CFM, with static pressure from 0 to 3 inches.
Supplier's Site Datasheet

Technical Specifications

  Loren Cook Company
Product Category Fans and Blowers (industrial)
Product Number LO-PRO
Product Name Low Profile High Pressure Roof Exhaust Ventilators
Applications / Use Ventilation
Product Form Packaged
Environment Clean
Unlock Full Specs
to access all available technical data

Similar Products

Vaneaxial Fixed Pitch Swingout Design -  - New York Blower Company (The)
New York Blower Company (The)
Specs
Applications / Use HVAC; Ventilation
Product Form Packaged
Environment Dirty; Smoke
View Details
 - PBL.3310 Brushless Blower - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Configuration Side-intake air duct
Design Centrifugal
View Details
MD-Pneumatics - Equalizer DF Blower Solutions - 4509 - Rogers Machinery Company, Inc.
Specs
Applications / Use HVAC
Air Flow Rate 0 SCFM (0.4113 m³/hr)
Static Pressure Range 498 in H2O (931 Torr)
View Details