Loren Cook Company Tube Axial Fans AF

Description
COOK AF tube axial fans are designed to fill the performance gap between typical duct fans and heavy-duty vane axial fans. High efficiency propeller with six airfoil blades available in one-piece cast aluminum (AFB-C and AFD-C); welded steel (AFB-H); or welded stainless steel (AFB-S). Minimum 12 gauge steel housing with continuously welded seams, and integral inlet and outlet flanges pre-punched for mounting. Copper lubrication lines are standard on belt drive units and also standard on direct drive units when applicable. The motor plate is attached to a heavy welded sub-base and features threaded studs for positive belt tensioning. Direct drive units feature a totally enclosed motor. Belt drive units feature an inner drum that encloses the driven sheave, shaft and bearings. The low-drag tunnel, separating belts from the airstream, also protect the extended lubrication lines. Removable covers provide access to the shaft, bearings and belts. All steel fan components feature a Lorenized® powder coat finish. Bearings are heavy duty regreasable ball or roller type in a cast iron pillow block housing selected for a minimum L50 life in excess of 400,000 hours for horizontal units and L50 life in excess of 250,000 hours for vertical units.
Datasheet
Description
COOK AF tube axial fans are designed to fill the performance gap between typical duct fans and heavy-duty vane axial fans. High efficiency propeller with six airfoil blades available in one-piece cast aluminum (AFB-C and AFD-C); welded steel (AFB-H); or welded stainless steel (AFB-S). Minimum 12 gauge steel housing with continuously welded seams, and integral inlet and outlet flanges pre-punched for mounting. Copper lubrication lines are standard on belt drive units and also standard on direct drive units when applicable. The motor plate is attached to a heavy welded sub-base and features threaded studs for positive belt tensioning. Direct drive units feature a totally enclosed motor. Belt drive units feature an inner drum that encloses the driven sheave, shaft and bearings. The low-drag tunnel, separating belts from the airstream, also protect the extended lubrication lines. Removable covers provide access to the shaft, bearings and belts. All steel fan components feature a Lorenized® powder coat finish. Bearings are heavy duty regreasable ball or roller type in a cast iron pillow block housing selected for a minimum L50 life in excess of 400,000 hours for horizontal units and L50 life in excess of 250,000 hours for vertical units.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tube Axial Fans - AF - Loren Cook Company
Springfield, MO, USA
Tube Axial Fans
AF
Tube Axial Fans AF
COOK AF tube axial fans are designed to fill the performance gap between typical duct fans and heavy-duty vane axial fans. High efficiency propeller with six airfoil blades available in one-piece cast aluminum (AFB-C and AFD-C); welded steel (AFB-H); or welded stainless steel (AFB-S). Minimum 12 gauge steel housing with continuously welded seams, and integral inlet and outlet flanges pre-punched for mounting. Copper lubrication lines are standard on belt drive units and also standard on direct drive units when applicable. The motor plate is attached to a heavy welded sub-base and features threaded studs for positive belt tensioning. Direct drive units feature a totally enclosed motor. Belt drive units feature an inner drum that encloses the driven sheave, shaft and bearings. The low-drag tunnel, separating belts from the airstream, also protect the extended lubrication lines. Removable covers provide access to the shaft, bearings and belts. All steel fan components feature a Lorenized® powder coat finish. Bearings are heavy duty regreasable ball or roller type in a cast iron pillow block housing selected for a minimum L50 life in excess of 400,000 hours for horizontal units and L50 life in excess of 250,000 hours for vertical units.

COOK AF tube axial fans are designed to fill the performance gap between typical duct fans and heavy-duty vane axial fans.

  • High efficiency propeller with six airfoil blades available in one-piece cast aluminum (AFB-C and AFD-C); welded steel (AFB-H); or welded stainless steel (AFB-S).
  • Minimum 12 gauge steel housing with continuously welded seams, and integral inlet and outlet flanges pre-punched for mounting.
  • Copper lubrication lines are standard on belt drive units and also standard on direct drive units when applicable.
  • The motor plate is attached to a heavy welded sub-base and features threaded studs for positive belt tensioning.
  • Direct drive units feature a totally enclosed motor.
  • Belt drive units feature an inner drum that encloses the driven sheave, shaft and bearings. The low-drag tunnel, separating belts from the airstream, also protect the extended lubrication lines. Removable covers provide access to the shaft, bearings and belts.
  • All steel fan components feature a Lorenized® powder coat finish.
  • Bearings are heavy duty regreasable ball or roller type in a cast iron pillow block housing selected for a minimum L50 life in excess of 400,000 hours for horizontal units and L50 life in excess of 250,000 hours for vertical units.
Supplier's Site Datasheet

Technical Specifications

  Loren Cook Company
Product Category Fans and Blowers (industrial)
Product Number AF
Product Name Tube Axial Fans
Applications / Use Ventilation
Product Form Packaged
Environment Clean
Fan / Blower Diameter 12.9 to 60.4 inch (327 to 1534 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Fans - Centrifugal Backward Curved -  - New York Blower Company (The)
Specs
Applications / Use HVAC; Ventilation
Product Form Packaged
Environment Dirty
View Details
Turbo Blowers - VFT71-2 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Applications / Use Pressure Blower; Product / Process Cooling; HVAC
Product Form Packaged
Environment Clean
View Details
MD-Pneumatics PD Plus 3200 Series Rotary Positive Displacement Blowers - 6024_md-kinney-pd-plus-bl - Rogers Machinery Company, Inc.
Specs
Applications / Use HVAC
Air Flow Rate 1 SCFM (2 m³/hr)
Static Pressure Range 277 in H2O (517 Torr)
View Details
PX-Series Centrifugal Blowers -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details