Loren Cook Company Restaurant Upblast Centrifugal Roof Exhaust Ventilators VCR

Description
Restaurant Exhaust Ventilator provides maximum performance and durability in kitchen hood exhaust applications. VCR unit top cap assembly is designed to provide weather protection for the motor and drive components while maintaining easy tool free access for inspection and maintenance. Standard lifting lugs, located under the top cap, provide for safe, fast and efficient lifting of the unit to a rooftop. One piece fan base, which includes a high-efficiency inlet venturi and continuously welded curb cap corners, insures weathertight conditions. One piece spun aluminum leak-free baffle is designed to provide smooth, turbulent-free airflow. Wheels are centrifugal type featuring non-overloading, backward-inclined blades and a tapered inlet shroud. Optional Wall Mounting Flange is available up to size 245. Accurate performance is assured through compliance with the AMCA Certified Ratings Program. All units are licensed to bear the AMCA Certified Ratings Seal for Air and Sound Performance Construction Features include Removable Top Cap Regreasable Pillowblock Bearings In Cast Iron Housing Standard NEMA 3 Wiring Box Motor Cooling Tube Stainless Steel Quick Release Fasteners Lifting Lugs Heat Shield Aluminum Base with Welded Corners Aluminum Wheel Electronially communtated motors available
Datasheet
Description
Restaurant Exhaust Ventilator provides maximum performance and durability in kitchen hood exhaust applications. VCR unit top cap assembly is designed to provide weather protection for the motor and drive components while maintaining easy tool free access for inspection and maintenance. Standard lifting lugs, located under the top cap, provide for safe, fast and efficient lifting of the unit to a rooftop. One piece fan base, which includes a high-efficiency inlet venturi and continuously welded curb cap corners, insures weathertight conditions. One piece spun aluminum leak-free baffle is designed to provide smooth, turbulent-free airflow. Wheels are centrifugal type featuring non-overloading, backward-inclined blades and a tapered inlet shroud. Optional Wall Mounting Flange is available up to size 245. Accurate performance is assured through compliance with the AMCA Certified Ratings Program. All units are licensed to bear the AMCA Certified Ratings Seal for Air and Sound Performance Construction Features include Removable Top Cap Regreasable Pillowblock Bearings In Cast Iron Housing Standard NEMA 3 Wiring Box Motor Cooling Tube Stainless Steel Quick Release Fasteners Lifting Lugs Heat Shield Aluminum Base with Welded Corners Aluminum Wheel Electronially communtated motors available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Restaurant Upblast Centrifugal Roof Exhaust Ventilators - VCR - Loren Cook Company
Springfield, MO, USA
Restaurant Upblast Centrifugal Roof Exhaust Ventilators
VCR
Restaurant Upblast Centrifugal Roof Exhaust Ventilators VCR
Restaurant Exhaust Ventilator provides maximum performance and durability in kitchen hood exhaust applications. VCR unit top cap assembly is designed to provide weather protection for the motor and drive components while maintaining easy tool free access for inspection and maintenance. Standard lifting lugs, located under the top cap, provide for safe, fast and efficient lifting of the unit to a rooftop. One piece fan base, which includes a high-efficiency inlet venturi and continuously welded curb cap corners, insures weathertight conditions. One piece spun aluminum leak-free baffle is designed to provide smooth, turbulent-free airflow. Wheels are centrifugal type featuring non-overloading, backward-inclined blades and a tapered inlet shroud. Optional Wall Mounting Flange is available up to size 245. Accurate performance is assured through compliance with the AMCA Certified Ratings Program. All units are licensed to bear the AMCA Certified Ratings Seal for Air and Sound Performance Construction Features include Removable Top Cap Regreasable Pillowblock Bearings In Cast Iron Housing Standard NEMA 3 Wiring Box Motor Cooling Tube Stainless Steel Quick Release Fasteners Lifting Lugs Heat Shield Aluminum Base with Welded Corners Aluminum Wheel Electronially communtated motors available

Restaurant Exhaust Ventilator provides maximum performance and durability in kitchen hood exhaust applications.

  • VCR unit top cap assembly is designed to provide weather protection for the motor and drive components while maintaining easy tool free access for inspection and maintenance.
  • Standard lifting lugs, located under the top cap, provide for safe, fast and efficient lifting of the unit to a rooftop.
  • One piece fan base, which includes a high-efficiency inlet venturi and continuously welded curb cap corners, insures weathertight conditions. One piece spun aluminum leak-free baffle is designed to provide smooth, turbulent-free airflow. Wheels are centrifugal type featuring non-overloading, backward-inclined blades and a tapered inlet shroud.
  • Optional Wall Mounting Flange is available up to size 245.
  • Accurate performance is assured through compliance with the AMCA Certified Ratings Program. All units are licensed to bear the AMCA Certified Ratings Seal for Air and Sound Performance
  • Construction Features include
    • Removable Top Cap
    • Regreasable Pillowblock Bearings In Cast Iron Housing
    • Standard NEMA 3 Wiring Box
    • Motor Cooling Tube
    • Stainless Steel Quick Release Fasteners
    • Lifting Lugs
    • Heat Shield
    • Aluminum Base with Welded Corners
    • Aluminum Wheel
  • Electronially communtated motors available
Supplier's Site Datasheet

Technical Specifications

  Loren Cook Company
Product Category Fans and Blowers (industrial)
Product Number VCR
Product Name Restaurant Upblast Centrifugal Roof Exhaust Ventilators
Applications / Use Ventilation
Product Form Packaged
Environment Clean
Fan / Blower Diameter 10.0 to 49.0 inch (254 to 1245 mm)
Unlock Full Specs
to access all available technical data

Similar Products

MAC 10 ® LEAC2 Fan Filter Unit -  - Envirco
Specs
Applications / Use HVAC
Product Form Packaged
View Details
Pressure Blower - Series 07 - Hartzell Air Movement
Hartzell Air Movement
Specs
Fan / Blower Diameter 11.0 to 14.0 inch (279 to 356 mm)
Static Pressure Range 0 to 8 in H2O (0.0 to 14.95 Torr)
Material of Construction Aluminum; Steel; Stainless Steel
View Details
PX-Series Centrifugal Blowers -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details