XOMOX (A Crane Co. Company) Datasheets for Plug Valves
Quarter-turn plug valves use a cylindrical or tapered plug with a hole in the center to control straight through flow when in the open position.
Plug Valves: Learn more
Product Name | Notes |
---|---|
Xomox Lined Swing check, Ball check, piston check and Poppet check have PFA as standard lining and uses the cast dovetail recesses and machined grooves to lock the liner to... | |
Xomox offers a variety of screwed end sleeved plug valves for your processing needs. Whether you require superior in-line sealing, easy adjustment or redundant stem seals. Xomox has a plug... | |
Xomox offers a wide range of flanged end sleeved plug valves to meet your needs. Our plug valves offer superior in-line sealing, redundant stem seals and 360 degree port retaining... | |
Xomox offers a wide range of partially jacketed sleeved plug valves to meet your needs. Our partially jacketed plug valves have a cavity free design, excellent in-line sealing and great... | |
Xomox offers a wide range of plug valves to meet your needs. Sizes range from 1/2" to 24" and end connections include screwed, weld, flanged. See below for our list... | |
Xomox's Tufline weld end sleeved plug valves offer redundant stem seals, a cavity free design, superior sealing, and an extended service life. See the list below for out full line... | |
Xomox's Tufline XP sleeved plug valves have exceptional fugitive emissions control, a patented shrink seal lip, and superior in-line sealing. See below for a list of all of Xomox's XP... |