BINDER Inc. Datasheets for Environmental Test Chambers and Rooms
Environmental test chambers and rooms are used to ensure the reliability of industrial products, especially electronic items, through prolonged exposure to one or more environmental parameters.
Environmental Test Chambers and Rooms: Learn more
| Product Name | Notes |
|---|---|
| Electronically controlled APT.line™ preheating chamber and refrigerating system assuring temperature accuracy and reproducible results 2 variable positioned illumination cassettes with BINDER Q1B Synergy Light™ for unique homogenous light distribution Illumination... | |
| Electronically controlled APT.line™ preheating chamber and refrigerating system assuring temperature accuracy and reproducible results 3 variable positioned illumination cassettes with BINDER Q1B Synergy Light™ for unique homogenous light distribution Illumination... | |
| Electronically controlled APT.line™ preheating chamber and refrigerating system assuring temperature accuracy and reproducible results Temperature range 0 °C to 70 °C (without humidity) Temperature range 10 °C to 70 °C... | |
| Electronically controlled APT.line™ preheating chamber assuring temperature accuracy and reproducible results Temperature range -70 °C to 180 °C MCS controller with 25 storable programs of 100 sections each for a... | |
| Electronically controlled APT.line™ preheating chamber assuring temperature accuracy and reproducible results Temperature range 0 °C to 70 °C (without humidity and illumination) Temperature range 10 °C to 60 °C (with... | |
| Electronically controlled APT.line™ preheating chamber assuring temperature accuracy and reproducible results Temperature range 0 °C to 70 °C (without humidity and illumination) Temperature range 20 °C to 60 °C (with... | |
| Electronically controlled APT.line™ preheating chamber assuring temperature accuracy and reproducible results Temperature range 0 °C to 70 °C (without illumination) Temperature range 5 °C to 60 °C (with illumination) 2... | |
| Electronically controlled APT.line™ preheating chamber assuring temperature accuracy and reproducible results Temperature range 0 °C to 70 °C (without illumination) Temperature range 5 °C to 60 °C (with illumination) 3... | |
| Electronically controlled APT.line™ preheating chamber assuring temperature accuracy and reproducible results Temperature range from 5 °C above ambient temperature to 300 °C MCS controller with 25 storable programs of 100... | |
| Electronically controlled APT.line™ preheating chamber assuring temperature accuracy and reproducible results Temperature range from 5 °C above ambient temperature to 300 °C MP controller with 2 programs with 10 sections... | |
| Electronically controlled APT.line™ preheating chamber assuring temperature accuracy and reproducible results Temperature range of -40 °C to 180 °C (at an ambient temperature of 25 °C) MCS controller with 25... | |
| Electronically controlled APT.line™ preheating chamber assuring temperature accuracy and reproducible results Temperature range without humidity -40 °C to 180 °C, with humidity 10 °C to 95 °C Humidity range 10%... |