BINDER Inc. Environmental Simulation Chamber for Cyclical Temperature MK Series MK 240

Description
Electronically controlled APT.line™ preheating chamber assuring temperature accuracy and reproducible results Temperature range of -40 °C to 180 °C (at an ambient temperature of 25 °C) MCS controller with 25 storable programs of 100 sections each for a maximum of 500 program segments User-friendly LCD screen Easy-to-read menu guide Integrated electronic chart recorder Variety of options for the graphic display of process parameters Real-time clock Programmable condensation protection for test material 230 V power socket on the right-side operating panel Adjustable ramp function via program editor Access port ø 50 mm, left side Heated viewing window with LED interior lighting Independent adjustable temperature safety device class 2 (DIN 12880), with visual and audible temperature alarm Environmentally friendly refrigerant R 404a Ethernet interface for communication software APT-COM™ DataControlSystem 1 shelf, stainless steel BINDER test certificate
Description
Electronically controlled APT.line™ preheating chamber assuring temperature accuracy and reproducible results Temperature range of -40 °C to 180 °C (at an ambient temperature of 25 °C) MCS controller with 25 storable programs of 100 sections each for a maximum of 500 program segments User-friendly LCD screen Easy-to-read menu guide Integrated electronic chart recorder Variety of options for the graphic display of process parameters Real-time clock Programmable condensation protection for test material 230 V power socket on the right-side operating panel Adjustable ramp function via program editor Access port ø 50 mm, left side Heated viewing window with LED interior lighting Independent adjustable temperature safety device class 2 (DIN 12880), with visual and audible temperature alarm Environmentally friendly refrigerant R 404a Ethernet interface for communication software APT-COM™ DataControlSystem 1 shelf, stainless steel BINDER test certificate

Suppliers

Company
Product
Description
Supplier Links
Environmental Simulation Chamber for Cyclical Temperature MK Series - MK 240 - BINDER Inc.
Tuttlingen, Germany
Environmental Simulation Chamber for Cyclical Temperature MK Series
MK 240
Environmental Simulation Chamber for Cyclical Temperature MK Series MK 240
Electronically controlled APT.line™ preheating chamber assuring temperature accuracy and reproducible results Temperature range of -40 °C to 180 °C (at an ambient temperature of 25 °C) MCS controller with 25 storable programs of 100 sections each for a maximum of 500 program segments User-friendly LCD screen Easy-to-read menu guide Integrated electronic chart recorder Variety of options for the graphic display of process parameters Real-time clock Programmable condensation protection for test material 230 V power socket on the right-side operating panel Adjustable ramp function via program editor Access port ø 50 mm, left side Heated viewing window with LED interior lighting Independent adjustable temperature safety device class 2 (DIN 12880), with visual and audible temperature alarm Environmentally friendly refrigerant R 404a Ethernet interface for communication software APT-COM™ DataControlSystem 1 shelf, stainless steel BINDER test certificate
  • Electronically controlled APT.line™ preheating chamber assuring temperature accuracy and reproducible results
  • Temperature range of -40 °C to 180 °C (at an ambient temperature of 25 °C)
  • MCS controller with 25 storable programs of 100 sections each for a maximum of 500 program segments
  • User-friendly LCD screen
    • Easy-to-read menu guide
    • Integrated electronic chart recorder
    • Variety of options for the graphic display of process parameters
    • Real-time clock
  • Programmable condensation protection for test material
  • 230 V power socket on the right-side operating panel
  • Adjustable ramp function via program editor
  • Access port Ø 50 mm, left side
  • Heated viewing window with LED interior lighting
  • Independent adjustable temperature safety device class 2 (DIN 12880), with visual and audible temperature alarm
  • Environmentally friendly refrigerant R 404a
  • Ethernet interface for communication software APT-COM™ DataControlSystem
  • 1 shelf, stainless steel
  • BINDER test certificate
Supplier's Site

Technical Specifications

  BINDER Inc.
Product Category Environmental Test Chambers and Rooms
Product Number MK 240
Product Name Environmental Simulation Chamber for Cyclical Temperature MK Series
Configuration Floor; Reach-In
Parameters Temperature
Features Alarm; Programmable; Recorder; Shelves; Windows
Temperature Control Heating; Cooling
Temperature Range -40 to 180 C (-40 to 356 F)
Unlock Full Specs
to access all available technical data

Similar Products

Environmental Test Chambers - High Performance Model - ZP(HP)-32-20-20-SC/WC* - Cincinnati Sub-Zero Products
Specs
Configuration Floor
Parameters Temperature; Humidity (optional feature)
Features Alarm; Humidity Control (optional feature); Programmable; Logger; Recorder (optional feature); Shelves
View Details
Near-Field Chambers -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Parameters Sound; Near-field antenna pattern measurements
Features Lights
Temperature Control Heating (optional feature); Cooling (optional feature)
View Details
Altitude Test Chambers -  - Guangdong Atmars Industry Co., Limited
Guangdong Atmars Industry Co., Limited
Specs
Parameters Temperature; Humidity
Features Lights; Windows
Temperature Control Cooling
View Details
Noise Control Products & Testing Chambers // 5G, EMI/EMC, AND RF CHAMBERS - CHAMBERS - Isotech, Inc.
Specs
Type Anechoic - Sound; Anechoic - RFI / EMI
Parameters Sound
View Details