BINDER Inc. Environmental Simulation Chamber for Cyclical Temperature MK Series MK 115

Description
Electronically controlled APT.line™ preheating chamber assuring temperature accuracy and reproducible results Temperature range of -40 °C to 180 °C (at an ambient temperature of 25 °C) MCS controller with 25 storable programs of 100 sections each for a maximum of 500 program segments User-friendly LCD screen Easy-to-read menu guide Integrated electronic chart recorder Variety of options for the graphic display of process parameters Real-time clock Programmable condensation protection for test material Powerful adjustable fan Adjustable ramp function via program editor Access port ø 80 mm, top Independent adjustable temperature safety device class 2 (DIN 12880), with visual and audible temperature alarm Heated viewing window with LED interior lighting Environmentally friendly refrigerant R 404a RS 422 interface for communication software APT-COM™ DataControlSystem 1 shelf, stainless steel BINDER test certificate
Description
Electronically controlled APT.line™ preheating chamber assuring temperature accuracy and reproducible results Temperature range of -40 °C to 180 °C (at an ambient temperature of 25 °C) MCS controller with 25 storable programs of 100 sections each for a maximum of 500 program segments User-friendly LCD screen Easy-to-read menu guide Integrated electronic chart recorder Variety of options for the graphic display of process parameters Real-time clock Programmable condensation protection for test material Powerful adjustable fan Adjustable ramp function via program editor Access port ø 80 mm, top Independent adjustable temperature safety device class 2 (DIN 12880), with visual and audible temperature alarm Heated viewing window with LED interior lighting Environmentally friendly refrigerant R 404a RS 422 interface for communication software APT-COM™ DataControlSystem 1 shelf, stainless steel BINDER test certificate

Suppliers

Company
Product
Description
Supplier Links
Environmental Simulation Chamber for Cyclical Temperature MK Series - MK 115 - BINDER Inc.
Tuttlingen, Germany
Environmental Simulation Chamber for Cyclical Temperature MK Series
MK 115
Environmental Simulation Chamber for Cyclical Temperature MK Series MK 115
Electronically controlled APT.line™ preheating chamber assuring temperature accuracy and reproducible results Temperature range of -40 °C to 180 °C (at an ambient temperature of 25 °C) MCS controller with 25 storable programs of 100 sections each for a maximum of 500 program segments User-friendly LCD screen Easy-to-read menu guide Integrated electronic chart recorder Variety of options for the graphic display of process parameters Real-time clock Programmable condensation protection for test material Powerful adjustable fan Adjustable ramp function via program editor Access port ø 80 mm, top Independent adjustable temperature safety device class 2 (DIN 12880), with visual and audible temperature alarm Heated viewing window with LED interior lighting Environmentally friendly refrigerant R 404a RS 422 interface for communication software APT-COM™ DataControlSystem 1 shelf, stainless steel BINDER test certificate
  • Electronically controlled APT.line™ preheating chamber assuring temperature accuracy and reproducible results
  • Temperature range of -40 °C to 180 °C (at an ambient temperature of 25 °C)
  • MCS controller with 25 storable programs of 100 sections each for a maximum of 500 program segments
  • User-friendly LCD screen
    • Easy-to-read menu guide
    • Integrated electronic chart recorder
    • Variety of options for the graphic display of process parameters
    • Real-time clock
  • Programmable condensation protection for test material
  • Powerful adjustable fan
  • Adjustable ramp function via program editor
  • Access port Ø 80 mm, top
  • Independent adjustable temperature safety device class 2 (DIN 12880), with visual and audible temperature alarm
  • Heated viewing window with LED interior lighting
  • Environmentally friendly refrigerant R 404a
  • RS 422 interface for communication software APT-COM™ DataControlSystem
  • 1 shelf, stainless steel
  • BINDER test certificate
Supplier's Site

Technical Specifications

  BINDER Inc.
Product Category Environmental Test Chambers and Rooms
Product Number MK 115
Product Name Environmental Simulation Chamber for Cyclical Temperature MK Series
Configuration Floor; Reach-In
Unlock Full Specs
to access all available technical data

Similar Products

Celsius EVO - celsius-evo - Cosmic Equipment SpA
Cosmic Equipment SpA
Specs
Configuration Floor
Parameters Temperature
Temperature Control Heating; Cooling
View Details
PV Series Solar Panel Test Chamber -  - Weiss Technik North America, Inc.
Weiss Technik North America, Inc.
Specs
Configuration Reach-In
Humidity Range 95 % RH
View Details
Altitude Test Chamber - CA-64-6-6 - Cincinnati Sub-Zero Products
Cincinnati Sub-Zero Products
Specs
Configuration Floor
Parameters Temperature; Humidity; Vacuum
Features Alarm; Humidity Control (optional feature); Programmable; Recorder (optional feature); Windows; Running Time Meter
View Details
Noise Control Products & Testing Chambers // 5G, EMI/EMC, AND RF CHAMBERS - CHAMBERS - Isotech, Inc.
Specs
Type Anechoic - Sound; Anechoic - RFI / EMI
Parameters Sound
View Details