BINDER Inc. Constant Climate Chamber with Humidity KBF Series KBF 720

Description
Electronically controlled APT.line™ preheating chamber and refrigerating system assuring temperature accuracy and reproducible results Temperature range 0 °C to 70 °C (without humidity) Temperature range 10 °C to 70 °C (with humidity) Humidity range 10 % to 80 % RH MCS controller with 25 storable programs of 100 sections each for a maximum of 500 program segments User friendly LCD screen Easy-to-read menu guide Integrated electronic chart recorder Variety of options for the graphic display of process parameters Real time clock Electronically controlled humidification and dehumidification system with capacitive humidity sensor Suitable for stability tests according to ICH guideline Q1A Inner glass door with sealing Independent adjustable temperature safety device class 3.1 (DIN 12880), with visual and audible temperature alarm Access port with silicone plug ø 30 mm, left side Safety connection kit for water supply and drainage, including water hose up to 1 m Height Ethernet interface for GLP/GMP and the FDA guideline 21 CFR Part 11 compliant APT-COM™ DataControl-System software 2 stainless steel racks BINDER test confirmation
Description
Electronically controlled APT.line™ preheating chamber and refrigerating system assuring temperature accuracy and reproducible results Temperature range 0 °C to 70 °C (without humidity) Temperature range 10 °C to 70 °C (with humidity) Humidity range 10 % to 80 % RH MCS controller with 25 storable programs of 100 sections each for a maximum of 500 program segments User friendly LCD screen Easy-to-read menu guide Integrated electronic chart recorder Variety of options for the graphic display of process parameters Real time clock Electronically controlled humidification and dehumidification system with capacitive humidity sensor Suitable for stability tests according to ICH guideline Q1A Inner glass door with sealing Independent adjustable temperature safety device class 3.1 (DIN 12880), with visual and audible temperature alarm Access port with silicone plug ø 30 mm, left side Safety connection kit for water supply and drainage, including water hose up to 1 m Height Ethernet interface for GLP/GMP and the FDA guideline 21 CFR Part 11 compliant APT-COM™ DataControl-System software 2 stainless steel racks BINDER test confirmation

Suppliers

Company
Product
Description
Supplier Links
Constant Climate Chamber with Humidity KBF Series - KBF 720 - BINDER Inc.
Tuttlingen, Germany
Constant Climate Chamber with Humidity KBF Series
KBF 720
Constant Climate Chamber with Humidity KBF Series KBF 720
Electronically controlled APT.line™ preheating chamber and refrigerating system assuring temperature accuracy and reproducible results Temperature range 0 °C to 70 °C (without humidity) Temperature range 10 °C to 70 °C (with humidity) Humidity range 10 % to 80 % RH MCS controller with 25 storable programs of 100 sections each for a maximum of 500 program segments User friendly LCD screen Easy-to-read menu guide Integrated electronic chart recorder Variety of options for the graphic display of process parameters Real time clock Electronically controlled humidification and dehumidification system with capacitive humidity sensor Suitable for stability tests according to ICH guideline Q1A Inner glass door with sealing Independent adjustable temperature safety device class 3.1 (DIN 12880), with visual and audible temperature alarm Access port with silicone plug ø 30 mm, left side Safety connection kit for water supply and drainage, including water hose up to 1 m Height Ethernet interface for GLP/GMP and the FDA guideline 21 CFR Part 11 compliant APT-COM™ DataControl-System software 2 stainless steel racks BINDER test confirmation
  • Electronically controlled APT.line™ preheating chamber and refrigerating system assuring temperature accuracy and reproducible results
  • Temperature range 0 °C to 70 °C (without humidity)
  • Temperature range 10 °C to 70 °C (with humidity)
  • Humidity range 10 % to 80 % RH
  • MCS controller with 25 storable programs of 100 sections each for a maximum of 500 program segments
    • User friendly LCD screen
    • Easy-to-read menu guide
    • Integrated electronic chart recorder
    • Variety of options for the graphic display of process parameters
    • Real time clock
  • Electronically controlled humidification and dehumidification system with capacitive humidity sensor
  • Suitable for stability tests according to ICH guideline Q1A
  • Inner glass door with sealing
  • Independent adjustable temperature safety device class 3.1 (DIN 12880), with visual and audible temperature alarm
  • Access port with silicone plug Ø 30 mm, left side
  • Safety connection kit for water supply and drainage, including water hose up to 1 m Height
  • Ethernet interface for GLP/GMP and the FDA guideline 21 CFR Part 11 compliant APT-COM™ DataControl-System software
  • 2 stainless steel racks
  • BINDER test confirmation
Supplier's Site

Technical Specifications

  BINDER Inc.
Product Category Environmental Test Chambers and Rooms
Product Number KBF 720
Product Name Constant Climate Chamber with Humidity KBF Series
Type Environmental Stability
Configuration Floor; Reach-In
Parameters Temperature; Humidity
Features Alarm; Humidity Control; Programmable; Lights; Recorder; Shelves
Temperature Control Heating; Cooling
Unlock Full Specs
to access all available technical data

Similar Products

Celsius EVO - celsius-evo - Cosmic Equipment SpA
Cosmic Equipment SpA
Specs
Configuration Floor
Parameters Temperature
Temperature Control Heating; Cooling
View Details
 - Anechoic Tapered Chamber - Isotech, Inc.
Specs
Type Anechoic - Sound; Anechoic - RFI / EMI
Parameters Sound
View Details
Cell Culture Chamber - PhO2x Box - Baker
Specs
Type Environmental Stability
Configuration Benchtop
Parameters Oxygen, CO2
View Details
Pre-Scan Emissions/Immunity Chambers -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Configuration Walk-In
Parameters Sound; Emissions; Radiated Immunity
Features Lights
View Details