BINDER Inc. Environmental Simulation Chamber for Complex Temperature Profiles MKT Series MKF 720

Description
Electronically controlled APT.line™ preheating chamber assuring temperature accuracy and reproducible results Temperature range without humidity -40 °C to 180 °C, with humidity 10 °C to 95 °C Humidity range 10% to 98% RH MCS controller with 25 storable programs of 100 sections each for a maximum of 500 program segments User-friendly LCD screen Integrated electronic chart recorder Variety of options for the graphic display of process parameters Real-time clock Electronically controlled humidification and dehumidification system with capacitive humidity sensor and vapor pressure humidification Adjustable ramp function via program editor Integrated water storage tank Heated viewing window with interior lighting 230 V power socket on the right-side operating panel Independent adjustable temperature safety device Class 2 (DIN 12880) 4 potential-free relay outputs that can be activated via MCS controller Ethernet interface for communication software APT-COM™ DataControlSystem 2 access ports ø 80 mm, right and left side 1 shelf, stainless steel 4 casters (2 with brakes) BINDER test certificate
Description
Electronically controlled APT.line™ preheating chamber assuring temperature accuracy and reproducible results Temperature range without humidity -40 °C to 180 °C, with humidity 10 °C to 95 °C Humidity range 10% to 98% RH MCS controller with 25 storable programs of 100 sections each for a maximum of 500 program segments User-friendly LCD screen Integrated electronic chart recorder Variety of options for the graphic display of process parameters Real-time clock Electronically controlled humidification and dehumidification system with capacitive humidity sensor and vapor pressure humidification Adjustable ramp function via program editor Integrated water storage tank Heated viewing window with interior lighting 230 V power socket on the right-side operating panel Independent adjustable temperature safety device Class 2 (DIN 12880) 4 potential-free relay outputs that can be activated via MCS controller Ethernet interface for communication software APT-COM™ DataControlSystem 2 access ports ø 80 mm, right and left side 1 shelf, stainless steel 4 casters (2 with brakes) BINDER test certificate

Suppliers

Company
Product
Description
Supplier Links
Environmental Simulation Chamber for Complex Temperature Profiles MKT Series - MKF 720 - BINDER Inc.
Tuttlingen, Germany
Environmental Simulation Chamber for Complex Temperature Profiles MKT Series
MKF 720
Environmental Simulation Chamber for Complex Temperature Profiles MKT Series MKF 720
Electronically controlled APT.line™ preheating chamber assuring temperature accuracy and reproducible results Temperature range without humidity -40 °C to 180 °C, with humidity 10 °C to 95 °C Humidity range 10% to 98% RH MCS controller with 25 storable programs of 100 sections each for a maximum of 500 program segments User-friendly LCD screen Integrated electronic chart recorder Variety of options for the graphic display of process parameters Real-time clock Electronically controlled humidification and dehumidification system with capacitive humidity sensor and vapor pressure humidification Adjustable ramp function via program editor Integrated water storage tank Heated viewing window with interior lighting 230 V power socket on the right-side operating panel Independent adjustable temperature safety device Class 2 (DIN 12880) 4 potential-free relay outputs that can be activated via MCS controller Ethernet interface for communication software APT-COM™ DataControlSystem 2 access ports ø 80 mm, right and left side 1 shelf, stainless steel 4 casters (2 with brakes) BINDER test certificate
  • Electronically controlled APT.line™ preheating chamber assuring temperature accuracy and reproducible results
  • Temperature range without humidity -40 °C to 180 °C, with humidity 10 °C to 95 °C
  • Humidity range 10% to 98% RH
  • MCS controller with 25 storable programs of 100 sections each for a maximum of 500 program segments
  • User-friendly LCD screen
    • Integrated electronic chart recorder
    • Variety of options for the graphic display of process parameters
    • Real-time clock
  • Electronically controlled humidification and dehumidification system with capacitive humidity sensor and vapor pressure humidification
  • Adjustable ramp function via program editor
  • Integrated water storage tank
  • Heated viewing window with interior lighting
  • 230 V power socket on the right-side operating panel
  • Independent adjustable temperature safety device Class 2 (DIN 12880)
  • 4 potential-free relay outputs that can be activated via MCS controller
  • Ethernet interface for communication software APT-COM™ DataControlSystem
  • 2 access ports Ø 80 mm, right and left side
  • 1 shelf, stainless steel
  • 4 casters (2 with brakes)
  • BINDER test certificate
Supplier's Site

Technical Specifications

  BINDER Inc.
Product Category Environmental Test Chambers and Rooms
Product Number MKF 720
Product Name Environmental Simulation Chamber for Complex Temperature Profiles MKT Series
Configuration Floor; Reach-In
Parameters Temperature; Humidity
Features Alarm; Humidity Control; Programmable; Lights; Recorder; Shelves; Windows
Temperature Control Heating; Cooling
Temperature Range -40 to 180 C (-40 to 356 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rapid Oxygen Control Chambers - VelO2x 510 - Baker
Specs
Type Environmental Stability
Configuration Benchtop
Features Shelves; Windows
View Details
Psychrometric Testing Chamber -  - Air Innovations LLC
Specs
Type Environmental Stability
Configuration Walk-In
Parameters Temperature; Humidity
View Details
High-low Temp. (Humidity) explosion proof Test Chamber -  - Guangdong Atmars Industry Co., Limited
Guangdong Atmars Industry Co., Limited
Specs
Parameters Temperature; Humidity
Features Lights; Windows
Temperature Control Heating; Cooling
View Details
Tensile Test-Climate Chamber -  - Weiss Technik North America, Inc.
Weiss Technik North America, Inc.
Specs
Configuration Walk-In; Room
View Details