BINDER Inc. Datasheets for Plant Growth Chambers
Plant Growth Chambers are specifically designed to produce environmental conditions to maximize plant growth.
Plant Growth Chambers: Learn more
| Product Name | Notes |
|---|---|
| Electronically controlled APT.line™ preheating chamber assuring temperature accuracy and reproducible results Temperature range 0 °C to 70 °C (without humidity and illumination) Temperature range 10 °C to 60 °C (with... | |
| Electronically controlled APT.line™ preheating chamber assuring temperature accuracy and reproducible results Temperature range 0 °C to 70 °C (without humidity and illumination) Temperature range 20 °C to 60 °C (with... | |
| Electronically controlled APT.line™ preheating chamber assuring temperature accuracy and reproducible results Temperature range 0 °C to 70 °C (without illumination) Temperature range 5 °C to 60 °C (with illumination) 2... | |
| Electronically controlled APT.line™ preheating chamber assuring temperature accuracy and reproducible results Temperature range 0 °C to 70 °C (without illumination) Temperature range 5 °C to 60 °C (with illumination) 3... |