BINDER Inc. Material Test Chamber with Individual Programming M Series M 400

Description
Electronically controlled APT.line™ preheating chamber assuring temperature accuracy and reproducible results Temperature range from 5 °C above ambient temperature to 300 °C MCS controller with 25 storable programs of 100 sections each for a maximum of 500 program segments User-friendly LCD screen Easy-to-read menu guide Integrated electronic chart recorder Variety of options for the graphic display of process parameters Real-time clock Adjustable ramp function via program editor Program-controlled ventilation flap High air-exchange rate through high-performance fan Adjustable fan speed Exhaust duct ø 50 mm Temperature safety device class 2 (DIN 12880) with visual alarm Printer and communication interface RS 422 for use with optional GMP/GLP and FDA guideline 21 CFR Part 11 compliant APT-COM™ DataControlSystem software Units up to 115 liters are stackable 2 chrome-plated racks included BINDER test confirmation
Description
Electronically controlled APT.line™ preheating chamber assuring temperature accuracy and reproducible results Temperature range from 5 °C above ambient temperature to 300 °C MCS controller with 25 storable programs of 100 sections each for a maximum of 500 program segments User-friendly LCD screen Easy-to-read menu guide Integrated electronic chart recorder Variety of options for the graphic display of process parameters Real-time clock Adjustable ramp function via program editor Program-controlled ventilation flap High air-exchange rate through high-performance fan Adjustable fan speed Exhaust duct ø 50 mm Temperature safety device class 2 (DIN 12880) with visual alarm Printer and communication interface RS 422 for use with optional GMP/GLP and FDA guideline 21 CFR Part 11 compliant APT-COM™ DataControlSystem software Units up to 115 liters are stackable 2 chrome-plated racks included BINDER test confirmation

Suppliers

Company
Product
Description
Supplier Links
Material Test Chamber with Individual Programming M Series - M 400 - BINDER Inc.
Tuttlingen, Germany
Material Test Chamber with Individual Programming M Series
M 400
Material Test Chamber with Individual Programming M Series M 400
Electronically controlled APT.line™ preheating chamber assuring temperature accuracy and reproducible results Temperature range from 5 °C above ambient temperature to 300 °C MCS controller with 25 storable programs of 100 sections each for a maximum of 500 program segments User-friendly LCD screen Easy-to-read menu guide Integrated electronic chart recorder Variety of options for the graphic display of process parameters Real-time clock Adjustable ramp function via program editor Program-controlled ventilation flap High air-exchange rate through high-performance fan Adjustable fan speed Exhaust duct ø 50 mm Temperature safety device class 2 (DIN 12880) with visual alarm Printer and communication interface RS 422 for use with optional GMP/GLP and FDA guideline 21 CFR Part 11 compliant APT-COM™ DataControlSystem software Units up to 115 liters are stackable 2 chrome-plated racks included BINDER test confirmation
  • Electronically controlled APT.line™ preheating chamber assuring temperature accuracy and reproducible results
  • Temperature range from 5 °C above ambient temperature to 300 °C
  • MCS controller with 25 storable programs of 100 sections each for a maximum of 500 program segments
  • User-friendly LCD screen
    • Easy-to-read menu guide
    • Integrated electronic chart recorder
    • Variety of options for the graphic display of process parameters
    • Real-time clock
  • Adjustable ramp function via program editor
  • Program-controlled ventilation flap
  • High air-exchange rate through high-performance fan
  • Adjustable fan speed
  • Exhaust duct Ø 50 mm
  • Temperature safety device class 2 (DIN 12880) with visual alarm
  • Printer and communication interface RS 422 for use with optional GMP/GLP and FDA guideline 21 CFR Part 11 compliant APT-COM™ DataControlSystem software
  • Units up to 115 liters are stackable
  • 2 chrome-plated racks included
  • BINDER test confirmation
Supplier's Site

Technical Specifications

  BINDER Inc.
Product Category Environmental Test Chambers and Rooms
Product Number M 400
Product Name Material Test Chamber with Individual Programming M Series
Configuration Floor; Reach-In
Parameters Temperature
Features Alarm; Programmable; Lights (optional feature); Shelves; Windows (optional feature)
Temperature Control Heating
Temperature Range ? to 300 C (? to 572 F)
Unlock Full Specs
to access all available technical data

Similar Products

Celsius EVO - celsius-evo - Cosmic Equipment SpA
Cosmic Equipment SpA
Specs
Configuration Floor
Parameters Temperature
Temperature Control Heating; Cooling
View Details
Noise Control Products & Testing Chambers // 5G, EMI/EMC, AND RF CHAMBERS - CHAMBERS - Isotech, Inc.
Specs
Type Anechoic - Sound; Anechoic - RFI / EMI
Parameters Sound
View Details
Cell Culture Chamber - PhO2x Box - Baker
Specs
Type Environmental Stability
Configuration Benchtop
Parameters Oxygen, CO2
View Details
PIM Chamber -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
View Details