BINDER Inc. Climate Chamber with Illumination KBWF Series KBWF 240

Description
Electronically controlled APT.line™ preheating chamber assuring temperature accuracy and reproducible results Temperature range 0 °C to 70 °C (without humidity and illumination) Temperature range 10 °C to 60 °C (with humidity and illumination) Humidity range 10 % to 80 % RH (without illumination) Humidity range 10 % to 75 % RH (with illumination) 2 variable positioned illumination cassettes with 5 daylight illumination tubes, each, in steps switchable The patented illumination system assures an unique homogeneous light distribution MCS controller with 25 storable programs of 100 sections each for a maximum of 500 program segments for programming of day and night cycles Integrated electronic chart recorder Variety of options for the graphic display of process parameters Real-time clock Controlled humidification and dehumidification system with capacitive humidity sensor Independent adjustable temperature safety device class 3.1, providing full protection against chamber over-temperature, with visual and audible temperature alarm Access port ø 30 mm, left side Inner glass door Safety connection kit for water supply and drainage, including water hose, total length 6 m RS 422 interface for use with optional GMP/GLP and FDA guideline 21 CFR Part 11 compliant APT-COM™ DataControlSystem software 2 stainless steel racks BINDER test confirmation
Description
Electronically controlled APT.line™ preheating chamber assuring temperature accuracy and reproducible results Temperature range 0 °C to 70 °C (without humidity and illumination) Temperature range 10 °C to 60 °C (with humidity and illumination) Humidity range 10 % to 80 % RH (without illumination) Humidity range 10 % to 75 % RH (with illumination) 2 variable positioned illumination cassettes with 5 daylight illumination tubes, each, in steps switchable The patented illumination system assures an unique homogeneous light distribution MCS controller with 25 storable programs of 100 sections each for a maximum of 500 program segments for programming of day and night cycles Integrated electronic chart recorder Variety of options for the graphic display of process parameters Real-time clock Controlled humidification and dehumidification system with capacitive humidity sensor Independent adjustable temperature safety device class 3.1, providing full protection against chamber over-temperature, with visual and audible temperature alarm Access port ø 30 mm, left side Inner glass door Safety connection kit for water supply and drainage, including water hose, total length 6 m RS 422 interface for use with optional GMP/GLP and FDA guideline 21 CFR Part 11 compliant APT-COM™ DataControlSystem software 2 stainless steel racks BINDER test confirmation

Suppliers

Company
Product
Description
Supplier Links
Climate Chamber with Illumination KBWF Series - KBWF 240 - BINDER Inc.
Tuttlingen, Germany
Climate Chamber with Illumination KBWF Series
KBWF 240
Climate Chamber with Illumination KBWF Series KBWF 240
Electronically controlled APT.line™ preheating chamber assuring temperature accuracy and reproducible results Temperature range 0 °C to 70 °C (without humidity and illumination) Temperature range 10 °C to 60 °C (with humidity and illumination) Humidity range 10 % to 80 % RH (without illumination) Humidity range 10 % to 75 % RH (with illumination) 2 variable positioned illumination cassettes with 5 daylight illumination tubes, each, in steps switchable The patented illumination system assures an unique homogeneous light distribution MCS controller with 25 storable programs of 100 sections each for a maximum of 500 program segments for programming of day and night cycles Integrated electronic chart recorder Variety of options for the graphic display of process parameters Real-time clock Controlled humidification and dehumidification system with capacitive humidity sensor Independent adjustable temperature safety device class 3.1, providing full protection against chamber over-temperature, with visual and audible temperature alarm Access port ø 30 mm, left side Inner glass door Safety connection kit for water supply and drainage, including water hose, total length 6 m RS 422 interface for use with optional GMP/GLP and FDA guideline 21 CFR Part 11 compliant APT-COM™ DataControlSystem software 2 stainless steel racks BINDER test confirmation
  • Electronically controlled APT.line™ preheating chamber assuring temperature accuracy and reproducible results
  • Temperature range 0 °C to 70 °C (without humidity and illumination)
  • Temperature range 10 °C to 60 °C (with humidity and illumination)
  • Humidity range 10 % to 80 % RH (without illumination)
  • Humidity range 10 % to 75 % RH (with illumination)
  • 2 variable positioned illumination cassettes with 5 daylight illumination tubes, each, in steps switchable
  • The patented illumination system assures an unique homogeneous light distribution
  • MCS controller with 25 storable programs of 100 sections each for a maximum of 500 program segments for programming of day and night cycles
    • Integrated electronic chart recorder
    • Variety of options for the graphic display of process parameters
    • Real-time clock
  • Controlled humidification and dehumidification system with capacitive humidity sensor
  • Independent adjustable temperature safety device class 3.1, providing full protection against chamber over-temperature, with visual and audible temperature alarm
  • Access port Ø 30 mm, left side
  • Inner glass door
  • Safety connection kit for water supply and drainage, including water hose, total length 6 m
  • RS 422 interface for use with optional GMP/GLP and FDA guideline 21 CFR Part 11 compliant APT-COM™ DataControlSystem software
  • 2 stainless steel racks
  • BINDER test confirmation
Supplier's Site

Technical Specifications

  BINDER Inc.
Product Category Environmental Test Chambers and Rooms
Product Number KBWF 240
Product Name Climate Chamber with Illumination KBWF Series
Type Plant Growth
Configuration Floor; Reach-In
Parameters Temperature; Humidity
Features Alarm; Humidity Control; Programmable; Lights (optional feature); Recorder; Shelves
Temperature Control Heating; Cooling
Unlock Full Specs
to access all available technical data

Similar Products

TESTA Walk-In BT -  - Aralab
Specs
Configuration Floor; Walk-In
Parameters Temperature; Humidity
Features Alarm; Humidity Control; Programmable; Lights; Windows
View Details
Psychrometric Testing Chamber -  - Air Innovations LLC
Specs
Type Environmental Stability
Configuration Walk-In
Parameters Temperature; Humidity
View Details
Remote Conditioner Chamber - RC-864-15 - Cincinnati Sub-Zero Products
Cincinnati Sub-Zero Products
Specs
Configuration Floor
Parameters Temperature; Humidity
Features Humidity Control; Programmable
View Details
Temperature Cycling Chamber, Global-N - EGNZ4-5NWL - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Type Environmental Stability
Configuration Floor; Reach-In
Parameters Temperature
View Details