BINDER Inc. Material Test Chamber with Mechanical Convection FP Series FP 400

Description
Electronically controlled APT.line™ preheating chamber assuring temperature accuracy and reproducible results Temperature range from 5 °C above ambient temperature to 300 °C MP controller with 2 programs with 10 sections each, or alternatively 1 program with 20 sections The time of an individual program step can be set to max. 99.59 hours or 999.59 hours. This adjustment applies to all program sections. Integrated weekly program timer with real-time function Adjustable ramp function via program editor Digital temperature setting with an accuracy of one degree Adjustable fan speed Adjustable ventilation by means of front ventilation flap slide and rear exhaust ø 50 mm Elapsed time indicator Independent adjustable temperature safety device class 2 (DIN 12880), with visual temperature alarm RS 422 interface for use with APT-COM™ DataControlSystem communication software or switch over to printer output with RS 232 / RS 422 interface converter Units up to 115 liters are stackable 2 chrome-plated racks included BINDER test confirmation
Description
Electronically controlled APT.line™ preheating chamber assuring temperature accuracy and reproducible results Temperature range from 5 °C above ambient temperature to 300 °C MP controller with 2 programs with 10 sections each, or alternatively 1 program with 20 sections The time of an individual program step can be set to max. 99.59 hours or 999.59 hours. This adjustment applies to all program sections. Integrated weekly program timer with real-time function Adjustable ramp function via program editor Digital temperature setting with an accuracy of one degree Adjustable fan speed Adjustable ventilation by means of front ventilation flap slide and rear exhaust ø 50 mm Elapsed time indicator Independent adjustable temperature safety device class 2 (DIN 12880), with visual temperature alarm RS 422 interface for use with APT-COM™ DataControlSystem communication software or switch over to printer output with RS 232 / RS 422 interface converter Units up to 115 liters are stackable 2 chrome-plated racks included BINDER test confirmation

Suppliers

Company
Product
Description
Supplier Links
Material Test Chamber with Mechanical Convection FP Series - FP 400 - BINDER Inc.
Tuttlingen, Germany
Material Test Chamber with Mechanical Convection FP Series
FP 400
Material Test Chamber with Mechanical Convection FP Series FP 400
Electronically controlled APT.line™ preheating chamber assuring temperature accuracy and reproducible results Temperature range from 5 °C above ambient temperature to 300 °C MP controller with 2 programs with 10 sections each, or alternatively 1 program with 20 sections The time of an individual program step can be set to max. 99.59 hours or 999.59 hours. This adjustment applies to all program sections. Integrated weekly program timer with real-time function Adjustable ramp function via program editor Digital temperature setting with an accuracy of one degree Adjustable fan speed Adjustable ventilation by means of front ventilation flap slide and rear exhaust ø 50 mm Elapsed time indicator Independent adjustable temperature safety device class 2 (DIN 12880), with visual temperature alarm RS 422 interface for use with APT-COM™ DataControlSystem communication software or switch over to printer output with RS 232 / RS 422 interface converter Units up to 115 liters are stackable 2 chrome-plated racks included BINDER test confirmation
  • Electronically controlled APT.line™ preheating chamber assuring temperature accuracy and reproducible results
  • Temperature range from 5 °C above ambient temperature to 300 °C
  • MP controller with 2 programs with 10 sections each, or alternatively 1 program with 20 sections
  • The time of an individual program step can be set to max. 99.59 hours or 999.59 hours. This adjustment applies to all program sections.
    • Integrated weekly program timer with real-time function
    • Adjustable ramp function via program editor
  • Digital temperature setting with an accuracy of one degree
  • Adjustable fan speed
  • Adjustable ventilation by means of front ventilation flap slide and rear exhaust Ø 50 mm
  • Elapsed time indicator
  • Independent adjustable temperature safety device class 2 (DIN 12880), with visual temperature alarm
  • RS 422 interface for use with APT-COM™ DataControlSystem communication software or switch over to printer output with RS 232 / RS 422 interface converter
  • Units up to 115 liters are stackable
  • 2 chrome-plated racks included
  • BINDER test confirmation
Supplier's Site

Technical Specifications

  BINDER Inc.
Product Category Environmental Test Chambers and Rooms
Product Number FP 400
Product Name Material Test Chamber with Mechanical Convection FP Series
Configuration Floor; Reach-In
Parameters Temperature
Features Alarm; Programmable; Lights (optional feature); Shelves; Windows (optional feature)
Temperature Control Heating
Temperature Range ? to 300 C (? to 572 F)
Unlock Full Specs
to access all available technical data

Similar Products

Celsius EVO - celsius-evo - Cosmic Equipment SpA
Cosmic Equipment SpA
Specs
Configuration Floor
Parameters Temperature
Temperature Control Heating; Cooling
View Details
RFID Chamber -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Configuration Walk-In
Depth 84.0 inch (2134 mm)
Width 60.0 inch (1524 mm)
View Details
Psychrometric Testing Chamber -  - Air Innovations LLC
Specs
Type Environmental Stability
Configuration Walk-In
Parameters Temperature; Humidity
View Details
Cell Culture Chamber - PhO2x Box - Baker
Specs
Type Environmental Stability
Configuration Benchtop
Parameters Oxygen, CO2
View Details