BINDER Inc. Material Test Chamber with Mechanical Convection FP Series FP 53

Description
Electronically controlled APT.line™ preheating chamber assuring temperature accuracy and reproducible results Temperature range from 5 °C above ambient temperature to 300 °C MP controller with 2 programs with 10 sections each, or alternatively 1 program with 20 sections The time of an individual program step can be set to max. 99.59 hours or 999.59 hours. This adjustment applies to all program sections Integrated weekly program timer with real-time function Adjustable ramp function via program editor Digital temperature setting with an accuracy of one degree Adjustable fan speed Adjustable ventilation by means of front ventilation flap slide and rear exhaust ø 50 mm Elapsed time indicator Independent adjustable temperature safety device class 2 (DIN 12880), with visual temperature alarm RS 422 interface for use with APT-COM™ DataControlSystem communication software or switch over to printer output with RS 232 / RS 422 interface converter Units up to 115 liters are stackable 2 chrome-plated racks included BINDER test confirmation
Description
Electronically controlled APT.line™ preheating chamber assuring temperature accuracy and reproducible results Temperature range from 5 °C above ambient temperature to 300 °C MP controller with 2 programs with 10 sections each, or alternatively 1 program with 20 sections The time of an individual program step can be set to max. 99.59 hours or 999.59 hours. This adjustment applies to all program sections Integrated weekly program timer with real-time function Adjustable ramp function via program editor Digital temperature setting with an accuracy of one degree Adjustable fan speed Adjustable ventilation by means of front ventilation flap slide and rear exhaust ø 50 mm Elapsed time indicator Independent adjustable temperature safety device class 2 (DIN 12880), with visual temperature alarm RS 422 interface for use with APT-COM™ DataControlSystem communication software or switch over to printer output with RS 232 / RS 422 interface converter Units up to 115 liters are stackable 2 chrome-plated racks included BINDER test confirmation

Suppliers

Company
Product
Description
Supplier Links
Material Test Chamber with Mechanical Convection FP Series - FP 53 - BINDER Inc.
Tuttlingen, Germany
Material Test Chamber with Mechanical Convection FP Series
FP 53
Material Test Chamber with Mechanical Convection FP Series FP 53
Electronically controlled APT.line™ preheating chamber assuring temperature accuracy and reproducible results Temperature range from 5 °C above ambient temperature to 300 °C MP controller with 2 programs with 10 sections each, or alternatively 1 program with 20 sections The time of an individual program step can be set to max. 99.59 hours or 999.59 hours. This adjustment applies to all program sections Integrated weekly program timer with real-time function Adjustable ramp function via program editor Digital temperature setting with an accuracy of one degree Adjustable fan speed Adjustable ventilation by means of front ventilation flap slide and rear exhaust ø 50 mm Elapsed time indicator Independent adjustable temperature safety device class 2 (DIN 12880), with visual temperature alarm RS 422 interface for use with APT-COM™ DataControlSystem communication software or switch over to printer output with RS 232 / RS 422 interface converter Units up to 115 liters are stackable 2 chrome-plated racks included BINDER test confirmation
  • Electronically controlled APT.line™ preheating chamber assuring temperature accuracy and reproducible results
  • Temperature range from 5 °C above ambient temperature to 300 °C
  • MP controller with 2 programs with 10 sections each, or alternatively 1 program with 20 sections
  • The time of an individual program step can be set to max. 99.59 hours or 999.59 hours. This adjustment applies to all program sections
    • Integrated weekly program timer with real-time function
    • Adjustable ramp function via program editor
  • Digital temperature setting with an accuracy of one degree
  • Adjustable fan speed
  • Adjustable ventilation by means of front ventilation flap slide and rear exhaust Ø 50 mm
  • Elapsed time indicator
  • Independent adjustable temperature safety device class 2 (DIN 12880), with visual temperature alarm
  • RS 422 interface for use with APT-COM™ DataControlSystem communication software or switch over to printer output with RS 232 / RS 422 interface converter
  • Units up to 115 liters are stackable
  • 2 chrome-plated racks included
  • BINDER test confirmation
Supplier's Site

Technical Specifications

  BINDER Inc.
Product Category Environmental Test Chambers and Rooms
Product Number FP 53
Product Name Material Test Chamber with Mechanical Convection FP Series
Configuration Floor; Reach-In
Parameters Temperature
Features Alarm; Programmable; Lights (optional feature); Shelves; Windows (optional feature)
Temperature Control Heating
Temperature Range ? to 300 C (? to 572 F)
Unlock Full Specs
to access all available technical data

Similar Products

Cell Culture Chamber - PhO2x Box - Baker
Specs
Type Environmental Stability
Configuration Benchtop
Parameters Oxygen, CO2
View Details
EC Series - Cement & Concrete Test Chamber -  - Weiss Technik North America, Inc.
Weiss Technik North America, Inc.
Specs
Features Shelves
Temperature Control Cooling
View Details
Celsius EVO - celsius-evo - Cosmic Equipment SpA
Cosmic Equipment SpA
Specs
Configuration Floor
Parameters Temperature
Temperature Control Heating; Cooling
View Details
Rapid Temp. Changing (Humidity) Test Chambers - AFH-150 - Guangdong Atmars Industry Co., Limited
Guangdong Atmars Industry Co., Limited
Specs
Parameters Temperature; Humidity
Features Lights; Windows
Temperature Control Cooling
View Details