BINDER Inc. Climate Chamber with Illumination KBW Series KBW 240

Description
Electronically controlled APT.line™ preheating chamber assuring temperature accuracy and reproducible results Temperature range 0 °C to 70 °C (without illumination) Temperature range 5 °C to 60 °C (with illumination) 2 variable positioned illumination cassettes with 5 daylight illumination tubes, each, in steps switchable The patented illumination system assures an unique homogeneous light distribution MP controller with 2 programs with 10 sections each, alternatively switchable to 1 program with 20 sections Integrated week program timer with real time function Digital temperature setting with an accuracy of a tenth of a degree Adjustable ramp functions via program editor Adjustable fan speed Elapsed time indicator Access port ø 30 mm, left side Inner glass door Independent adjustable temperature safety device class 3.1, providing full protection against chamber over-temperature, with visual and audible temperature alarm RS 422 interface for communication software APT-COM™ DataControlSystem Adjustable intervals for printer 2 stainless steel racks BINDER test confirmation
Description
Electronically controlled APT.line™ preheating chamber assuring temperature accuracy and reproducible results Temperature range 0 °C to 70 °C (without illumination) Temperature range 5 °C to 60 °C (with illumination) 2 variable positioned illumination cassettes with 5 daylight illumination tubes, each, in steps switchable The patented illumination system assures an unique homogeneous light distribution MP controller with 2 programs with 10 sections each, alternatively switchable to 1 program with 20 sections Integrated week program timer with real time function Digital temperature setting with an accuracy of a tenth of a degree Adjustable ramp functions via program editor Adjustable fan speed Elapsed time indicator Access port ø 30 mm, left side Inner glass door Independent adjustable temperature safety device class 3.1, providing full protection against chamber over-temperature, with visual and audible temperature alarm RS 422 interface for communication software APT-COM™ DataControlSystem Adjustable intervals for printer 2 stainless steel racks BINDER test confirmation

Suppliers

Company
Product
Description
Supplier Links
Climate Chamber with Illumination KBW Series - KBW 240 - BINDER Inc.
Tuttlingen, Germany
Climate Chamber with Illumination KBW Series
KBW 240
Climate Chamber with Illumination KBW Series KBW 240
Electronically controlled APT.line™ preheating chamber assuring temperature accuracy and reproducible results Temperature range 0 °C to 70 °C (without illumination) Temperature range 5 °C to 60 °C (with illumination) 2 variable positioned illumination cassettes with 5 daylight illumination tubes, each, in steps switchable The patented illumination system assures an unique homogeneous light distribution MP controller with 2 programs with 10 sections each, alternatively switchable to 1 program with 20 sections Integrated week program timer with real time function Digital temperature setting with an accuracy of a tenth of a degree Adjustable ramp functions via program editor Adjustable fan speed Elapsed time indicator Access port ø 30 mm, left side Inner glass door Independent adjustable temperature safety device class 3.1, providing full protection against chamber over-temperature, with visual and audible temperature alarm RS 422 interface for communication software APT-COM™ DataControlSystem Adjustable intervals for printer 2 stainless steel racks BINDER test confirmation
  • Electronically controlled APT.line™ preheating chamber assuring temperature accuracy and reproducible results
  • Temperature range 0 °C to 70 °C (without illumination)
  • Temperature range 5 °C to 60 °C (with illumination)
  • 2 variable positioned illumination cassettes with 5 daylight illumination tubes, each, in steps switchable
  • The patented illumination system assures an unique homogeneous light distribution
  • MP controller with 2 programs with 10 sections each, alternatively switchable to 1 program with 20 sections
    • Integrated week program timer with real time function
    • Digital temperature setting with an accuracy of a tenth of a degree
    • Adjustable ramp functions via program editor
    • Adjustable fan speed
    • Elapsed time indicator
  • Access port Ø 30 mm, left side
  • Inner glass door
  • Independent adjustable temperature safety device class 3.1, providing full protection against chamber over-temperature, with visual and audible temperature alarm
  • RS 422 interface for communication software APT-COM™ DataControlSystem
  • Adjustable intervals for printer
  • 2 stainless steel racks
  • BINDER test confirmation
Supplier's Site

Technical Specifications

  BINDER Inc.
Product Category Environmental Test Chambers and Rooms
Product Number KBW 240
Product Name Climate Chamber with Illumination KBW Series
Type Plant Growth
Configuration Floor; Reach-In
Parameters Temperature
Features Alarm; Programmable; Lights (optional feature); Shelves
Temperature Control Heating; Cooling
Unlock Full Specs
to access all available technical data

Similar Products

TESTA CB -  - Aralab
Specs
Configuration Floor; Reach-In
Parameters Temperature; Humidity
Features Alarm; Humidity Control; Shelves; Windows (optional feature)
View Details
Psychrometric Testing Chamber -  - Air Innovations LLC
Specs
Type Environmental Stability
Configuration Walk-In
Parameters Temperature; Humidity
View Details
Environmental Test Chambers - Z-Plus Tundra - ZP-44-15-SCT/WC - Cincinnati Sub-Zero Products
Specs
Configuration Floor
Parameters Temperature; Humidity (optional feature)
Features Alarm; Humidity Control (optional feature); Programmable; Logger; Recorder (optional feature); Shelves
View Details
Benchtop Test Chamber Criterion - BTZ-175E - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Configuration Benchtop
Parameters Temperature
Features Programmable; Lights; Shelves; Windows
View Details