BINDER Inc. Constant Climate Chamber with Additional Photometry KBF LQC Series KBF LQC 720

Description
Electronically controlled APT.line™ preheating chamber and refrigerating system assuring temperature accuracy and reproducible results 3 variable positioned illumination cassettes with BINDER Q1B Synergy Light™ for unique homogenous light distribution Illumination is specified for stability in accordance with ICH guideline Q1B, option 2 Light Quantum Control LQC, precise measurement and integration of light intensity and ultraviolet light intensity directly at the sample location, automatic deactivation after reaching the wanted light dosage Temperature range 0 °C to 70 °C (without illumination and humidity) Temperature range 20 °C to 60 °C (with illumination and humidity) Humidity range 10 % to 80 % RH (without illumination) Humidity range 10 % to 75 % RH (with illumination) MCS controller with 25 storable programs of 100 sections each for a maximum of 500 program segments User friendly LCD screen Easy-to-read menu guide Integrated electronic chart recorder Variety of options for the graphic display of process parameters Real time clock Electronically controlled humidification and dehumidification system with capacitive humidity sensor suitable for stability tests according to ICH guideline Q1A (R2) Inner glass door with sealing Independent adjustable temperature safety device class 3.1 (DIN 12880), with visual and audible temperature alarm Access port with silicone plug ø 30 mm, left side Safety connection kit for water supply and drainage, including water hose, total length 6 m Ethernet interface for APT-COM™ DataControlSystem software 3 stainless steel racks BINDER test confirmation
Description
Electronically controlled APT.line™ preheating chamber and refrigerating system assuring temperature accuracy and reproducible results 3 variable positioned illumination cassettes with BINDER Q1B Synergy Light™ for unique homogenous light distribution Illumination is specified for stability in accordance with ICH guideline Q1B, option 2 Light Quantum Control LQC, precise measurement and integration of light intensity and ultraviolet light intensity directly at the sample location, automatic deactivation after reaching the wanted light dosage Temperature range 0 °C to 70 °C (without illumination and humidity) Temperature range 20 °C to 60 °C (with illumination and humidity) Humidity range 10 % to 80 % RH (without illumination) Humidity range 10 % to 75 % RH (with illumination) MCS controller with 25 storable programs of 100 sections each for a maximum of 500 program segments User friendly LCD screen Easy-to-read menu guide Integrated electronic chart recorder Variety of options for the graphic display of process parameters Real time clock Electronically controlled humidification and dehumidification system with capacitive humidity sensor suitable for stability tests according to ICH guideline Q1A (R2) Inner glass door with sealing Independent adjustable temperature safety device class 3.1 (DIN 12880), with visual and audible temperature alarm Access port with silicone plug ø 30 mm, left side Safety connection kit for water supply and drainage, including water hose, total length 6 m Ethernet interface for APT-COM™ DataControlSystem software 3 stainless steel racks BINDER test confirmation

Suppliers

Company
Product
Description
Supplier Links
Constant Climate Chamber with Additional Photometry KBF LQC Series - KBF LQC 720 - BINDER Inc.
Tuttlingen, Germany
Constant Climate Chamber with Additional Photometry KBF LQC Series
KBF LQC 720
Constant Climate Chamber with Additional Photometry KBF LQC Series KBF LQC 720
Electronically controlled APT.line™ preheating chamber and refrigerating system assuring temperature accuracy and reproducible results 3 variable positioned illumination cassettes with BINDER Q1B Synergy Light™ for unique homogenous light distribution Illumination is specified for stability in accordance with ICH guideline Q1B, option 2 Light Quantum Control LQC, precise measurement and integration of light intensity and ultraviolet light intensity directly at the sample location, automatic deactivation after reaching the wanted light dosage Temperature range 0 °C to 70 °C (without illumination and humidity) Temperature range 20 °C to 60 °C (with illumination and humidity) Humidity range 10 % to 80 % RH (without illumination) Humidity range 10 % to 75 % RH (with illumination) MCS controller with 25 storable programs of 100 sections each for a maximum of 500 program segments User friendly LCD screen Easy-to-read menu guide Integrated electronic chart recorder Variety of options for the graphic display of process parameters Real time clock Electronically controlled humidification and dehumidification system with capacitive humidity sensor suitable for stability tests according to ICH guideline Q1A (R2) Inner glass door with sealing Independent adjustable temperature safety device class 3.1 (DIN 12880), with visual and audible temperature alarm Access port with silicone plug ø 30 mm, left side Safety connection kit for water supply and drainage, including water hose, total length 6 m Ethernet interface for APT-COM™ DataControlSystem software 3 stainless steel racks BINDER test confirmation
  • Electronically controlled APT.line™ preheating chamber and refrigerating system assuring temperature accuracy and reproducible results
  • 3 variable positioned illumination cassettes with BINDER Q1B Synergy Light™ for unique homogenous light distribution
  • Illumination is specified for stability in accordance with ICH guideline Q1B, option 2
  • Light Quantum Control LQC, precise measurement and integration of light intensity and ultraviolet light intensity directly at the sample location, automatic deactivation after reaching the wanted light dosage
  • Temperature range 0 °C to 70 °C (without illumination and humidity)
  • Temperature range 20 °C to 60 °C (with illumination and humidity)
  • Humidity range 10 % to 80 % RH (without illumination)
  • Humidity range 10 % to 75 % RH (with illumination)
  • MCS controller with 25 storable programs of 100 sections each for a maximum of 500 program segments
    • User friendly LCD screen
    • Easy-to-read menu guide
    • Integrated electronic chart recorder
    • Variety of options for the graphic display of process parameters
    • Real time clock
  • Electronically controlled humidification and dehumidification system with capacitive humidity sensor suitable for stability tests according to ICH guideline Q1A (R2)
  • Inner glass door with sealing
  • Independent adjustable temperature safety device class 3.1 (DIN 12880), with visual and audible temperature alarm
  • Access port with silicone plug Ø 30 mm, left side
  • Safety connection kit for water supply and drainage, including water hose, total length 6 m
  • Ethernet interface for APT-COM™ DataControlSystem software
  • 3 stainless steel racks
  • BINDER test confirmation
Supplier's Site

Technical Specifications

  BINDER Inc.
Product Category Environmental Test Chambers and Rooms
Product Number KBF LQC 720
Product Name Constant Climate Chamber with Additional Photometry KBF LQC Series
Type Environmental Stability
Configuration Floor; Reach-In
Parameters Temperature; Humidity
Features Alarm; Humidity Control; Programmable; Lights; Recorder; Shelves
Temperature Control Heating; Cooling
Unlock Full Specs
to access all available technical data

Similar Products

Rapid Oxygen Control Chambers - VelO2x 510 - Baker
Specs
Type Environmental Stability
Configuration Benchtop
Features Shelves; Windows
View Details
Dust Test Chambers -  - Weiss Technik North America, Inc.
Weiss Technik North America, Inc.
Specs
Features Windows
View Details
Celsius EVO - celsius-evo - Cosmic Equipment SpA
Cosmic Equipment SpA
Specs
Configuration Floor
Parameters Temperature
Temperature Control Heating; Cooling
View Details
Altitude Test Chambers -  - Guangdong Atmars Industry Co., Limited
Guangdong Atmars Industry Co., Limited
Specs
Parameters Temperature; Humidity
Features Lights; Windows
Temperature Control Cooling
View Details