BINDER Inc. Environmental Simulation Chamber for Complex Temperature Profiles MKT Series MKT 240

Description
Electronically controlled APT.line™ preheating chamber assuring temperature accuracy and reproducible results Temperature range -70 °C to 180 °C MCS controller with 25 storable programs of 100 sections each for a maximum of 500 program segments User-friendly LCD color screen Easy-to-read menu guide Integrated electronic chart recorder Variety of options for the graphic display of process parameters Real-time clock Heated viewing window with interior lighting Programmable condensation protection for test material 230 V power socket on the right-side operating panel Adjustable ramp function via program editor Access port ø 50 mm, left side Independent adjustable temperature safety device Class 2 (DIN 12880) with visual and audible temperature alarm 4 potential-free relay outputs that can be activated via MCS controller Ethernet interface for communication software APT-COM™ DataControlSystem Stainless steel rack included 4 casters with 2 brakes BINDER test confirmation
Description
Electronically controlled APT.line™ preheating chamber assuring temperature accuracy and reproducible results Temperature range -70 °C to 180 °C MCS controller with 25 storable programs of 100 sections each for a maximum of 500 program segments User-friendly LCD color screen Easy-to-read menu guide Integrated electronic chart recorder Variety of options for the graphic display of process parameters Real-time clock Heated viewing window with interior lighting Programmable condensation protection for test material 230 V power socket on the right-side operating panel Adjustable ramp function via program editor Access port ø 50 mm, left side Independent adjustable temperature safety device Class 2 (DIN 12880) with visual and audible temperature alarm 4 potential-free relay outputs that can be activated via MCS controller Ethernet interface for communication software APT-COM™ DataControlSystem Stainless steel rack included 4 casters with 2 brakes BINDER test confirmation

Suppliers

Company
Product
Description
Supplier Links
Environmental Simulation Chamber for Complex Temperature Profiles MKT Series - MKT 240 - BINDER Inc.
Tuttlingen, Germany
Environmental Simulation Chamber for Complex Temperature Profiles MKT Series
MKT 240
Environmental Simulation Chamber for Complex Temperature Profiles MKT Series MKT 240
Electronically controlled APT.line™ preheating chamber assuring temperature accuracy and reproducible results Temperature range -70 °C to 180 °C MCS controller with 25 storable programs of 100 sections each for a maximum of 500 program segments User-friendly LCD color screen Easy-to-read menu guide Integrated electronic chart recorder Variety of options for the graphic display of process parameters Real-time clock Heated viewing window with interior lighting Programmable condensation protection for test material 230 V power socket on the right-side operating panel Adjustable ramp function via program editor Access port ø 50 mm, left side Independent adjustable temperature safety device Class 2 (DIN 12880) with visual and audible temperature alarm 4 potential-free relay outputs that can be activated via MCS controller Ethernet interface for communication software APT-COM™ DataControlSystem Stainless steel rack included 4 casters with 2 brakes BINDER test confirmation
  • Electronically controlled APT.line™ preheating chamber assuring temperature accuracy and reproducible results
  • Temperature range -70 °C to 180 °C
  • MCS controller with 25 storable programs of 100 sections each for a maximum of 500 program segments
  • User-friendly LCD color screen
    • Easy-to-read menu guide
    • Integrated electronic chart recorder
    • Variety of options for the graphic display of process parameters
    • Real-time clock
  • Heated viewing window with interior lighting
  • Programmable condensation protection for test material
  • 230 V power socket on the right-side operating panel
  • Adjustable ramp function via program editor
  • Access port Ø 50 mm, left side
  • Independent adjustable temperature safety device Class 2 (DIN 12880) with visual and audible temperature alarm
  • 4 potential-free relay outputs that can be activated via MCS controller
  • Ethernet interface for communication software APT-COM™ DataControlSystem
  • Stainless steel rack included
  • 4 casters with 2 brakes
  • BINDER test confirmation
Supplier's Site

Technical Specifications

  BINDER Inc.
Product Category Environmental Test Chambers and Rooms
Product Number MKT 240
Product Name Environmental Simulation Chamber for Complex Temperature Profiles MKT Series
Configuration Floor; Reach-In
Parameters Temperature
Features Alarm; Programmable; Recorder; Shelves; Windows
Temperature Control Heating; Cooling
Temperature Range -70 to 180 C (-94 to 356 F)
Unlock Full Specs
to access all available technical data

Similar Products

Celsius EVO - celsius-evo - Cosmic Equipment SpA
Cosmic Equipment SpA
Specs
Configuration Floor
Parameters Temperature
Temperature Control Heating; Cooling
View Details
Antenna Measurement Chambers -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Parameters Far-field antenna pattern measurements
Features Lights
Temperature Control Heating (optional feature); Cooling (optional feature)
View Details
Psychrometric Testing Chamber -  - Air Innovations LLC
Specs
Type Environmental Stability
Configuration Walk-In
Parameters Temperature; Humidity
View Details
Cell Culture Chamber - PhO2x Box - Baker
Specs
Type Environmental Stability
Configuration Benchtop
Parameters Oxygen, CO2
View Details