BINDER Inc. Climate Chamber with Illumination KBW Series KBW 400

Description
Electronically controlled APT.line™ preheating chamber assuring temperature accuracy and reproducible results Temperature range 0 °C to 70 °C (without illumination) Temperature range 5 °C to 60 °C (with illumination) 3 variable positioned illumination cassettes with 5 daylight illumination tubes, each, in steps switchable The patented illumination system assures an unique homogeneous light distribution MP controller with 2 programs with 10 sections each, alternatively switchable to 1 program with 20 sections Integrated week program timer with real time function Digital temperature setting with an accuracy of a tenth of a degree Adjustable ramp functions via program editor Adjustable fan speed Elapsed time indicator Access port ø 30 mm (1.18 inch), left side Inner glass door Independent adjustable temperature safety device class 3.1, providing full protection against chamber over-temperature, with visual and audible temperature alarm RS 422 interface for communication software APT-COM™ DataControlSystem Adjustable intervals for printer 3 stainless steel racks BINDER test confirmation
Description
Electronically controlled APT.line™ preheating chamber assuring temperature accuracy and reproducible results Temperature range 0 °C to 70 °C (without illumination) Temperature range 5 °C to 60 °C (with illumination) 3 variable positioned illumination cassettes with 5 daylight illumination tubes, each, in steps switchable The patented illumination system assures an unique homogeneous light distribution MP controller with 2 programs with 10 sections each, alternatively switchable to 1 program with 20 sections Integrated week program timer with real time function Digital temperature setting with an accuracy of a tenth of a degree Adjustable ramp functions via program editor Adjustable fan speed Elapsed time indicator Access port ø 30 mm (1.18 inch), left side Inner glass door Independent adjustable temperature safety device class 3.1, providing full protection against chamber over-temperature, with visual and audible temperature alarm RS 422 interface for communication software APT-COM™ DataControlSystem Adjustable intervals for printer 3 stainless steel racks BINDER test confirmation

Suppliers

Company
Product
Description
Supplier Links
Climate Chamber with Illumination KBW Series - KBW 400 - BINDER Inc.
Tuttlingen, Germany
Climate Chamber with Illumination KBW Series
KBW 400
Climate Chamber with Illumination KBW Series KBW 400
Electronically controlled APT.line™ preheating chamber assuring temperature accuracy and reproducible results Temperature range 0 °C to 70 °C (without illumination) Temperature range 5 °C to 60 °C (with illumination) 3 variable positioned illumination cassettes with 5 daylight illumination tubes, each, in steps switchable The patented illumination system assures an unique homogeneous light distribution MP controller with 2 programs with 10 sections each, alternatively switchable to 1 program with 20 sections Integrated week program timer with real time function Digital temperature setting with an accuracy of a tenth of a degree Adjustable ramp functions via program editor Adjustable fan speed Elapsed time indicator Access port ø 30 mm (1.18 inch), left side Inner glass door Independent adjustable temperature safety device class 3.1, providing full protection against chamber over-temperature, with visual and audible temperature alarm RS 422 interface for communication software APT-COM™ DataControlSystem Adjustable intervals for printer 3 stainless steel racks BINDER test confirmation
  • Electronically controlled APT.line™ preheating chamber assuring temperature accuracy and reproducible results
  • Temperature range 0 °C to 70 °C (without illumination)
  • Temperature range 5 °C to 60 °C (with illumination)
  • 3 variable positioned illumination cassettes with 5 daylight illumination tubes, each, in steps switchable
  • The patented illumination system assures an unique homogeneous light distribution
  • MP controller with 2 programs with 10 sections each, alternatively switchable to 1 program with 20 sections
    • Integrated week program timer with real time function
    • Digital temperature setting with an accuracy of a tenth of a degree
    • Adjustable ramp functions via program editor
    • Adjustable fan speed
    • Elapsed time indicator
  • Access port Ø 30 mm (1.18 inch), left side
  • Inner glass door
  • Independent adjustable temperature safety device class 3.1, providing full protection against chamber over-temperature, with visual and audible temperature alarm
  • RS 422 interface for communication software APT-COM™ DataControlSystem
  • Adjustable intervals for printer
  • 3 stainless steel racks
  • BINDER test confirmation
Supplier's Site

Technical Specifications

  BINDER Inc.
Product Category Environmental Test Chambers and Rooms
Product Number KBW 400
Product Name Climate Chamber with Illumination KBW Series
Type Plant Growth
Configuration Floor; Reach-In
Parameters Temperature
Features Alarm; Programmable; Lights (optional feature); Shelves
Temperature Control Heating; Cooling
Unlock Full Specs
to access all available technical data

Similar Products

TS Series Liquid Thermal Shock Test Chamber -  - Weiss Technik North America, Inc.
Weiss Technik North America, Inc.
Specs
Features Recorder
Temperature Control Cooling
View Details
Non-Nitrogen HALT Chamber - EQZ4-3NAL1.5 - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Configuration Reach-In
Parameters Vibration; HALT (Highly Accelerated Life Testing), HASS (Highly Accelerated Stress Screening)
Features Programmable; Lights; Shelves; Windows (optional feature)
View Details
Celsius EVO - celsius-evo - Cosmic Equipment SpA
Cosmic Equipment SpA
Specs
Configuration Floor
Parameters Temperature
Temperature Control Heating; Cooling
View Details
Pre-Scan Emissions/Immunity Chambers -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Configuration Walk-In
Parameters Sound; Emissions; Radiated Immunity
Features Lights
View Details