BINDER Inc. Datasheets for Laboratory Ovens
Laboratory ovens are thermal convection appliances for use in laboratory, scientific, and industrial settings. Uniform heat distribution is often achieved by internal blowers which heat, dry, and cure substrates.
Laboratory Ovens: Learn more
| Product Name | Notes |
|---|---|
| Electronically controlled APT.line™ preheating chamber assuring temperature accuracy and reproducible results All safety features met according to EN 1539 Temperature range from 5 °C above ambient temperature to 300 °C... | |
| Electronically controlled APT.line™ preheating chamber assuring temperature accuracy and reproducible results Temperature range from 5 °C (9 °F) above ambient temperature to 300 °C (527 °F) Digital temperature setting with... | |
| Electronically controlled APT.line™ preheating chamber assuring temperature accuracy and reproducible results Temperature range from 5 °C (9 °F) above ambient temperature to 300 °C (572 °F) Digital temperature setting with... | |
| Electronically controlled APT.line™ preheating chamber assuring temperature accuracy and reproducible results Temperature range from 5 °C above ambient temperature to 300 °C DS control with integrated timer 0 to 99... | |
| Electronically controlled APT.line™ preheating chamber assuring temperature accuracy and reproducible results Temperature range from 5 °C above ambient temperature to 300 °C MS controller with several timer functions Controller timer... | |
| Electronically controlled APT.line™ preheating chamber with 2 expansion racks assuring temperature accuracy and reproducible results Temperature range from 15 °C above ambient temperature to 200 °C MP controller with 2... | |
| Inner chamber is designed according to ATEX guidelines for Zone II 3G Electronically controlled APT.line™ preheating chamber with 2 expansion racks assuring temperature accuracy and reproducible results Temperature range from... | |
| Temperature range 60 °C (140 °F) to 230 °C (446 °F) Robust, space-saving small unit with hydraulic-mechanical control and adjustable ventilation Hydro-mechanical thermostat Timer 0 to 120 min Optional independent... |