BINDER Inc. Environmental Simulation Chamber for Cyclical Temperature MK Series MK 720

Description
Electronically controlled APT.line™ preheating chamber assuring temperature accuracy and reproducible results Temperature range of -40 °C to 180 °C (at an ambient temperature of 25 °C) MCS controller with 25 storable programs of 100 sections each for a maximum of 500 program segments User-friendly LCD screen Easy-to-read menu guide Integrated electronic chart recorder Variety of options for the graphic display of process parameters Real-time clock Programmable condensation protection for test material 230 V power socket on the right-side operating panel Adjustable ramp function via program editor 2 access ports ø 80 mm, right and left side Heated viewing window with LED interior lighting Independent adjustable temperature safety device class 2 (DIN 12880), with visual and audible temperature alarm Ethernet interface for communication software APT-COM™ DataControlSystem 1 shelf, stainless steel BINDER test certificate
Description
Electronically controlled APT.line™ preheating chamber assuring temperature accuracy and reproducible results Temperature range of -40 °C to 180 °C (at an ambient temperature of 25 °C) MCS controller with 25 storable programs of 100 sections each for a maximum of 500 program segments User-friendly LCD screen Easy-to-read menu guide Integrated electronic chart recorder Variety of options for the graphic display of process parameters Real-time clock Programmable condensation protection for test material 230 V power socket on the right-side operating panel Adjustable ramp function via program editor 2 access ports ø 80 mm, right and left side Heated viewing window with LED interior lighting Independent adjustable temperature safety device class 2 (DIN 12880), with visual and audible temperature alarm Ethernet interface for communication software APT-COM™ DataControlSystem 1 shelf, stainless steel BINDER test certificate

Suppliers

Company
Product
Description
Supplier Links
Environmental Simulation Chamber for Cyclical Temperature MK Series - MK 720 - BINDER Inc.
Tuttlingen, Germany
Environmental Simulation Chamber for Cyclical Temperature MK Series
MK 720
Environmental Simulation Chamber for Cyclical Temperature MK Series MK 720
Electronically controlled APT.line™ preheating chamber assuring temperature accuracy and reproducible results Temperature range of -40 °C to 180 °C (at an ambient temperature of 25 °C) MCS controller with 25 storable programs of 100 sections each for a maximum of 500 program segments User-friendly LCD screen Easy-to-read menu guide Integrated electronic chart recorder Variety of options for the graphic display of process parameters Real-time clock Programmable condensation protection for test material 230 V power socket on the right-side operating panel Adjustable ramp function via program editor 2 access ports ø 80 mm, right and left side Heated viewing window with LED interior lighting Independent adjustable temperature safety device class 2 (DIN 12880), with visual and audible temperature alarm Ethernet interface for communication software APT-COM™ DataControlSystem 1 shelf, stainless steel BINDER test certificate
  • Electronically controlled APT.line™ preheating chamber assuring temperature accuracy and reproducible results
  • Temperature range of -40 °C to 180 °C (at an ambient temperature of 25 °C)
  • MCS controller with 25 storable programs of 100 sections each for a maximum of 500 program segments
  • User-friendly LCD screen
    • Easy-to-read menu guide
    • Integrated electronic chart recorder
    • Variety of options for the graphic display of process parameters
    • Real-time clock
  • Programmable condensation protection for test material
  • 230 V power socket on the right-side operating panel
  • Adjustable ramp function via program editor
  • 2 access ports Ø 80 mm, right and left side
  • Heated viewing window with LED interior lighting
  • Independent adjustable temperature safety device class 2 (DIN 12880), with visual and audible temperature alarm
  • Ethernet interface for communication software APT-COM™ DataControlSystem
  • 1 shelf, stainless steel
  • BINDER test certificate
Supplier's Site

Technical Specifications

  BINDER Inc.
Product Category Environmental Test Chambers and Rooms
Product Number MK 720
Product Name Environmental Simulation Chamber for Cyclical Temperature MK Series
Configuration Floor; Reach-In
Parameters Temperature
Features Alarm; Programmable; Recorder; Shelves; Windows
Temperature Control Heating; Cooling
Temperature Range -40 to 180 C (-40 to 356 F)
Unlock Full Specs
to access all available technical data

Similar Products

Celsius EVO - celsius-evo - Cosmic Equipment SpA
Cosmic Equipment SpA
Specs
Configuration Floor
Parameters Temperature
Temperature Control Heating; Cooling
View Details
 - Anechoic Tapered Chamber - Isotech, Inc.
Specs
Type Anechoic - Sound; Anechoic - RFI / EMI
Parameters Sound
View Details
Cell Culture Chamber - PhO2x Box - Baker
Specs
Type Environmental Stability
Configuration Benchtop
Parameters Oxygen, CO2
View Details
Near-Field Chambers -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Parameters Sound; Near-field antenna pattern measurements
Features Lights
Temperature Control Heating (optional feature); Cooling (optional feature)
View Details