IMI Norgren Datasheets for Vacuum Cups and Vacuum Pads
Vacuum cups and vacuum pads engage an object and attach to it with an applied, sealed vacuum. The pads then lift, move, or position the work piece in assembly or inspection applications.
Vacuum Cups and Vacuum Pads: Learn more
| Product Name | Notes |
|---|---|
| Bellows cups have a pliable outer rim that will conform to curved or uneven surfaces while the bellows sections compensate for inconsistent stack heights. | |
| CDF 750HFM Series vacuum pumps are a modified design of our standard air amplifiers offering the same high vacuum flow and performance capabilities with the added features of an integral... | |
| Deep cups are used for curved and irregular surfaces, not for flat surfaces. They can lift products over corners and edges. Excellent for handling golf balls, etc. | |
| Flat cups without cleats are flexible and work well in applications that do not require lifting heavy loads. Flat cups with cleats are strong with a rigid, low profile that... | |
| Flat cups without cleats are flexible and work well in applications that do not require lifting heavy loads. Flat cups with cleats are strong with a rigid, low profile that... | |
| Ideal for porous material handling applications. Consult factory for available styles, materials, and sizes. | |
| In addition to being used like single bellows cups, under vacuum the accordion-style multi bellows cup will collapse on contact. The collapsing action simulates a short cylinder stroke lifting the... | |
| Like cleated cups, oval cups have heavy load capabilities due to their rigid design and large vacuum work area. Oval cups have the largest lifting force because they provide the... | |
| Ultra-Miniature cups are ideal for use in picking up extremely small parts such as computer chips, wafers and electronics components. In high temperature materials, Ultra-miniature cups may be used in... | |
| Universal cups can handle flat or slightly curved surfaces. | |
| Vaccon’s High Flex vacuum cups are made of highly flexible FDA approved silicone that easily conforms to uneven, textured surfaces or wraps around odd shaped items creating a strong seal... | |
| Vacuum Cup - Double Bellows 0.79 OD Nitrile | |
| Vacuum Cup - Double Bellows 0.79 OD Silicone | |
| Vacuum Cup - Single Bellows 0.75 OD Nitrile | |
| Vacuum Cup - Single Bellows 0.75 OD Silicone | |
| Vacuum Cup - Single Bellows 0.87 OD Nitrile | |
| Vacuum Cup - Single Bellows 0.87 OD Silicone |