IMI Norgren Vacuum Cup - Four Bellows VCR-BL20P-C

Description
In addition to being used like single bellows cups, under vacuum the accordion-style multi bellows cup will collapse on contact. The collapsing action simulates a short cylinder stroke lifting the product for a short distance, possibly saving the need for a separate lifting mechanism.
Datasheet
Description
In addition to being used like single bellows cups, under vacuum the accordion-style multi bellows cup will collapse on contact. The collapsing action simulates a short cylinder stroke lifting the product for a short distance, possibly saving the need for a separate lifting mechanism.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vacuum Cup - Four Bellows - VCR-BL20P-C - IMI Norgren
Rochester Hills, MI, United States
Vacuum Cup - Four Bellows
VCR-BL20P-C
Vacuum Cup - Four Bellows VCR-BL20P-C
In addition to being used like single bellows cups, under vacuum the accordion-style multi bellows cup will collapse on contact. The collapsing action simulates a short cylinder stroke lifting the product for a short distance, possibly saving the need for a separate lifting mechanism.

In addition to being used like single bellows cups, under vacuum the accordion-style multi bellows cup will collapse on contact. The collapsing action simulates a short cylinder stroke lifting the product for a short distance, possibly saving the need for a separate lifting mechanism.

Supplier's Site Datasheet

Technical Specifications

  IMI Norgren
Product Category Vacuum Cups and Vacuum Pads
Product Number VCR-BL20P-C
Product Name Vacuum Cup - Four Bellows
Type Standard; Bellows
Diameter / Max. Size 20.1 mm (0.7913 inch)
Material Chloroprene
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Suction Cups - 2039854 - RS Components, Ltd.
Specs
Type Bellow
Diameter / Max. Size 145 mm (5.71 inch)
Material Nbr
View Details
Vacuum cup without connector - ESV-80-EU - Festo Corporation
Specs
Type DeepCup
Diameter / Max. Size 80 mm (3.15 inch)
Material PUR
View Details
C-B1.5 Bellows Vacuum Cup - C-B1.5-50-PUR - ANVER Corporation
Specs
Type Bellows
Diameter / Max. Size 50.04 mm (1.97 inch)
Material Polyurethane / Urethane
View Details
Flat Vacuum Cup / Suction Cup - VS 1 - SAS Automation, LLC
Specs
Type Flat
Diameter / Max. Size 2 to 95 mm (0.0787 to 3.74 inch)
Material Nitrile (NBR) (optional feature); Polyurethane / Urethane (optional feature); Silicone Rubber (optional feature); Viton
View Details