IMI Norgren Datasheets for Vacuum Switches

Vacuum switches are a type of pressure switch that functions in the vacuum end of the pressure spectra. They measure vacuum pressure (negative pressure). 
Vacuum Switches: Learn more

Product Name Notes
The VDM Series compact all-in-one output device and digital gauge reduces the number of components in your system. Because the VDM Series offers a choice of 2 switched outputs or...
The VDX Series compact all-in-one output device and digital gauge reduces the number of components in your system. With 2 switched outputs it’s possible to monitor the high and low...
Vaccon vacuum switches are ideal in automated systems to generate a low current electrical signal for input to a PLC or other logic controllers. The adjustable switches are normally open,...
Vaccon’s miniature electronic vacuum switches monitor vacuum levels in systems and provide a switched output. The VXX Series has both adjustable set-point and hysteresis and an LED indicator and can...
Vaccon’s miniature electronic vacuum switches provide a switched output for part present detection and can be easily mounted to Vaccon’s Mini, Mid and MP Series pumps.
Vaccon’s Pneumatic Vacuum Switch provides a repeatable pneumatic output signal when reaching the user-defined vacuum set-point level and is appropriate for use in all vacuum systems. The output signal is...
Vaccon's VSW5A is a high-current capacity switch capable of switching line voltage loads from 5 Amps to 125 VAC. The sealed vacuum switch is field adjustable from 5 to 28"Hg...