IMI Norgren Vacuum Cup - Universal VCR-U40P-C

Description
Universal cups can handle flat or slightly curved surfaces.
Datasheet
Description
Universal cups can handle flat or slightly curved surfaces.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vacuum Cup - Universal - VCR-U40P-C - IMI Norgren
Rochester Hills, MI, United States
Vacuum Cup - Universal
VCR-U40P-C
Vacuum Cup - Universal VCR-U40P-C
Universal cups can handle flat or slightly curved surfaces.

Universal cups can handle flat or slightly curved surfaces.

Supplier's Site Datasheet

Technical Specifications

  IMI Norgren
Product Category Vacuum Cups and Vacuum Pads
Product Number VCR-U40P-C
Product Name Vacuum Cup - Universal
Type Standard
Diameter / Max. Size 41.9 mm (1.65 inch)
Material Chloroprene
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum cup without connector - ESV-80-BS - Festo Corporation
Specs
Type Bellows
Diameter / Max. Size 80 mm (3.15 inch)
Material VMQ (silicone)
View Details
Pneumatic Suction Cups - 2038203 - RS Components, Ltd.
Specs
Type Flat; Flat
Diameter / Max. Size 75 mm (2.95 inch)
Material Pur
View Details
S-Series Anti-Static Vacuum Cup - SA - SAS Automation, LLC
Specs
Type Standard
Diameter / Max. Size 8 to 40 mm (0.3150 to 1.57 inch)
Material Silicone Rubber
View Details
10
Specs
Type Standard; DeepCup
Diameter / Max. Size 254 mm (10 inch)
Material Rubber
View Details