Like cleated cups, oval cups have heavy load capabilities due to their rigid design and large vacuum work area. Oval cups have the largest lifting force because they provide the most surface area for a given footprint.
| IMI Norgren | |
|---|---|
| Product Category | Vacuum Cups and Vacuum Pads |
| Product Number | VC 183 2X6 |
| Product Name | Vacuum Cup - Oval |
| Type | Standard; Oval |
| Diameter / Max. Size | 152 mm (6 inch) |
| Material | Polyurethane / Urethane (optional feature); Silicone Rubber (optional feature); Vinyl |