Bellows cups have a pliable outer rim that will conform to curved or uneven surfaces while the bellows sections compensate for inconsistent stack heights.
| IMI Norgren | |
|---|---|
| Product Category | Vacuum Cups and Vacuum Pads |
| Product Number | VCC-B-307-S |
| Product Name | Vacuum Cup - Single Bellows |
| Type | Standard; Bellows; Cleated |
| Diameter / Max. Size | 78 mm (3.07 inch) |
| Material | Silicone Rubber |