IMI Norgren Vacuum Cup - Single Bellows VCR-B40P-S

Description
Bellows cups have a pliable outer rim that will conform to curved or uneven surfaces while the bellows sections compensate for inconsistent stack heights.
Datasheet
Description
Bellows cups have a pliable outer rim that will conform to curved or uneven surfaces while the bellows sections compensate for inconsistent stack heights.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vacuum Cup - Single Bellows - VCR-B40P-S - IMI Norgren
Rochester Hills, MI, United States
Vacuum Cup - Single Bellows
VCR-B40P-S
Vacuum Cup - Single Bellows VCR-B40P-S
Bellows cups have a pliable outer rim that will conform to curved or uneven surfaces while the bellows sections compensate for inconsistent stack heights.

Bellows cups have a pliable outer rim that will conform to curved or uneven surfaces while the bellows sections compensate for inconsistent stack heights.

Supplier's Site Datasheet

Technical Specifications

  IMI Norgren
Product Category Vacuum Cups and Vacuum Pads
Product Number VCR-B40P-S
Product Name Vacuum Cup - Single Bellows
Type Standard; Bellows; Cleated
Diameter / Max. Size 42.9 mm (1.69 inch)
Material Silicone Rubber
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Suction Cups - 2038462 - RS Components, Ltd.
Specs
Diameter / Max. Size 30 mm (1.18 inch)
Material Nbr
View Details
Vacuum suction cup - ESS-6-SN - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 6 mm (0.2362 inch)
Material NBR
View Details
Punch Press Suction Hand Cup Feeder - A6470 - ANVER Corporation
Specs
Type Standard; Hand Cup
Diameter / Max. Size 102 mm (4 inch)
View Details
Bellows Vacuum Cup / Suction Cup - VS 2 1.5 - SAS Automation, LLC
Specs
Type Bellows
Diameter / Max. Size 10 to 75 mm (0.3937 to 2.95 inch)
Material Nitrile (NBR) (optional feature); Polyurethane / Urethane (optional feature); Silicone Rubber (optional feature)
View Details