IMI Norgren Vacuum Cup - Single Bellows VCR-B10P-S

Description
Bellows cups have a pliable outer rim that will conform to curved or uneven surfaces while the bellows sections compensate for inconsistent stack heights.
Datasheet
Description
Bellows cups have a pliable outer rim that will conform to curved or uneven surfaces while the bellows sections compensate for inconsistent stack heights.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vacuum Cup - Single Bellows - VCR-B10P-S - IMI Norgren
Rochester Hills, MI, United States
Vacuum Cup - Single Bellows
VCR-B10P-S
Vacuum Cup - Single Bellows VCR-B10P-S
Bellows cups have a pliable outer rim that will conform to curved or uneven surfaces while the bellows sections compensate for inconsistent stack heights.

Bellows cups have a pliable outer rim that will conform to curved or uneven surfaces while the bellows sections compensate for inconsistent stack heights.

Supplier's Site Datasheet

Technical Specifications

  IMI Norgren
Product Category Vacuum Cups and Vacuum Pads
Product Number VCR-B10P-S
Product Name Vacuum Cup - Single Bellows
Type Standard; Bellows
Diameter / Max. Size 10.9 mm (0.4291 inch)
Material Silicone Rubber
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Suction Cups - 2040069 - RS Components, Ltd.
Specs
Type Bellows; Bellows
Diameter / Max. Size 100 mm (3.94 inch)
Material Nbr
View Details
Vacuum cup without connector - ESV-200-SU - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 200 mm (7.87 inch)
Material PUR
View Details
Bellows Vacuum Cup / Suction Cup - VS 3 2.5 - SAS Automation, LLC
Specs
Type Bellows
Diameter / Max. Size 5 to 90 mm (0.1969 to 3.54 inch)
Material Nitrile (NBR) (optional feature); Polyurethane / Urethane (optional feature); Silicone Rubber (optional feature)
View Details
D Series Deep Vacuum Cup - A-3150013 - ANVER Corporation
Specs
Type DeepCup
Diameter / Max. Size 53.34 mm (2.1 inch)
Material Nitrile (NBR)
View Details