IMI Norgren Vacuum Cup - Double Bellows VCC-B-035-S

Description
In addition to being used like single bellows cups, under vacuum the accordion-style multi bellows cup will collapse on contact. The collapsing action simulates a short cylinder stroke lifting the product for a short distance, possibly saving the need for a separate lifting mechanism.
Datasheet
Description
In addition to being used like single bellows cups, under vacuum the accordion-style multi bellows cup will collapse on contact. The collapsing action simulates a short cylinder stroke lifting the product for a short distance, possibly saving the need for a separate lifting mechanism.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vacuum Cup - Double Bellows - VCC-B-035-S - IMI Norgren
Rochester Hills, MI, United States
Vacuum Cup - Double Bellows
VCC-B-035-S
Vacuum Cup - Double Bellows VCC-B-035-S
In addition to being used like single bellows cups, under vacuum the accordion-style multi bellows cup will collapse on contact. The collapsing action simulates a short cylinder stroke lifting the product for a short distance, possibly saving the need for a separate lifting mechanism.

In addition to being used like single bellows cups, under vacuum the accordion-style multi bellows cup will collapse on contact. The collapsing action simulates a short cylinder stroke lifting the product for a short distance, possibly saving the need for a separate lifting mechanism.

Supplier's Site Datasheet

Technical Specifications

  IMI Norgren
Product Category Vacuum Cups and Vacuum Pads
Product Number VCC-B-035-S
Product Name Vacuum Cup - Double Bellows
Type Standard; Bellows
Diameter / Max. Size 8.9 mm (0.3504 inch)
Material Silicone Rubber
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - ESS-30-BS - Festo Corporation
Specs
Type Bellows
Diameter / Max. Size 30 mm (1.18 inch)
Material VMQ (silicone)
View Details
Pneumatic Suction Cups - 2038375 - RS Components, Ltd.
Specs
Diameter / Max. Size 90 mm (3.54 inch)
Material Nbr
View Details
6
Specs
Type Standard; Flat
Diameter / Max. Size 153 mm (6.02 inch)
Material Rubber
View Details
D Series Deep Vacuum Cup - A-3150138 - ANVER Corporation
Specs
Type DeepCup
Diameter / Max. Size 53.34 mm (2.1 inch)
Material Nitrile (NBR)
View Details