Flat cups without cleats are flexible and work well in applications that do not require lifting heavy loads.
Flat cups with cleats are strong with a rigid, low profile that will lift heavy loads. The low profile allows heavy loads to be lifted vertically without the cup “peeling” away from the product surface or deforming the object being lifted. These cups perform well when gripping smooth, flat, heavy objects such as steel, glass (television picture tubes) and coated corrugated.
| IMI Norgren | |
|---|---|
| Product Category | Vacuum Cups and Vacuum Pads |
| Product Number | VCC-F-039-S |
| Product Name | Vacuum Cup - Flat |
| Type | Standard; Flat |
| Diameter / Max. Size | 9.9 mm (0.3898 inch) |
| Material | Silicone Rubber |