IMI Norgren Vacuum Cup - Ultra Miniature VC-VI 125

Description
Ultra-Miniature cups are ideal for use in picking up extremely small parts such as computer chips, wafers and electronics components. In high temperature materials, Ultra-miniature cups may be used in laboratory and food processing environments.
Datasheet
Description
Ultra-Miniature cups are ideal for use in picking up extremely small parts such as computer chips, wafers and electronics components. In high temperature materials, Ultra-miniature cups may be used in laboratory and food processing environments.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vacuum Cup - Ultra Miniature - VC-VI 125 - IMI Norgren
Rochester Hills, MI, United States
Vacuum Cup - Ultra Miniature
VC-VI 125
Vacuum Cup - Ultra Miniature VC-VI 125
Ultra-Miniature cups are ideal for use in picking up extremely small parts such as computer chips, wafers and electronics components. In high temperature materials, Ultra-miniature cups may be used in laboratory and food processing environments.

Ultra-Miniature cups are ideal for use in picking up extremely small parts such as computer chips, wafers and electronics components. In high temperature materials, Ultra-miniature cups may be used in laboratory and food processing environments.

Supplier's Site Datasheet

Technical Specifications

  IMI Norgren
Product Category Vacuum Cups and Vacuum Pads
Product Number VC-VI 125
Product Name Vacuum Cup - Ultra Miniature
Type Standard
Diameter / Max. Size 3.2 mm (0.1260 inch)
Material Silicone Rubber (optional feature); Buna-N
Port Top
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Suction Cups - 7036242 - RS Components, Ltd.
Specs
Type Bellows; Bellows
Diameter / Max. Size 10.4 mm (0.4094 inch)
Material Fluoromethyl silicone
View Details
Vacuum cup without connector - ESV-50-BU - Festo Corporation
Specs
Type Bellows
Diameter / Max. Size 50 mm (1.97 inch)
Material PUR
View Details
Western Rubber & Supply, Inc.
Specs
Type Standard
Diameter / Max. Size 1.5 mm (0.0591 inch)
Material Rubber
View Details
Vacuum Cup - Four Bellows - VCR-BL20P-S - IMI Norgren
Specs
Type Standard; Bellows
Diameter / Max. Size 20.1 mm (0.7913 inch)
Material Silicone Rubber
View Details