IMI Norgren Vacuum Cup - Flat VCC-F-205-N

Description
Flat cups without cleats are flexible and work well in applications that do not require lifting heavy loads. Flat cups with cleats are strong with a rigid, low profile that will lift heavy loads. The low profile allows heavy loads to be lifted vertically without the cup “peeling” away from the product surface or deforming the object being lifted. These cups perform well when gripping smooth, flat, heavy objects such as steel, glass (television picture tubes) and coated corrugated.
Datasheet
Description
Flat cups without cleats are flexible and work well in applications that do not require lifting heavy loads. Flat cups with cleats are strong with a rigid, low profile that will lift heavy loads. The low profile allows heavy loads to be lifted vertically without the cup “peeling” away from the product surface or deforming the object being lifted. These cups perform well when gripping smooth, flat, heavy objects such as steel, glass (television picture tubes) and coated corrugated.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vacuum Cup - Flat - VCC-F-205-N - IMI Norgren
Rochester Hills, MI, United States
Vacuum Cup - Flat
VCC-F-205-N
Vacuum Cup - Flat VCC-F-205-N
Flat cups without cleats are flexible and work well in applications that do not require lifting heavy loads. Flat cups with cleats are strong with a rigid, low profile that will lift heavy loads. The low profile allows heavy loads to be lifted vertically without the cup “peeling” away from the product surface or deforming the object being lifted. These cups perform well when gripping smooth, flat, heavy objects such as steel, glass (television picture tubes) and coated corrugated.

Flat cups without cleats are flexible and work well in applications that do not require lifting heavy loads.
Flat cups with cleats are strong with a rigid, low profile that will lift heavy loads. The low profile allows heavy loads to be lifted vertically without the cup “peeling” away from the product surface or deforming the object being lifted. These cups perform well when gripping smooth, flat, heavy objects such as steel, glass (television picture tubes) and coated corrugated.

Supplier's Site Datasheet

Technical Specifications

  IMI Norgren
Product Category Vacuum Cups and Vacuum Pads
Product Number VCC-F-205-N
Product Name Vacuum Cup - Flat
Type Standard; Flat
Diameter / Max. Size 52.1 mm (2.05 inch)
Material Nitrile (NBR)
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum cup without connector - ESV-80-EN - Festo Corporation
Specs
Type DeepCup
Diameter / Max. Size 80 mm (3.15 inch)
Material NBR
View Details
Pneumatic Suction Cups - 2022726 - RS Components, Ltd.
Specs
Diameter / Max. Size 15 mm (0.5906 inch)
Material Silicone
View Details
Flat suction cup (round) for smooth or slightly rough surfaces PFYN 10 PU-55 M5-IG - 10.01.01.00112 - Schmalz Inc.
Specs
Type Flat
Diameter / Max. Size 2 mm (0.0787 inch)
Stroke 1.4 mm (0.0551 inch)
View Details
Western Rubber & Supply, Inc.
Specs
Type Standard
Diameter / Max. Size 82.55 mm (3.25 inch)
Material Rubber
View Details