In addition to being used like single bellows cups, under vacuum the accordion-style multi bellows cup will collapse on contact. The collapsing action simulates a short cylinder stroke lifting the product for a short distance, possibly saving the need for a separate lifting mechanism.
| IMI Norgren | |
|---|---|
| Product Category | Vacuum Cups and Vacuum Pads |
| Product Number | VCC-B-165-S |
| Product Name | Vacuum Cup - Double Bellows |
| Type | Standard; Bellows |
| Diameter / Max. Size | 41.9 mm (1.65 inch) |
| Material | Silicone Rubber |