IMI Norgren Vacuum Cup - Double Bellows VCC-B-021-N

Description
In addition to being used like single bellows cups, under vacuum the accordion-style multi bellows cup will collapse on contact. The collapsing action simulates a short cylinder stroke lifting the product for a short distance, possibly saving the need for a separate lifting mechanism.
Datasheet
Description
In addition to being used like single bellows cups, under vacuum the accordion-style multi bellows cup will collapse on contact. The collapsing action simulates a short cylinder stroke lifting the product for a short distance, possibly saving the need for a separate lifting mechanism.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vacuum Cup - Double Bellows - VCC-B-021-N - IMI Norgren
Rochester Hills, MI, United States
Vacuum Cup - Double Bellows
VCC-B-021-N
Vacuum Cup - Double Bellows VCC-B-021-N
In addition to being used like single bellows cups, under vacuum the accordion-style multi bellows cup will collapse on contact. The collapsing action simulates a short cylinder stroke lifting the product for a short distance, possibly saving the need for a separate lifting mechanism.

In addition to being used like single bellows cups, under vacuum the accordion-style multi bellows cup will collapse on contact. The collapsing action simulates a short cylinder stroke lifting the product for a short distance, possibly saving the need for a separate lifting mechanism.

Supplier's Site Datasheet

Technical Specifications

  IMI Norgren
Product Category Vacuum Cups and Vacuum Pads
Product Number VCC-B-021-N
Product Name Vacuum Cup - Double Bellows
Type Standard; Bellows
Diameter / Max. Size 5.3 mm (0.2087 inch)
Material Nitrile (NBR)
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Suction Cups - 2040069 - RS Components, Ltd.
Specs
Type Bellows; Bellows
Diameter / Max. Size 100 mm (3.94 inch)
Material Nbr
View Details
Vacuum cup without connector - ESV-60-GT - Festo Corporation
Specs
Type DeepCup
Diameter / Max. Size 60 mm (2.36 inch)
Material Vulkollan®
View Details
B Series Bellows Vacuum Cup - A-3250035PA - ANVER Corporation
Specs
Type Bellows
Diameter / Max. Size 50.8 mm (2 inch)
Material Nitrile (NBR)
View Details
Y-Series Suction Cup - YP - SAS Automation, LLC
SAS Automation, LLC
Specs
Type Standard
Diameter / Max. Size 6 to 20 mm (0.2362 to 0.7874 inch)
Material Silicone Rubber
View Details