IMI Norgren Vacuum Cup - Ultra Miniature VC-VI 250

Description
Ultra-Miniature cups are ideal for use in picking up extremely small parts such as computer chips, wafers and electronics components. In high temperature materials, Ultra-miniature cups may be used in laboratory and food processing environments.
Datasheet
Description
Ultra-Miniature cups are ideal for use in picking up extremely small parts such as computer chips, wafers and electronics components. In high temperature materials, Ultra-miniature cups may be used in laboratory and food processing environments.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vacuum Cup - Ultra Miniature - VC-VI 250 - IMI Norgren
Rochester Hills, MI, United States
Vacuum Cup - Ultra Miniature
VC-VI 250
Vacuum Cup - Ultra Miniature VC-VI 250
Ultra-Miniature cups are ideal for use in picking up extremely small parts such as computer chips, wafers and electronics components. In high temperature materials, Ultra-miniature cups may be used in laboratory and food processing environments.

Ultra-Miniature cups are ideal for use in picking up extremely small parts such as computer chips, wafers and electronics components. In high temperature materials, Ultra-miniature cups may be used in laboratory and food processing environments.

Supplier's Site Datasheet

Technical Specifications

  IMI Norgren
Product Category Vacuum Cups and Vacuum Pads
Product Number VC-VI 250
Product Name Vacuum Cup - Ultra Miniature
Type Standard
Diameter / Max. Size 6.4 mm (0.2520 inch)
Material Silicone Rubber (optional feature); Buna-N
Port Top
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - ESS-150-SF - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 150 mm (5.91 inch)
Material FPM
View Details
Pneumatic Suction Cups - 2040093 - RS Components, Ltd.
Specs
Type Cone
Diameter / Max. Size 90 mm (3.54 inch)
Material Nbr
View Details
High Temperature Thermalon® Bellows Cups, 2.5 Folds - SKT-B2 - FIPA Inc.
Specs
Type Bellows
Diameter / Max. Size 5.5 to 62 mm (0.2165 to 2.44 inch)
Stroke 3 to 31 mm (0.1181 to 1.22 inch)
View Details
Vacuum Cups - Style VS/VSB-Star Robot Type - Seal Science, Inc.
Specs
Type Star Robot
Material Polyurethane / Urethane; Silicone Rubber; Vinyl
Style None
View Details