Ultra-Miniature cups are ideal for use in picking up extremely small parts such as computer chips, wafers and electronics components. In high temperature materials, Ultra-miniature cups may be used in laboratory and food processing environments.
| IMI Norgren | |
|---|---|
| Product Category | Vacuum Cups and Vacuum Pads |
| Product Number | VC-VI 188 |
| Product Name | Vacuum Cup - Ultra Miniature |
| Type | Standard |
| Diameter / Max. Size | 4.8 mm (0.1890 inch) |
| Material | Silicone Rubber (optional feature); Buna-N |
| Port | Top |