The All-Spec 231-006 is an 8" circline fluorescent bulb. All-Spec 231-006 Features:
1.125" diameter tube
Average rated life (hours): 12,000
Light output: 1,050 Lumens
Color temperature: 4100K
Cool white light
The All-Spec 231-006 is an 8" circline fluorescent bulb.
All-Spec 231-006 Features:
- 1.125" diameter tube
- Average rated life (hours): 12,000
- Light output: 1,050 Lumens
- Color temperature: 4100K
- Cool white light