GE Lighting Datasheets for Ballasts

Ballasts are electrical devices that condition the line voltage (amplitude, amperage and waveform) to operate fluorescent and HID lamps. Basically they serve two functions: to provide the starting kick, and to limit the current to the proper value for a particular lamp.
Ballasts: Learn more

Product Name Notes
-20 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING CORE AND COIL BALLAST, OIL FILLED CAPACITOR CONTENTS UL, CUL APPROVAL PULSE START METAL HALIDE LAMP TYPE 1000 W LAMP...
-20 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING CORE AND COIL BALLAST, OIL FILLED CAPACITOR, IGNITOR, COLOR CODED LEAD CONTENTS UL, CUL APPROVAL METAL HALIDE LAMP TYPE 250...
-22 DEG F MIN. STARTING TEMPERATURE 23 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CUL, FCC APPROVAL 2 OR 3 LAMP(S) F17T8, F25T12, F25T8, F28T8, F32T8, F32T8/WM, FE15T8 LAMP...
-4 DEG F MIN. STARTING TEMPERATURE 50/60 HZ FREQUENCY RATING 2 LAMP(S) T8 LAMP TYPE 120 TO 277 V INPUT VOLTAGE 1060 MILLIAMPERE OUTPUT CURRENT 72 W INPUT POWER OUTPUT...
-4 DEG F MIN. STARTING TEMPERATURE 50/60 HZ FREQUENCY RATING 2 LAMP(S) T8 LAMP TYPE 120 TO 277 V INPUT VOLTAGE 44000 MILLIAMPERE OUTPUT CURRENT OUTPUT VOLTAGE RATING 27 TO...
-4 DEG F MIN. STARTING TEMPERATURE 50/60 HZ FREQUENCY RATING 2 LAMP(S) T8 LAMP TYPE 120 TO 277 V INPUT VOLTAGE 62000 MILLIAMPERE OUTPUT CURRENT OUTPUT VOLTAGE RATING 27 TO...
-4 DEG F MIN. STARTING TEMPERATURE 50/60 HZ FREQUENCY RATING 4 LAMP(S) T8 LAMP TYPE 120 TO 277 V INPUT VOLTAGE 62000 MILLIAMPERE OUTPUT CURRENT OUTPUT VOLTAGE RATING 27 TO...
-40 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING MAGNETIC CORE AND COIL BALLAST, OIL FILLED CAPACITOR AND IGNITOR, COLOR CODED LEAD CONTENTS UL, CUL APPROVAL HIGH PRESSURE SODIUM...
-40 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING MAGNETIC CORE AND COIL BALLAST, OIL FILLED CAPACITOR AND IGNITOR, COLOR CODED LEAD CONTENTS UL, CUL APPROVAL METAL HALIDE LAMP...
-40 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING MAGNETIC CORE AND COIL BALLAST, OIL FILLED CAPACITOR AND IGNITOR, COLOR CODED LEAD CONTENTS UL, CUL APPROVAL PULSE START METAL...
10.2 INCH L X 9.9 INCH W X 3.7 INCH H SIZE -20 DEG F MIN. STARTING TEMPERATURE 50 HZ FREQUENCY RATING UL, CUL, FCC APPROVAL 2 LAMP(S) F32T8 LAMP...
11.75 INCH L X 1.7 INCH W X 1.2 INCH H SIZE -20 DEG F MIN. STARTING TEMPERATURE 24 PERCENT MAX. THD UL, CUL, FCC APPROVAL 1 TO 4 LAMP(S)...
11.75 INCH L X 1.7 INCH W X 1.2 INCH H SIZE -20 DEG F MIN. STARTING TEMPERATURE 26 PERCENT MAX. THD 60 HZ FREQUENCY RATING UL, CUL, FCC APPROVAL...
11.75 INCH L X 1.7 INCH W X 1.2 INCH H SIZE -20 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING UL, CUL, FCC APPROVAL 5 OR 6 LAMP(S)...
11.75 INCH L X 1.7 INCH W X 1.2 INCH H SIZE -22 DEG F MIN. STARTING TEMPERATURE 15 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CUL, FCC APPROVAL...
11.75 INCH L X 1.7 INCH W X 1.2 INCH H SIZE -22 DEG F MIN. STARTING TEMPERATURE 20 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CUL, FCC APPROVAL...
11.75 INCH L X 1.7 INCH W X 1.2 INCH H SIZE 0 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CUL, FCC APPROVAL...
11.75 INCH L X 1.7 INCH W X 1.2 INCH H SIZE 0 DEG F MIN. STARTING TEMPERATURE 6 PERCENT MAX. THD 50 HZ FREQUENCY RATING UL, FCC APPROVAL 1...
11.75 INCH L X 1.7 INCH W X 1.2 INCH H SIZE 0 DEG F MIN. STARTING TEMPERATURE 8 PERCENT MAX. THD 50 HZ FREQUENCY RATING UL, FCC APPROVAL 1...
11.75 INCH L X 1.7 INCH W X 1.2 INCH H SIZE 60 DEG F MIN. STARTING TEMPERATURE 32 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, FCC APPROVAL 3...
11.75 INCH L X 3.13 INCH W X 1.78 INCH H SIZE -20 DEG F MIN. STARTING TEMPERATURE 1/2 LAMP(S) T12/T8HO LAMP TYPE 120 TO 277 V INPUT VOLTAGE 1.12/0.47...
11.75 INCH L X 3.18 INCH W X 2.62 INCH H SIZE -22 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING UL, CUL APPROVAL HIGH PRESSURE SODIUM LAMP TYPE...
11.75 INCH L X 3.19 INCH W X 2.6 INCH H SIZE 4 FT MIN. LAMP LENGTH 12 FT MAX. LAMP LENGTH -22 DEG F MIN. STARTING TEMPERATURE 60 HZ...
11.75 INCH L X 3.19 INCH W X 2.6 INCH H SIZE 6 FT MIN. LAMP LENGTH 20 FT MAX. LAMP LENGTH -22 DEG F MIN. STARTING TEMPERATURE 60 HZ...
11.75 INCH L X 3.2 INCH W X 2.6 INCH H SIZE -22 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING UL, CUL APPROVAL METAL HALIDE LAMP TYPE 70...
11.8 INCH L X 2.15 INCH W X 1.61 INCH H SIZE -20 DEG F MIN. STARTING TEMPERATURE 15 PERCENT MAX. THD UL, CSA APPROVAL 1/2 LAMP(S) F48T12/HO, F96T12/HO, F70T8,...
11.8 INCH L X 2.15 INCH W X 1.61 INCH H SIZE -20 DEG F MIN. STARTING TEMPERATURE 15 PERCENT MAX. THD UL, CSA, FCC APPROVAL 1 OR 2 LAMP(S)...
11.8 INCH L X 2.15 INCH W X 1.61 INCH H SIZE -20 DEG F MIN. STARTING TEMPERATURE 20 PERCENT MAX. THD 60 HZ FREQUENCY RATING UL, CSA APPROVAL 1/2...
11.8 INCH L X 3.23 INCH W X 2.75 INCH H SIZE -30 DEG F MIN. STARTING TEMPERATURE UL APPROVAL 0.59/0.25 AMPERE CURRENT RATING 1 LAMP(S) 65/67 W POWER RATING...
11.8 INCH L X 3.23 INCH W X 2.75 INCH H SIZE -30 DEG F MIN. STARTING TEMPERATURE UL APPROVAL 0.7/0.3 AMPERE CURRENT RATING 1 LAMP(S) 79/82 W POWER RATING...
11.8 INCH L X 3.23 INCH W X 2.75 INCH H SIZE -30 DEG F MIN. STARTING TEMPERATURE UL APPROVAL 1.07/0.47 AMPERE CURRENT RATING 1 LAMP(S) 122 W POWER RATING...
11.8 INCH L X 3.23 INCH W X 2.75 INCH H SIZE -30 DEG F MIN. STARTING TEMPERATURE UL APPROVAL 1.61/0.71 AMPERE CURRENT RATING 1 LAMP(S) 184/186 W POWER RATING...
11.8 INCH L X 3.23 INCH W X 2.75 INCH H SIZE -30 DEG F MIN. STARTING TEMPERATURE UL APPROVAL 1.85/0.75 AMPERE CURRENT RATING 1 LAMP(S) 202/205 W POWER RATING...
14.31 INCH L X 3.19 INCH W X 2.63 INCH H SIZE 12 FT MIN. LAMP LENGTH 24 FT MAX. LAMP LENGTH -22 DEG F MIN. STARTING TEMPERATURE 60 HZ...
14.31 INCH L X 3.19 INCH W X 2.67 INCH H SIZE -20 DEG F MIN. STARTING TEMPERATURE 1/2/3/4 LAMP(S) T12/T8HO LAMP TYPE 120 TO 277 V INPUT VOLTAGE 2.34/0.99...
14.32 INCH L X 3.18 INCH W X 2.62 INCH H SIZE -22 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING UL, CUL APPROVAL METAL HALIDE LAMP TYPE 400...
16.6 INCH L X 3.23 INCH W X 2.75 INCH H SIZE -30 DEG F MIN. STARTING TEMPERATURE UL APPROVAL 2.65/1.14 AMPERE CURRENT RATING 1 LAMP(S) 314/312 W POWER RATING...
16.68 INCH L X 3.19 INCH W X 2.67 INCH H SIZE -20 DEG F MIN. STARTING TEMPERATURE 1/2/3/4 LAMP(S) T12/T8HO LAMP TYPE 120 TO 277 V INPUT VOLTAGE 2.85/1.25...
16.68 INCH L X 3.19 INCH W X 2.67 INCH H SIZE -20 DEG F MIN. STARTING TEMPERATURE 4/5/6 LAMP(S) T12/T8HO LAMP TYPE 12/8 W LAMP WATTAGE 120 TO 277...
16.7 INCH L X 1.18 INCH W X 1 INCH H SIZE -20 DEG F MIN. STARTING TEMPERATURE 15 PERCENT MAX. THD UL, CSA, FCC APPROVAL 1 OR 2 LAMP(S)...
16.7 INCH L X 1.7 INCH W X 1.18 INCH H SIZE -22 DEG F MIN. STARTING TEMPERATURE 40 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, FCC APPROVAL 1...
16.7 INCH L X 1.7 INCH W X 1.2 INCH H SIZE -20 DEG F MIN. STARTING TEMPERATURE 19 PERCENT MAX. THD 50 HZ FREQUENCY RATING UL, CUL APPROVAL 1/2/3/4...
16.7 INCH L X 1.7 INCH W X 1.2 INCH H SIZE -20 DEG F MIN. STARTING TEMPERATURE 9 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CUL APPROVAL 2/3/4...
16.88 INCH L X 1.18 INCH W X 1 INCH H SIZE 0 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CSA, FCC APPROVAL...
19.5 INCH L X 3.19 INCH W X 2.43 INCH H SIZE 12 FT MIN. LAMP LENGTH 40 FT MAX. LAMP LENGTH -22 DEG F MIN. STARTING TEMPERATURE 60 HZ...
19.5 INCH L X 3.19 INCH W X 2.43 INCH H SIZE 20 FT MIN. LAMP LENGTH 40 FT MAX. LAMP LENGTH -22 DEG F MIN. STARTING TEMPERATURE 60 HZ...
19.5 INCH L X 3.19 INCH W X 2.43 INCH H SIZE 6 FT MIN. LAMP LENGTH 12 FT MAX. LAMP LENGTH -22 DEG F MIN. STARTING TEMPERATURE 60 HZ...
198 MM L X 44 MM W X 40 MM H SIZE 50/60 HZ FREQUENCY RATING 120 TO 277 V INPUT VOLTAGE 2500 MILLIAMPERE OUTPUT CURRENT MATERIAL ALUMINUM HOUSING COLOR...
20 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING MAGNETIC CORE AND COIL BALLAST, OIL FILLED CAPACITOR AND IGNITOR, COLOR CODED LEAD CONTENTS UL, CUL APPROVAL METAL HALIDE LAMP...
21.6 INCH L X 3.23 INCH W X 2.75 INCH H SIZE -30 DEG F MIN. STARTING TEMPERATURE UL APPROVAL 1.7/3.93 AMPERE CURRENT RATING 1 LAMP(S) 445/446 W POWER RATING...
3.06 INCH L X 1.81 INCH W X 1.5 INCH H SIZE 50 DEG F MIN. STARTING TEMPERATURE 15 PERCENT MAX. THD 60 HZ FREQUENCY RATING UL APPROVAL 1 LAMP(S)...
3.938 INCH L X 2.6 INCH W X 2.812 INCH H SIZE -40 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING MAGNETIC CORE AND COIL BALLAST, CAPACITOR AND IGNITOR,...
3.938 INCH L X 2.7 INCH W X 2.812 INCH H SIZE -40 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING MAGNETIC CORE AND COIL BALLAST, CAPACITOR AND IGNITOR,...
3.938 INCH L X 2.8 INCH W X 2.812 INCH H SIZE -40 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING MAGNETIC CORE AND COIL BALLAST, CAPACITOR AND IGNITOR,...
3.938 INCH L X 3.3 INCH W X 2.812 INCH H SIZE -40 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING MAGNETIC CORE AND COIL BALLAST, CAPACITOR AND IGNITOR,...
3.938 INCH L X 3.7 INCH W X 2.812 INCH H SIZE -40 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING MAGNETIC CORE AND COIL BALLAST, CAPACITOR AND IGNITOR,...
32/120 W LAMP WATTAGE M100 ANSI CODE
4 INCH L X 0.750 INCH W X 0.093 INCH H SIZE -40 DEG C MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING MAGNETIC BALLAST CONTENTS UL, CUL APPROVAL HIGH PRESSURE...
4 INCH L X 2.8 INCH W SIZE -22 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING CORE AND COIL BALLAST, CAPACITOR, IGNITER, COLOR CODED LEAD CONTENTS UL, CUL...
4 INCH L X 2.8 INCH W SIZE -22 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING CORE AND COIL BALLAST, CAPACITOR, IGNITOR, COLOR CODED LEAD CONTENTS UL, CUL...
4 INCH L X 2.81 INCH W SIZE -20 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING CORE AND COIL BALLAST, OIL FILLED CAPACITOR, IGNITOR, COLOR CODED LEAD CONTENTS...
4 INCH L X 2.81 INCH W SIZE -22 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING CORE AND COIL BALLAST, CAPACITOR, IGNITER, COLOR CODED LEAD CONTENTS UL, CUL...
4.25 INCH L X 2.31 INCH W X 1 INCH H SIZE -20 DEG F MIN. STARTING TEMPERATURE 14 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CUL APPROVAL 1/2...
4.7 INCH L X 2.2 INCH W X 4.2 INCH H SIZE -30 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING MAGNETIC CORE AND COIL BALLAST, CAPACITOR AND IGNITOR,...
4.7 INCH L X 3.7 INCH W X 4.2 INCH H SIZE -40 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING MAGNETIC CORE AND COIL BALLAST, CAPACITOR AND IGNITOR,...
4.7 INCH L X 3.8 INCH W X 4.2 INCH H SIZE -40 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING MAGNETIC CORE AND COIL BALLAST, CAPACITOR AND IGNITOR,...
4.7 INCH L X 4.1 INCH W X 4.2 INCH H SIZE -40 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING MAGNETIC CORE AND COIL BALLAST, CAPACITOR AND IGNITOR,...
4.75 INCH L X 4.25 INCH W SIZE -22 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING CORE AND COIL BALLAST, CAPACITOR, IGNITOR, COLOR CODED LEAD CONTENTS UL, CUL...
4.75 INCH L X 4.25 INCH W SIZE -30 DEG F MIN. STARTING TEMPERATURE UL, CUL APPROVAL 3.7/2.1/1.9/1.6/0.9 AMPERE CURRENT RATING 1 LAMP(S) 436 W POWER RATING QUARTZ METAL HALIDE...
4.8 INCH L X 4.2 INCH W SIZE -40 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING MAGNETIC CORE AND COIL BALLAST, OIL FILLED CAPACITOR AND IGNITOR, COLOR CODED...
40 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING MAGNETIC CORE AND COIL BALLAST, OIL FILLED CAPACITOR AND IGNITOR, COLOR CODED LEAD CONTENTS UL, CUL APPROVAL METAL HALIDE LAMP...
5 INCH L X 2.4 INCH W X 1 INCH H SIZE -20 DEG F MIN. STARTING TEMPERATURE 15 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL APPROVAL 1/2 LAMP(S)...
5 INCH L X 2.4 INCH W X 1 INCH H SIZE -20 DEG F MIN. STARTING TEMPERATURE 15 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CSA, FCC APPROVAL...
5.2 INCH L X 1.2 INCH W SIZE -20 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING CORE AND COIL BALLAST, DRY FILM CAPACITOR, IGNITOR, COLOR CODED LEAD CONTENTS...
5.2 INCH L X 1.2 INCH W SIZE -20 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING MAGNETIC CORE AND COIL BALLAST, DRY FILM CAPACITOR AND IGNITOR, COLOR CODED...
5.2 INCH L X 1.2 INCH W SIZE -20 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING MAGNETIC CORE AND COIL BALLAST, OIL FILLED CAPACITOR AND IGNITOR, COLOR CODED...
5.2 INCH L X 1.2 INCH W SIZE -22 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING CORE AND COIL BALLAST, CAPACITOR, IGNITOR, COLOR CODED LEAD CONTENTS UL, CUL...
5.25 INCH L X 1.25 INCH W SIZE -20 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING CORE AND COIL BALLAST, OIL FILLED CAPACITOR, IGNITOR, COLOR CODED LEAD CONTENTS...
5.25 INCH L X 1.25 INCH W SIZE -40 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING CORE AND COIL BALLAST, CAPACITOR, IGNITER, COLOR CODED LEAD CONTENTS UL, CUL...
5.7 INCH L X 5.5 INCH W X 4.2 INCH H SIZE -40 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING MAGNETIC CORE AND COIL BALLAST, CAPACITOR AND IGNITOR,...
50/60 HZ FREQUENCY RATING 120 TO 277 V INPUT VOLTAGE 0.17 TO 0.09 AMPERE INPUT CURRENT 350 MILLIAMPERE OUTPUT CURRENT MATERIAL ALUMINUM HOUSING COLOR BLACK OUTPUT VOLTAGE RATING 4 TO...
50/60 HZ FREQUENCY RATING 120 TO 277 V INPUT VOLTAGE 0.17 TO 0.09 AMPERE INPUT CURRENT 700 MILLIAMPERE OUTPUT CURRENT MATERIAL ALUMINUM HOUSING COLOR BLACK OUTPUT VOLTAGE RATING 4 TO...
6 INCH L X 4.2 INCH W SIZE -22 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING CORE AND COIL BALLAST, CAPACITOR, IGNITOR, COLOR CODED LEAD CONTENTS UL, CUL...
6 INCH L X 4.2 INCH W SIZE 0.7 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING CORE AND COIL BALLAST, CAPACITOR, IGNITOR, COLOR CODED LEAD CONTENTS UL, CUL...
6.46 INCH L X 1.37 INCH W X 1 INCH H SIZE 0 DEG F MIN. STARTING TEMPERATURE 50/150 PERCENT MAX. THD UL, CUL APPROVAL 1 LAMP(S) F34T12, F30T12, F48T12/25W,...
60 MM L X 45 MM W X 25 MM H SIZE 50/60 HZ FREQUENCY RATING 6 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.07 TO 0.12 AMPERE...
7.8 INCH L X 1.73 INCH W X 1.57 INCH H SIZE 50/60 HZ FREQUENCY RATING 120 TO 277 V INPUT VOLTAGE 5000 MILLIAMPERE OUTPUT CURRENT OUTPUT VOLTAGE RATING 12.3...
7.8 INCH L X 2.8 INCH W SIZE -20 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING MAGNETIC CORE AND COIL BALLAST, OIL FILLED CAPACITOR AND IGNITOR, COLOR CODED...
9.5 INCH L X 1.3 INCH W X 1 INCH H SIZE -20 DEG F MIN. STARTING TEMPERATURE 11 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CUL, CSA APPROVAL...
9.5 INCH L X 1.3 INCH W X 1 INCH H SIZE -22 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50 HZ FREQUENCY RATING UL, CUL APPROVAL 2/3...
9.5 INCH L X 1.3 INCH W X 1 INCH H SIZE -22 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50 HZ FREQUENCY RATING UL, CUL, FCC APPROVAL...
9.5 INCH L X 1.3 INCH W X 1 INCH H SIZE -22 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL (CANADA AND US),...
9.5 INCH L X 1.3 INCH W X 1 INCH H SIZE -22 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CUL APPROVAL 3/4...
9.5 INCH L X 1.3 INCH W X 1 INCH H SIZE -22 DEG F MIN. STARTING TEMPERATURE 13 PERCENT MAX. THD 50 HZ FREQUENCY RATING UL, CUL, FCC APPROVAL...
9.5 INCH L X 1.3 INCH W X 1 INCH H SIZE -22 DEG F MIN. STARTING TEMPERATURE 15 PERCENT MAX. THD 50 HZ FREQUENCY RATING UL, CUL APPROVAL 2/3...
9.5 INCH L X 1.3 INCH W X 1 INCH H SIZE -22 DEG F MIN. STARTING TEMPERATURE 15 PERCENT MAX. THD 50 HZ FREQUENCY RATING UL, CUL APPROVAL 3/4...
9.5 INCH L X 1.3 INCH W X 1 INCH H SIZE -22 DEG F MIN. STARTING TEMPERATURE 16 PERCENT MAX. THD 50 HZ FREQUENCY RATING UL, CUL APPROVAL 1/2...
9.5 INCH L X 1.3 INCH W X 1 INCH H SIZE -22 DEG F MIN. STARTING TEMPERATURE 21 PERCENT MAX. THD 50 HZ FREQUENCY RATING UL, CUL APPROVAL 2/3...
9.5 INCH L X 1.3 INCH W X 1 INCH H SIZE -22 DEG F MIN. STARTING TEMPERATURE UL APPROVAL 1 LAMP(S) F17T8, F25T12, F25T8, F28T8, F32T8, F32T8U, F32T8/25W, F32T8/WM,...
9.5 INCH L X 1.3 INCH W X 1 INCH H SIZE 0 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD UL, CUL, CSA, FCC APPROVAL 1 OR 2...
9.5 INCH L X 1.3 INCH W X 1 INCH H SIZE 0 DEG F MIN. STARTING TEMPERATURE 15 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CUL, FCC APPROVAL...
9.5 INCH L X 1.3 INCH W X 1 INCH H SIZE UL, FCC APPROVAL 120 V INPUT VOLTAGE SERIES WIRING LOW OUTPUT CIRCUIT TYPE RAPID STARTING TYPE LINEAR LAMP...
9.5 INCH L X 1.3 INCH W X 1.18 INCH H SIZE -22 DEG F MIN. STARTING TEMPERATURE 11 PERCENT MAX. THD 50 HZ FREQUENCY RATING UL, CUL APPROVAL 1/2...
9.5 INCH L X 1.3 INCH W X 1.18 INCH H SIZE -22 DEG F MIN. STARTING TEMPERATURE 14 PERCENT MAX. THD 50 HZ FREQUENCY RATING UL, CUL APPROVAL 1/2...
9.5 INCH L X 1.3 INCH W X 1.18 INCH H SIZE -22 DEG F MIN. STARTING TEMPERATURE 15 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CUL APPROVAL 1/2...
9.5 INCH L X 1.3 INCH W X 1.18 INCH H SIZE -22 DEG F MIN. STARTING TEMPERATURE 18 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL (CANADA AND US)...
9.5 INCH L X 1.3 INCH W X 1.18 INCH H SIZE -22 DEG F MIN. STARTING TEMPERATURE 46 PERCENT MAX. THD 50 HZ FREQUENCY RATING CSA APPROVAL 1 OR...
9.5 INCH L X 1.3 INCH W X 1.18 INCH H SIZE -22 DEG F MIN. STARTING TEMPERATURE 46 PERCENT MAX. THD 60 HZ FREQUENCY RATING CSA APPROVAL 2 OR...
9.5 INCH L X 1.3 INCH W X 1.18 INCH H SIZE -22 DEG F MIN. STARTING TEMPERATURE 56 PERCENT MAX. THD CSA APPROVAL 1 OR 2 LAMP(S) F17T8, F17T8/WM,...
9.5 INCH L X 1.3 INCH W X 1.18 INCH H SIZE -22 DEG F MIN. STARTING TEMPERATURE 6/7/5 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL (CANADA AND US),...
9.5 INCH L X 1.3 INCH W X 1.18 INCH H SIZE 0 DEG F MIN. STARTING TEMPERATURE 16 PERCENT MAX. THD 50 HZ FREQUENCY RATING UL, CUL, FCC APPROVAL...
9.5 INCH L X 1.3 INCH W X 1.18 INCH H SIZE 0 DEG F MIN. STARTING TEMPERATURE 16 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CUL, FCC APPROVAL...
9.5 INCH L X 1.3 INCH W X 1.18 INCH H SIZE 0 DEG F MIN. STARTING TEMPERATURE 18 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CUL APPROVAL 2/3...
9.5 INCH L X 1.3 INCH W X 1.18 INCH H SIZE 0 DEG F MIN. STARTING TEMPERATURE 18 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CUL APPROVAL 2/3/4...
9.5 INCH L X 1.3 INCH W X 1.18 INCH H SIZE 0 DEG F MIN. STARTING TEMPERATURE 6 PERCENT MAX. THD 50 HZ FREQUENCY RATING UL, CUL, FCC APPROVAL...
9.5 INCH L X 1.3 INCH W X 1.18 INCH H SIZE 0 DEG F MIN. STARTING TEMPERATURE 8 PERCENT MAX. THD UL, CUL, FCC APPROVAL 1 OR 2 LAMP(S)...
9.5 INCH L X 1.3 INCH W X 1.18 INCH H SIZE 10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL (CANADA AND US), CUL, FCC APPROVAL 1/2 LAMP(S) F32T8...
9.5 INCH L X 1.3 INCH W X 1.18 INCH H SIZE 50 DEG F MIN. STARTING TEMPERATURE 27 PERCENT MAX. THD 60 HZ FREQUENCY RATING UL, CUL, FCC APPROVAL...
9.5 INCH L X 1.3 INCH W X 1.18 INCH H SIZE 50 DEG F MIN. STARTING TEMPERATURE 27 PERCENT MAX. THD UL, CUL APPROVAL 1/2 LAMP(S) F20T12, F30T12, F30T12/WM,...
9.5 INCH L X 1.3 INCH W X 1.2 INCH H SIZE -22 DEG F MIN. STARTING TEMPERATURE 11 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CUL, FCC APPROVAL...
9.5 INCH L X 1.3 INCH W X 1.2 INCH H SIZE -22 DEG F MIN. STARTING TEMPERATURE 20 PERCENT MAX. THD CSA APPROVAL 1 LAMP(S) F17T8, F25T12, F25T8, F28T8/UMX,...
9.5 INCH L X 1.3 INCH W X 1.2 INCH H SIZE -22 DEG F MIN. STARTING TEMPERATURE 33 PERCENT MAX. THD CSA APPROVAL 2 OR 3 LAMP(S) F17T8, F17T8/WM,...
9.5 INCH L X 1.3 INCH W X 1.2 INCH H SIZE -22 DEG F MIN. STARTING TEMPERATURE 36 PERCENT MAX. THD 60 HZ FREQUENCY RATING CSA APPROVAL 3 OR...
9.5 INCH L X 1.3 INCH W X 1.2 INCH H SIZE -22 DEG F MIN. STARTING TEMPERATURE 40 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CUL, FCC APPROVAL...
9.5 INCH L X 1.3 INCH W X 1.2 INCH H SIZE -22 DEG F MIN. STARTING TEMPERATURE 41 PERCENT MAX. THD 60 HZ FREQUENCY RATING CSA APPROVAL 2 OR...
9.5 INCH L X 1.3 INCH W X 1.2 INCH H SIZE -22 DEG F MIN. STARTING TEMPERATURE 55 PERCENT MAX. THD CSA APPROVAL 1 OR 2 LAMP(S) F17T8, F17T8/WM,...
9.5 INCH L X 1.3 INCH W X 1.2 INCH H SIZE -22 DEG F MIN. STARTING TEMPERATURE 66 PERCENT MAX. THD 60 HZ FREQUENCY RATING CSA APPROVAL 1 OR...
9.5 INCH L X 1.3 INCH W X 1.2 INCH H SIZE 0 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD CSA APPROVAL 1 OR 2 LAMP(S) F96T8, F96T8/WM,...
9.5 INCH L X 1.3 INCH W X 1.2 INCH H SIZE 0 DEG F MIN. STARTING TEMPERATURE 14 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CUL, FCC APPROVAL...
9.5 INCH L X 1.3 INCH W X 1.2 INCH H SIZE 0 DEG F MIN. STARTING TEMPERATURE 15 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CUL, FCC APPROVAL...
9.5 INCH L X 1.3 INCH W X 1.2 INCH H SIZE 0 DEG F MIN. STARTING TEMPERATURE 18 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CUL, FCC APPROVAL...
9.5 INCH L X 1.7 INCH W X 1.18 INCH H SIZE -18 DEG C MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CUL, FCC APPROVAL...
9.5 INCH L X 1.7 INCH W X 1.18 INCH H SIZE -18 DEG C MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CUL, FCC, ETL...
9.5 INCH L X 1.7 INCH W X 1.18 INCH H SIZE -18/16 DEG C MIN. STARTING TEMPERATURE 12/10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CUL, FCC APPROVAL...
9.5 INCH L X 1.7 INCH W X 1.18 INCH H SIZE -20 DEG F MIN. STARTING TEMPERATURE 16 PERCENT MAX. THD 60 HZ FREQUENCY RATING UL, CUL, FCC APPROVAL...
9.5 INCH L X 1.7 INCH W X 1.18 INCH H SIZE -22 DEG F MIN. STARTING TEMPERATURE 13 PERCENT MAX. THD 50 HZ FREQUENCY RATING UL, CUL APPROVAL 1...
9.5 INCH L X 1.7 INCH W X 1.18 INCH H SIZE -22 DEG F MIN. STARTING TEMPERATURE 15 PERCENT MAX. THD 50 HZ FREQUENCY RATING UL, CUL, FCC APPROVAL...
9.5 INCH L X 1.7 INCH W X 1.18 INCH H SIZE -22 DEG F MIN. STARTING TEMPERATURE 18 PERCENT MAX. THD 60 HZ FREQUENCY RATING UL, CUL, FCC APPROVAL...
9.5 INCH L X 1.7 INCH W X 1.18 INCH H SIZE -22 DEG F MIN. STARTING TEMPERATURE 19 PERCENT MAX. THD 60 HZ FREQUENCY RATING UL, CUL, FCC APPROVAL...
9.5 INCH L X 1.7 INCH W X 1.18 INCH H SIZE -22 DEG F MIN. STARTING TEMPERATURE 21 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CUL APPROVAL 3/4...
9.5 INCH L X 1.7 INCH W X 1.18 INCH H SIZE -22 DEG F MIN. STARTING TEMPERATURE 21 PERCENT MAX. THD 60 HZ FREQUENCY RATING UL, CUL, FCC APPROVAL...
9.5 INCH L X 1.7 INCH W X 1.18 INCH H SIZE -22 DEG F MIN. STARTING TEMPERATURE 25 PERCENT MAX. THD 60 HZ FREQUENCY RATING UL, CUL, FCC APPROVAL...
9.5 INCH L X 1.7 INCH W X 1.18 INCH H SIZE -22 DEG F MIN. STARTING TEMPERATURE 30 PERCENT MAX. THD 60 HZ FREQUENCY RATING UL, CUL, FCC APPROVAL...
9.5 INCH L X 1.7 INCH W X 1.18 INCH H SIZE 0 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50 HZ FREQUENCY RATING UL, CUL, FCC APPROVAL...
9.5 INCH L X 1.7 INCH W X 1.18 INCH H SIZE 0 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CUL APPROVAL 1...
9.5 INCH L X 1.7 INCH W X 1.18 INCH H SIZE 0 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CUL, FCC APPROVAL...
9.5 INCH L X 1.7 INCH W X 1.18 INCH H SIZE 0 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, FCC APPROVAL 2...
9.5 INCH L X 1.7 INCH W X 1.18 INCH H SIZE 0 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, FCC APPROVAL 3...
9.5 INCH L X 1.7 INCH W X 1.18 INCH H SIZE 0 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD UL, CUL, FCC APPROVAL 1 LAMP(S) F17T8, F17T8/WM,...
9.5 INCH L X 1.7 INCH W X 1.18 INCH H SIZE 0 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD UL, CUL, FCC APPROVAL 1 OR 2 LAMP(S)...
9.5 INCH L X 1.7 INCH W X 1.18 INCH H SIZE 0 DEG F MIN. STARTING TEMPERATURE 12 PERCENT MAX. THD 50 HZ FREQUENCY RATING UL, CUL, FCC APPROVAL...
9.5 INCH L X 1.7 INCH W X 1.18 INCH H SIZE 0 DEG F MIN. STARTING TEMPERATURE 12 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CUL, FCC APPROVAL...
9.5 INCH L X 1.7 INCH W X 1.18 INCH H SIZE 0 DEG F MIN. STARTING TEMPERATURE 12 PERCENT MAX. THD UL, CUL, FCC APPROVAL 1 OR 2 LAMP(S)...
9.5 INCH L X 1.7 INCH W X 1.18 INCH H SIZE 0 DEG F MIN. STARTING TEMPERATURE 13 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CUL, FCC APPROVAL...
9.5 INCH L X 1.7 INCH W X 1.18 INCH H SIZE 0 DEG F MIN. STARTING TEMPERATURE 15 PERCENT MAX. THD 50 HZ FREQUENCY RATING UL, CUL, FCC APPROVAL...
9.5 INCH L X 1.7 INCH W X 1.18 INCH H SIZE 0 DEG F MIN. STARTING TEMPERATURE 15 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CUL APPROVAL 1...
9.5 INCH L X 1.7 INCH W X 1.18 INCH H SIZE 0 DEG F MIN. STARTING TEMPERATURE 185 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CUL, FCC APPROVAL...
9.5 INCH L X 1.7 INCH W X 1.18 INCH H SIZE 0 DEG F MIN. STARTING TEMPERATURE 195 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CUL, FCC APPROVAL...
9.5 INCH L X 1.7 INCH W X 1.18 INCH H SIZE 0 DEG F MIN. STARTING TEMPERATURE 20 PERCENT MAX. THD UL, CUL, FCC APPROVAL 1 OR 2 LAMP(S)...
9.5 INCH L X 1.7 INCH W X 1.18 INCH H SIZE 60 DEG C MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, FCC APPROVAL 3...
9.5 INCH L X 1.7 INCH W X 1.18 INCH H SIZE 60 DEG F MIN. STARTING TEMPERATURE 20 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, FCC APPROVAL 3...
9.5 INCH L X 1.7 INCH W X 1.18 INCH H SIZE 60 DEG F MIN. STARTING TEMPERATURE 25 PERCENT MAX. THD 50 HZ FREQUENCY RATING UL, FCC APPROVAL 1...
9.5 INCH L X 1.7 INCH W X 1.18 INCH H SIZE 60 DEG F MIN. STARTING TEMPERATURE 25 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, FCC APPROVAL 1...
9.5 INCH L X 1.7 INCH W X 1.18 INCH H SIZE 60 DEG F MIN. STARTING TEMPERATURE 32 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, FCC APPROVAL 1...
9.5 INCH L X 1.7 INCH W X 1.18 INCH H SIZE 60 DEG F MIN. STARTING TEMPERATURE 32 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, FCC APPROVAL 2...
9.5 INCH L X 1.7 INCH W X 1.2 INCH H SIZE -22 DEG F MIN. STARTING TEMPERATURE 0.084 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CSA APPROVAL 1...
9.5 INCH L X 1.7 INCH W X 1.2 INCH H SIZE -22 DEG F MIN. STARTING TEMPERATURE 15 PERCENT MAX. THD CSA APPROVAL 3 OR 4 LAMP(S) F17T8, F17T8/WM,...
9.5 INCH L X 1.7 INCH W X 1.2 INCH H SIZE -22 DEG F MIN. STARTING TEMPERATURE 23 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CUL, FCC APPROVAL...
9.5 INCH L X 1.7 INCH W X 1.2 INCH H SIZE -22 DEG F MIN. STARTING TEMPERATURE 26 PERCENT MAX. THD 50 HZ FREQUENCY RATING UL, FCC APPROVAL 1...
9.5 INCH L X 1.7 INCH W X 1.2 INCH H SIZE -40 DEG F MIN. STARTING TEMPERATURE UL, CUL APPROVAL 120 TO 277 V INPUT VOLTAGE 1.1 AMPERE INPUT...
9.5 INCH L X 1.7 INCH W X 1.2 INCH H SIZE 0 DEG F MIN. STARTING TEMPERATURE 20 PERCENT MAX. THD UL, CUL, FCC APPROVAL 1 OR 2 LAMP(S)...
9.5 INCH L X 1.7 INCH W X 1.2 INCH H SIZE 32 DEG F MIN. STARTING TEMPERATURE 10/20 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CUL, FCC APPROVAL...
9.5 INCH L X 1.7 INCH W X 1.2 INCH H SIZE 32 DEG F MIN. STARTING TEMPERATURE 10/5/23/24 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, FCC APPROVAL 1/2...
9.5 INCH L X 1.7 INCH W X 1.2 INCH H SIZE 32 DEG F MIN. STARTING TEMPERATURE 5/10/20 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CUL, FCC APPROVAL...
9.5 INCH L X 1.7 INCH W X 1.8 INCH H SIZE 0 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CUL APPROVAL 2...
9.5 INCH L X 1.7 INCH W X 1.8 INCH H SIZE 0 DEG F MIN. STARTING TEMPERATURE 15 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CUL APPROVAL 1...
9.5 INCH L X 2.38 INCH W X 1.55 INCH H SIZE 0 DEG F MIN. STARTING TEMPERATURE 15 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CUL, FCC APPROVAL...
9.5 INCH L X 2.38 INCH W X 1.55 INCH H SIZE 50 DEG F MIN. STARTING TEMPERATURE 20 PERCENT MAX. THD 60 HZ FREQUENCY RATING UL APPROVAL 2 LAMP(S)...
9.5 INCH L X 2.4 INCH W X 1.6 INCH H SIZE 0 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CUL, FCC APPROVAL...
9.5 INCH L X 2.4 INCH W X 1.6 INCH H SIZE 0 DEG F MIN. STARTING TEMPERATURE 16 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CUL, FCC APPROVAL...
9.5 INCH L X 2.4 INCH W X 1.6 INCH H SIZE 50 DEG F MIN. STARTING TEMPERATURE 20 PERCENT MAX. THD 60 HZ FREQUENCY RATING UL APPROVAL 2 LAMP(S)...
9.5 INCH LENGTH X 1.3 INCH WIDTH X 1 INCH HEIGHT SIZE 50 DEG F, 32 DEG F MIN. STARTING TEMPERATURE 20 PERCENT, 25 PERCENT MAX. THD 50/60 HERTZ FREQUENCY...
9.5 INCH LENGTH X 1.3 INCH WIDTH X 1.18 INCH HEIGHT SIZE 0 TO 60 DEG C MIN. STARTING TEMPERATURE 14 PERCENT MAX. THD UL, CUL APPROVAL 1 OR 2...
DIMMING TYPE 9.5 INCH L X 1.7 INCH W X 1.2 INCH H SIZE 32 DEG C MIN. STARTING TEMPERATURE 10/30 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CUL,...
ELECTROMAGNETIC TYPE 9.5 INCH L X 2.4 INCH W X 1.6 INCH H SIZE 50 DEG C MIN. STARTING TEMPERATURE 18 PERCENT MAX. THD 60 HZ FREQUENCY RATING UL (CANADA...
HIGH EFFICIENCY TYPE 16.7 INCH L X 1.18 INCH W X 1 INCH H SIZE -20 DEG F MIN. STARTING TEMPERATURE 5/8 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL,...
HIGH EFFICIENCY TYPE 9.5 INCH L X 1.3 INCH W X 1 INCH H SIZE -20 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50 HZ FREQUENCY RATING UL...
HIGH EFFICIENCY TYPE 9.5 INCH L X 1.3 INCH W X 1 INCH H SIZE -22 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL...
HIGH EFFICIENCY TYPE 9.5 INCH L X 1.3 INCH W X 1.18 INCH H SIZE -22 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 60 HZ FREQUENCY RATING UL...
HIGH EFFICIENCY TYPE 9.5 INCH L X 1.3 INCH W X 1.18 INCH H SIZE -22 DEG F MIN. STARTING TEMPERATURE 5 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL...
HIGH EFFICIENCY TYPE 9.5 INCH L X 1.3 INCH W X 1.18 INCH H SIZE -22 DEG F MIN. STARTING TEMPERATURE 5 PERCENT MAX. THD 60 HZ FREQUENCY RATING UL...
HIGH EFFICIENCY TYPE 9.5 INCH L X 1.3 INCH W X 1.18 INCH H SIZE -22 DEG F MIN. STARTING TEMPERATURE 7/6 PERCENT MAX. THD 60 HZ FREQUENCY RATING UL...
HIGH EFFICIENCY TYPE 9.5 INCH L X 1.7 INCH W X 1.18 INCH H SIZE -22 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL...
HIGH FREQUENCY TYPE 4.25 INCH L X 2.31 INCH W X 1 INCH H SIZE -20 DEG F MIN. STARTING TEMPERATURE 18 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL,...
HIGH FREQUENCY TYPE 4.25 INCH L X 2.98 INCH W X 1 INCH H SIZE -18 DEG C MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL,...
HIGH FREQUENCY TYPE 5 INCH L X 2.4 INCH W X 1 INCH H SIZE -20 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL,...
HIGH FREQUENCY TYPE 5 INCH L X 2.4 INCH W X 1 INCH H SIZE -20 DEG F MIN. STARTING TEMPERATURE 10/11 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL,...
HIGH FREQUENCY TYPE 5 INCH L X 2.4 INCH W X 1 INCH H SIZE -20 DEG F MIN. STARTING TEMPERATURE 14 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL,...
HIGH FREQUENCY TYPE 5 INCH L X 2.4 INCH W X 1 INCH H SIZE -20 DEG F MIN. STARTING TEMPERATURE 18 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL,...
HIGH FREQUENCY TYPE 5 INCH L X 3 INCH W X 1.38 INCH H SIZE -20 DEG F MIN. STARTING TEMPERATURE 13 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL,...
HIGH FREQUENCY TYPE 9.5 INCH L X 1.7 INCH W X 1.18 INCH H SIZE -22 DEG F MIN. STARTING TEMPERATURE 20 PERCENT MAX. THD 50 HZ FREQUENCY RATING UL,...
HIGH FREQUENCY TYPE 9.5 INCH L X 1.7 INCH W X 1.2 INCH H SIZE 0 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD UL, CUL APPROVAL 3/4 LAMP(S)...
HIGH FREQUENCY TYPE 9.5 INCH L X 2.38 INCH W X 1.55 INCH H SIZE -22 DEG F MIN. STARTING TEMPERATURE 24 PERCENT MAX. THD UL, CUL, FCC APPROVAL 3...
HIGH FREQUENCY TYPE UL, CUL, FCC APPROVAL 1/2 LAMP(S) 120 TO 277 V INPUT VOLTAGE SERIES WIRING HIGH OUTPUT CIRCUIT TYPE PROGRAMMED STARTING TYPE COMPACT LAMP STYLE ENCLOSURE TYPE METAL...
HIGH FREQUENCY TYPE UL, FCC APPROVAL 1/2 LAMP(S) 120 TO 277 V INPUT VOLTAGE SERIES WIRING NORMAL HIGH OUTPUT CIRCUIT TYPE PROGRAMMED STARTING TYPE COMPACT LAMP STYLE ENCLOSURE TYPE METAL...
LOW FREQUENCY TYPE 1.7 INCH W X 1.18 INCH H SIZE 5 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD UL, CUL, FCC APPROVAL SIDE LEAD WITH FEET MOUNTING...
LOW FREQUENCY TYPE 2.99 INCH L X 1.3 INCH W X 1.1 INCH H SIZE 0 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD UL, CUL APPROVAL 1 LAMP(S)...
LOW FREQUENCY TYPE 2.99 INCH L X 1.3 INCH W X 1.1 INCH H SIZE 0 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD UL, FCC APPROVAL 0.2 AMPERE...
LOW FREQUENCY TYPE 3.27 INCH L X 2.99 INCH W X 1.56 INCH H SIZE -20 DEG F MIN. STARTING TEMPERATURE 15 PERCENT MAX. THD UL, CUL, FCC APPROVAL 0.17/0.39...
LOW FREQUENCY TYPE 3.27 INCH L X 2.99 INCH W X 1.56 INCH H SIZE -20 DEG F MIN. STARTING TEMPERATURE 15 PERCENT MAX. THD UL, FCC APPROVAL 0.21/0.09 AMPERE...
LOW FREQUENCY TYPE 3.35 INCH L X 3.1 INCH W X 1.2 INCH H SIZE -20 DEG F MIN. STARTING TEMPERATURE 15 PERCENT MAX. THD UL, CUL APPROVAL 0.21/0.09 AMPERE...
LOW FREQUENCY TYPE 3.35 INCH L X 3.1 INCH W X 1.2 INCH H SIZE -20 DEG F MIN. STARTING TEMPERATURE 15 PERCENT MAX. THD UL, CUL, FCC APPROVAL 0.17/0.39...
LOW FREQUENCY TYPE 3.54 INCH L X 1.3 INCH W X 1.18 INCH H SIZE 0 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD UL, CUL APPROVAL 0.39 AMPERE...
LOW FREQUENCY TYPE 3.74 INCH L X 1.57 INCH W X 1 INCH H SIZE 0 DEG F MIN. STARTING TEMPERATURE 79 PERCENT MAX. THD UL, CUL, FCC APPROVAL 0.36...
LOW FREQUENCY TYPE 3.74 INCH L X 2.98 INCH W X 1.21 INCH H SIZE 0 DEG F MIN. STARTING TEMPERATURE 8 PERCENT MAX. THD UL, CUL, FCC APPROVAL 0.68...
LOW FREQUENCY TYPE 7.28 INCH L X 2.58 INCH W X 2.2 INCH H SIZE 0 DEG F MIN. STARTING TEMPERATURE 11 PERCENT MAX. THD UL, CUL, FCC APPROVAL 1.44/0.62...
LOW FREQUENCY TYPE 7.28 INCH L X 2.58 INCH W X 2.2 INCH H SIZE 0 DEG F MIN. STARTING TEMPERATURE 8 PERCENT MAX. THD UL, CUL, FCC APPROVAL 0.66/0.3...
LOW FREQUENCY TYPE 7.28 INCH L X 2.58 INCH W X 2.2 INCH H SIZE 0 DEG F MIN. STARTING TEMPERATURE 8 PERCENT MAX. THD UL, CUL, FCC APPROVAL 0.93/0.41...
MAGNETIC TYPE 105 DEG C MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING UL APPROVAL 110 W LAMP WATTAGE 480 TO 277 V INPUT VOLTAGE 110 VA INPUT POWER LINEAR LAMP...
MAGNETIC TYPE 105 DEG C MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING UL APPROVAL 60 W LAMP WATTAGE 480 TO 277 V INPUT VOLTAGE LINEAR LAMP STYLE ENCLOSURE TYPE METAL...
MAGNETIC TYPE 11.69 INCH L X 3.09 INCH W X 1.81 INCH H SIZE 50 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 60 HZ FREQUENCY RATING UL, CSA...
MAGNETIC TYPE 3.06 INCH L X 1.81 INCH W X 1.5 INCH H SIZE 50 DEG F MIN. STARTING TEMPERATURE 15 PERCENT MAX. THD 60 HZ FREQUENCY RATING UL, CUL...
MAGNETIC TYPE 6.4 INCH L X 1.9 INCH W X 1.9 INCH H SIZE 50 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 60 HZ FREQUENCY RATING UL, CUL...
MAGNETIC TYPE 6.5 INCH L X 1.75 INCH W X 1.38 INCH H SIZE 50 DEG F MIN. STARTING TEMPERATURE 30 PERCENT MAX. THD 60 HZ FREQUENCY RATING UL, CUL...
MAGNETIC TYPE 6.56 INCH L X 2.38 INCH W X 1.69 INCH H SIZE 50 DEG F MIN. STARTING TEMPERATURE 15 PERCENT MAX. THD 60 HZ FREQUENCY RATING UL, CUL...
MAGNETIC TYPE UL APPROVAL 175 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE LINEAR LAMP STYLE ENCLOSURE TYPE METAL
MAGNETIC TYPE UL APPROVAL 375 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE LINEAR LAMP STYLE ENCLOSURE TYPE METAL
MAGNETIC, CORE AND COIL TYPE 11.75 INCH L X 1.7 INCH W X 1.2 INCH H SIZE 60 HZ FREQUENCY RATING UL, CUL APPROVAL 1 LAMP(S) F32T8, F54T5/HO LAMP TYPE...
MAGNETIC, CORE AND COIL TYPE 9.5 INCH L X 1.7 INCH W X 1.18 INCH H SIZE 60 HZ FREQUENCY RATING UL, CUL APPROVAL 1 LAMP(S) F32T8, F54T5/HO LAMP TYPE...
UL, CUL, FCC APPROVAL 120 TO 277 V INPUT VOLTAGE PARALLEL WIRING NORMAL OUTPUT CIRCUIT TYPE INSTANT STARTING TYPE LINEAR LAMP STYLE ROHS COMPLIANT