GE Lighting Open Core and Coil HID Ballast GES15048TLA3D-5

Description
5.2 INCH L X 1.2 INCH W SIZE -20 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING MAGNETIC CORE AND COIL BALLAST, DRY FILM CAPACITOR AND IGNITOR, COLOR CODED LEAD CONTENTS UL, CUL APPROVAL HIGH PRESSURE SODIUM LAMP TYPE 150 W LAMP WATTAGE 480 V INPUT VOLTAGE 0.42 AMPERE INPUT CURRENT HX-HPF CIRCUIT TYPE 190 W INPUT POWER S55 ANSI CODE LAMP WIRING SERIES CAPACITANCE 14 MICROFARAD
Datasheet
Description
5.2 INCH L X 1.2 INCH W SIZE -20 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING MAGNETIC CORE AND COIL BALLAST, DRY FILM CAPACITOR AND IGNITOR, COLOR CODED LEAD CONTENTS UL, CUL APPROVAL HIGH PRESSURE SODIUM LAMP TYPE 150 W LAMP WATTAGE 480 V INPUT VOLTAGE 0.42 AMPERE INPUT CURRENT HX-HPF CIRCUIT TYPE 190 W INPUT POWER S55 ANSI CODE LAMP WIRING SERIES CAPACITANCE 14 MICROFARAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Core and Coil HID Ballast - GES15048TLA3D-5 - GE Lighting
Cleveland, OH, USA
Open Core and Coil HID Ballast
GES15048TLA3D-5
Open Core and Coil HID Ballast GES15048TLA3D-5
5.2 INCH L X 1.2 INCH W SIZE -20 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING MAGNETIC CORE AND COIL BALLAST, DRY FILM CAPACITOR AND IGNITOR, COLOR CODED LEAD CONTENTS UL, CUL APPROVAL HIGH PRESSURE SODIUM LAMP TYPE 150 W LAMP WATTAGE 480 V INPUT VOLTAGE 0.42 AMPERE INPUT CURRENT HX-HPF CIRCUIT TYPE 190 W INPUT POWER S55 ANSI CODE LAMP WIRING SERIES CAPACITANCE 14 MICROFARAD
  • 5.2 INCH L X 1.2 INCH W SIZE
  • -20 DEG F MIN. STARTING TEMPERATURE
  • 60 HZ FREQUENCY RATING
  • MAGNETIC CORE AND COIL BALLAST, DRY FILM CAPACITOR AND IGNITOR, COLOR CODED LEAD CONTENTS
  • UL, CUL APPROVAL
  • HIGH PRESSURE SODIUM LAMP TYPE
  • 150 W LAMP WATTAGE
  • 480 V INPUT VOLTAGE
  • 0.42 AMPERE INPUT CURRENT
  • HX-HPF CIRCUIT TYPE
  • 190 W INPUT POWER
  • S55 ANSI CODE
  • LAMP WIRING SERIES
  • CAPACITANCE 14 MICROFARAD
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Ballasts
Product Number GES15048TLA3D-5
Product Name Open Core and Coil HID Ballast
Ballast Technology HID
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 2838334 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
 - BA Ballast - Harris Lighting Services, Inc.
Harris Lighting Services, Inc.
Specs
Ballast Technology Diplexer
Lamp Type T5; T8; CFL Lamp
Start Method Instant Start; Program Start
View Details
Ballasts - SKEU323/SC - MaxLite
Specs
Ballast Technology Diplexer
Standards and Certifications ULus/ ETLus
Nominal Voltage 120V; 208V; 220/240V; 277V
View Details