GE Lighting HID Electronic Ballast GEM400ML5AA4-5

Description
4.75 INCH L X 4.25 INCH W SIZE -30 DEG F MIN. STARTING TEMPERATURE UL, CUL APPROVAL 3.7/2.1/1.9/1.6/0.9 AMPERE CURRENT RATING 1 LAMP(S) 436 W POWER RATING QUARTZ METAL HALIDE LAMP TYPE 400 W LAMP WATTAGE 120/208/240/277/480 V INPUT VOLTAGE M59/H33 ANSI CODE 0.9 POWER FACTOR 1 BALLAST FACTOR
Datasheet
Description
4.75 INCH L X 4.25 INCH W SIZE -30 DEG F MIN. STARTING TEMPERATURE UL, CUL APPROVAL 3.7/2.1/1.9/1.6/0.9 AMPERE CURRENT RATING 1 LAMP(S) 436 W POWER RATING QUARTZ METAL HALIDE LAMP TYPE 400 W LAMP WATTAGE 120/208/240/277/480 V INPUT VOLTAGE M59/H33 ANSI CODE 0.9 POWER FACTOR 1 BALLAST FACTOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HID Electronic Ballast - GEM400ML5AA4-5 - GE Lighting
Cleveland, OH, USA
HID Electronic Ballast
GEM400ML5AA4-5
HID Electronic Ballast GEM400ML5AA4-5
4.75 INCH L X 4.25 INCH W SIZE -30 DEG F MIN. STARTING TEMPERATURE UL, CUL APPROVAL 3.7/2.1/1.9/1.6/0.9 AMPERE CURRENT RATING 1 LAMP(S) 436 W POWER RATING QUARTZ METAL HALIDE LAMP TYPE 400 W LAMP WATTAGE 120/208/240/277/480 V INPUT VOLTAGE M59/H33 ANSI CODE 0.9 POWER FACTOR 1 BALLAST FACTOR
  • 4.75 INCH L X 4.25 INCH W SIZE
  • -30 DEG F MIN. STARTING TEMPERATURE
  • UL, CUL APPROVAL
  • 3.7/2.1/1.9/1.6/0.9 AMPERE CURRENT RATING
  • 1 LAMP(S)
  • 436 W POWER RATING
  • QUARTZ METAL HALIDE LAMP TYPE
  • 400 W LAMP WATTAGE
  • 120/208/240/277/480 V INPUT VOLTAGE
  • M59/H33 ANSI CODE
  • 0.9 POWER FACTOR
  • 1 BALLAST FACTOR
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Ballasts
Product Number GEM400ML5AA4-5
Product Name HID Electronic Ballast
Ballast Technology Diplexer; HID
Standards and Certifications UL Listing Mark; UL, CUL
Lamp Type Metal Halide Lamp
Nominal Voltage 120V; 208V; 220/240V; 277V; 480V
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7961895 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Features Dimmable
View Details
400w HP SODIUM 480v -  - Interlectric Corporation
Interlectric Corporation
Specs
Ballast Technology HID
Lamp Type High Pressure Lamp
Nominal Voltage 480V
View Details
Fluorescent Electronic Ballast - QT-2X59T8/347-IS/49217 - OSRAM SYLVANIA, Inc.
Specs
Ballast Technology Diplexer
Standards and Certifications CSA Mark (US, NRTL/C); UL Listing Mark
Lamp Type T8
View Details
 - BA Ballast - Harris Lighting Services, Inc.
Harris Lighting Services, Inc.
Specs
Ballast Technology Diplexer
Lamp Type T5; T8; CFL Lamp
Start Method Instant Start; Program Start
View Details