GE Lighting Open Core and Coil HID Ballast GEP25048TAA4-5/2

Description
5.25 INCH L X 1.25 INCH W SIZE -20 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING CORE AND COIL BALLAST, OIL FILLED CAPACITOR, IGNITOR, COLOR CODED LEAD CONTENTS UL, CUL APPROVAL PULSE START METAL HALIDE LAMP TYPE 250 W LAMP WATTAGE 480 V INPUT VOLTAGE 0.62 AMPERE INPUT CURRENT CONSTANT WATTAGE AUTOTRANSFORMER CIRCUIT TYPE 294 W INPUT POWER M138/M153 ANSI CODE LAMPE WIRING PARALLEL CAPACITANCE 15 MICROFARAD
Datasheet
Description
5.25 INCH L X 1.25 INCH W SIZE -20 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING CORE AND COIL BALLAST, OIL FILLED CAPACITOR, IGNITOR, COLOR CODED LEAD CONTENTS UL, CUL APPROVAL PULSE START METAL HALIDE LAMP TYPE 250 W LAMP WATTAGE 480 V INPUT VOLTAGE 0.62 AMPERE INPUT CURRENT CONSTANT WATTAGE AUTOTRANSFORMER CIRCUIT TYPE 294 W INPUT POWER M138/M153 ANSI CODE LAMPE WIRING PARALLEL CAPACITANCE 15 MICROFARAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Core and Coil HID Ballast - GEP25048TAA4-5/2 - GE Lighting
Cleveland, OH, USA
Open Core and Coil HID Ballast
GEP25048TAA4-5/2
Open Core and Coil HID Ballast GEP25048TAA4-5/2
5.25 INCH L X 1.25 INCH W SIZE -20 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING CORE AND COIL BALLAST, OIL FILLED CAPACITOR, IGNITOR, COLOR CODED LEAD CONTENTS UL, CUL APPROVAL PULSE START METAL HALIDE LAMP TYPE 250 W LAMP WATTAGE 480 V INPUT VOLTAGE 0.62 AMPERE INPUT CURRENT CONSTANT WATTAGE AUTOTRANSFORMER CIRCUIT TYPE 294 W INPUT POWER M138/M153 ANSI CODE LAMPE WIRING PARALLEL CAPACITANCE 15 MICROFARAD
  • 5.25 INCH L X 1.25 INCH W SIZE
  • -20 DEG F MIN. STARTING TEMPERATURE
  • 60 HZ FREQUENCY RATING
  • CORE AND COIL BALLAST, OIL FILLED CAPACITOR, IGNITOR, COLOR CODED LEAD CONTENTS
  • UL, CUL APPROVAL
  • PULSE START METAL HALIDE LAMP TYPE
  • 250 W LAMP WATTAGE
  • 480 V INPUT VOLTAGE
  • 0.62 AMPERE INPUT CURRENT
  • CONSTANT WATTAGE AUTOTRANSFORMER CIRCUIT TYPE
  • 294 W INPUT POWER
  • M138/M153 ANSI CODE
  • LAMPE WIRING PARALLEL
  • CAPACITANCE 15 MICROFARAD
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Ballasts
Product Number GEP25048TAA4-5/2
Product Name Open Core and Coil HID Ballast
Ballast Technology HID
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7210850 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Lamp Type T5; T8; CFL Lamp; Compact fluorescent, fluorescent
View Details
Fluorescent Electronic Ballast - GE-ESB216-12-MV - GE Lighting
Specs
Ballast Technology Diplexer
Start Method Instant Start
Nominal Voltage 120V; 208V; 220/240V; 277V
View Details
Ballasts - SKEU324H/SC - MaxLite
Specs
Ballast Technology Diplexer
Standards and Certifications ULus/ ETLus
Nominal Voltage 120V; 208V; 220/240V; 277V
View Details
Compact Fluorescent Electronic Dimming Ballast - EC3DT4MWKU2S - Lutron Electronics Co., Inc.
Specs
Ballast Technology Diplexer
Standards and Certifications CSA Mark (US, NRTL/C); FCC; UL Listing Mark
Features Dimmable
View Details