GE Lighting Fluorescent Electronic Ballast GE-ESB216-12-MV

Description
11.75 INCH L X 3.13 INCH W X 1.78 INCH H SIZE -20 DEG F MIN. STARTING TEMPERATURE 1/2 LAMP(S) T12/T8HO LAMP TYPE 120 TO 277 V INPUT VOLTAGE 1.12/0.47 AMPERE INPUT CURRENT PARALLEL WIRING 134/130 W INPUT POWER INSTANT STARTING TYPE
Description
11.75 INCH L X 3.13 INCH W X 1.78 INCH H SIZE -20 DEG F MIN. STARTING TEMPERATURE 1/2 LAMP(S) T12/T8HO LAMP TYPE 120 TO 277 V INPUT VOLTAGE 1.12/0.47 AMPERE INPUT CURRENT PARALLEL WIRING 134/130 W INPUT POWER INSTANT STARTING TYPE

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Electronic Ballast - GE-ESB216-12-MV - GE Lighting
Cleveland, OH, USA
Fluorescent Electronic Ballast
GE-ESB216-12-MV
Fluorescent Electronic Ballast GE-ESB216-12-MV
11.75 INCH L X 3.13 INCH W X 1.78 INCH H SIZE -20 DEG F MIN. STARTING TEMPERATURE 1/2 LAMP(S) T12/T8HO LAMP TYPE 120 TO 277 V INPUT VOLTAGE 1.12/0.47 AMPERE INPUT CURRENT PARALLEL WIRING 134/130 W INPUT POWER INSTANT STARTING TYPE
  • 11.75 INCH L X 3.13 INCH W X 1.78 INCH H SIZE
  • -20 DEG F MIN. STARTING TEMPERATURE
  • 1/2 LAMP(S)
  • T12/T8HO LAMP TYPE
  • 120 TO 277 V INPUT VOLTAGE
  • 1.12/0.47 AMPERE INPUT CURRENT
  • PARALLEL WIRING
  • 134/130 W INPUT POWER
  • INSTANT STARTING TYPE
Supplier's Site

Technical Specifications

  GE Lighting
Product Category Ballasts
Product Number GE-ESB216-12-MV
Product Name Fluorescent Electronic Ballast
Ballast Technology Diplexer
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7210853 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Lamp Type T5; T8; CFL Lamp; Compact fluorescent, fluorescent
View Details
 - BA Ballast - Harris Lighting Services, Inc.
Harris Lighting Services, Inc.
Specs
Ballast Technology Diplexer
Lamp Type T5; T8; CFL Lamp
Start Method Instant Start; Program Start
View Details
Ballasts - SKEU322L/SC - MaxLite
Specs
Ballast Technology Diplexer
Standards and Certifications ULus/ ETLus
Nominal Voltage 120V; 208V; 220/240V; 277V
View Details