GE Lighting Indoor/Outdoor Enclosed HID Ballast 11210277CTC000C-UNV

Description
11.75 INCH L X 3.2 INCH W X 2.6 INCH H SIZE -22 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING UL, CUL APPROVAL METAL HALIDE LAMP TYPE 70 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.87/0.39 AMPERE INPUT CURRENT HX-HPF CIRCUIT TYPE 98 W INPUT POWER M85 ANSI CODE
Datasheet
Description
11.75 INCH L X 3.2 INCH W X 2.6 INCH H SIZE -22 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING UL, CUL APPROVAL METAL HALIDE LAMP TYPE 70 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.87/0.39 AMPERE INPUT CURRENT HX-HPF CIRCUIT TYPE 98 W INPUT POWER M85 ANSI CODE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indoor/Outdoor Enclosed HID Ballast - 11210277CTC000C-UNV - GE Lighting
Cleveland, OH, USA
Indoor/Outdoor Enclosed HID Ballast
11210277CTC000C-UNV
Indoor/Outdoor Enclosed HID Ballast 11210277CTC000C-UNV
11.75 INCH L X 3.2 INCH W X 2.6 INCH H SIZE -22 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING UL, CUL APPROVAL METAL HALIDE LAMP TYPE 70 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.87/0.39 AMPERE INPUT CURRENT HX-HPF CIRCUIT TYPE 98 W INPUT POWER M85 ANSI CODE
  • 11.75 INCH L X 3.2 INCH W X 2.6 INCH H SIZE
  • -22 DEG F MIN. STARTING TEMPERATURE
  • 60 HZ FREQUENCY RATING
  • UL, CUL APPROVAL
  • METAL HALIDE LAMP TYPE
  • 70 W LAMP WATTAGE
  • 120 TO 277 V INPUT VOLTAGE
  • 0.87/0.39 AMPERE INPUT CURRENT
  • HX-HPF CIRCUIT TYPE
  • 98 W INPUT POWER
  • M85 ANSI CODE
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Ballasts
Product Number 11210277CTC000C-UNV
Product Name Indoor/Outdoor Enclosed HID Ballast
Ballast Technology HID
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7210853 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Lamp Type T5; T8; CFL Lamp; Compact fluorescent, fluorescent
View Details
 - BA Ballast - Harris Lighting Services, Inc.
Harris Lighting Services, Inc.
Specs
Ballast Technology Diplexer
Lamp Type T5; T8; CFL Lamp
Start Method Instant Start; Program Start
View Details
Ballasts - SKEU324L/SC - MaxLite
Specs
Ballast Technology Diplexer
Standards and Certifications ULus/ ETLus
Nominal Voltage 120V; 208V; 220/240V; 277V
View Details