GE Lighting Datasheets for LED Lamps

LED lamps are light emitting diode arrays with traditional lamp ballasts.
LED Lamps: Learn more

Product Name Notes
63.5 MM DIA X 20.6 MM L SIZE CE APPROVAL RETAIL, HEALTHCARE, HOSPITALITY, EDUCATION, MUSEUM AND LIBRARY APPLICATION 347 V VOLTAGE RATING TWIST LOCK MOUNTING 1400 MILLIAMPERE CURRENT RATING -20...
63.5 MM DIA X 20.6 MM L SIZE CE APPROVAL RETAIL, HEALTHCARE, HOSPITALITY, EDUCATION, MUSEUM AND LIBRARY APPLICATION 347 V VOLTAGE RATING TWIST LOCK MOUNTING 700 MILLIAMPERE CURRENT RATING -20...
63.5 MM DIA X 20.6 MM L SIZE UL (CANADA AND US), CE APPROVAL RETAIL, HEALTHCARE, HOSPITALITY, EDUCATION, MUSEUM AND ART GALLERY APPLICATION 347 V VOLTAGE RATING TWIST LOCK MOUNTING...
73.7 MM DIA X 43.2 MM L SIZE CE APPROVAL RETAIL, HEALTHCARE, HOSPITALITY, EDUCATION, MUSEUM AND LIBRARY APPLICATION 277 V VOLTAGE RATING TWIST LOCK MOUNTING 700 MILLIAMPERE CURRENT RATING -20...
LED TYPE 63.5 MM DIA X 20.6 MM L SIZE CE APPROVAL RETAIL, HEALTHCARE, HOSPITALITY, EDUCATION, MUSEUM AND LIBRARY APPLICATION 347 V VOLTAGE RATING TWIST LOCK MOUNTING 1400 MILLIAMPERE CURRENT...