GE Lighting Fluorescent Electronic Ballast GE432MAXP-H-42T

Description
HIGH EFFICIENCY TYPE 9.5 INCH L X 1.7 INCH W X 1.18 INCH H SIZE -22 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL (CANADA AND US), CUL APPROVAL 3/4 LAMP(S) F32T8 LAMP TYPE 32 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 1.07/1.3/0.16/0.55 AMPERE INPUT CURRENT PARALLEL WIRING HIGH OUTPUT CIRCUIT TYPE 119/148/117/145 W INPUT POWER INSTANT STARTING TYPE LINEAR LAMP STYLE 0.99/0.97/0.98 POWER FACTOR 1.28/1.18 BALLAST FACTOR ROHS COMPLIANT CREST FACTOR 1.4 ENCLOSURE TYPE METAL REMOTE MOUNTING DISTANCE TO LAMP 18 FT REMOTE MOUNTING WIRE GAUGE 18 AWG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Electronic Ballast - GE432MAXP-H-42T - GE Lighting
Cleveland, OH, USA
Fluorescent Electronic Ballast
GE432MAXP-H-42T
Fluorescent Electronic Ballast GE432MAXP-H-42T
HIGH EFFICIENCY TYPE 9.5 INCH L X 1.7 INCH W X 1.18 INCH H SIZE -22 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL (CANADA AND US), CUL APPROVAL 3/4 LAMP(S) F32T8 LAMP TYPE 32 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 1.07/1.3/0.16/0.55 AMPERE INPUT CURRENT PARALLEL WIRING HIGH OUTPUT CIRCUIT TYPE 119/148/117/145 W INPUT POWER INSTANT STARTING TYPE LINEAR LAMP STYLE 0.99/0.97/0.98 POWER FACTOR 1.28/1.18 BALLAST FACTOR ROHS COMPLIANT CREST FACTOR 1.4 ENCLOSURE TYPE METAL REMOTE MOUNTING DISTANCE TO LAMP 18 FT REMOTE MOUNTING WIRE GAUGE 18 AWG
  • HIGH EFFICIENCY TYPE
  • 9.5 INCH L X 1.7 INCH W X 1.18 INCH H SIZE
  • -22 DEG F MIN. STARTING TEMPERATURE
  • 10 PERCENT MAX. THD
  • 50/60 HZ FREQUENCY RATING
  • UL (CANADA AND US), CUL APPROVAL
  • 3/4 LAMP(S)
  • F32T8 LAMP TYPE
  • 32 W LAMP WATTAGE
  • 120 TO 277 V INPUT VOLTAGE
  • 1.07/1.3/0.16/0.55 AMPERE INPUT CURRENT
  • PARALLEL WIRING
  • HIGH OUTPUT CIRCUIT TYPE
  • 119/148/117/145 W INPUT POWER
  • INSTANT STARTING TYPE
  • LINEAR LAMP STYLE
  • 0.99/0.97/0.98 POWER FACTOR
  • 1.28/1.18 BALLAST FACTOR
  • ROHS COMPLIANT
  • CREST FACTOR 1.4
  • ENCLOSURE TYPE METAL
  • REMOTE MOUNTING DISTANCE TO LAMP 18 FT
  • REMOTE MOUNTING WIRE GAUGE 18 AWG
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Ballasts
Product Number GE432MAXP-H-42T
Product Name Fluorescent Electronic Ballast
Ballast Technology Diplexer
Standards and Certifications UL Listing Mark; UL (Canada and US), CUL
Start Method Instant Start
Nominal Voltage 120V; 208V; 220/240V; 277V
Unlock Full Specs
to access all available technical data

Similar Products

 - 7785301 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Lamp Type CFL Lamp
Nominal Voltage 220/240V
View Details
Fluorescent Electronic Dimming Ballast - EHDT554MU110 - Lutron Electronics Co., Inc.
Specs
Ballast Technology Diplexer
Standards and Certifications CSA Mark (US, NRTL/C); FCC; UL Listing Mark
Features Dimmable
View Details
Compact Fluorescent Magnetic Ballast - BCFL13 - RAB Lighting
Specs
Ballast Technology Duplexer
Standards and Certifications UL Listing Mark
Nominal Voltage 120V
View Details